Lee Co. (The) 10 mm Insert Safety Screen Filter

Description
This stainless steel safety screen filter is designed to protect critical fluid control components against rogue contamination. The filter uses a woven wire mesh design that is bonded together using a proprietary process to guarantee superior integrity and product life. The insert locking end incorporates the Lee Controlled Expansion Principle to provide secure retention without the need for threads, O-rings, or sealants in metal housings. This last chance filter is available in a range of micron ratings from 40 to 170 microns. Features Mounting Configuration: Insert - Into Metal Lohm Rate: As low as 40 Lohms Micron Rating: 40 to 170 microns Part Diameter: 10.00 mm Screenable Passageway Diameter: 9.0 mm
Request a Quote Datasheet
Description
This stainless steel safety screen filter is designed to protect critical fluid control components against rogue contamination. The filter uses a woven wire mesh design that is bonded together using a proprietary process to guarantee superior integrity and product life. The insert locking end incorporates the Lee Controlled Expansion Principle to provide secure retention without the need for threads, O-rings, or sealants in metal housings. This last chance filter is available in a range of micron ratings from 40 to 170 microns. Features Mounting Configuration: Insert - Into Metal Lohm Rate: As low as 40 Lohms Micron Rating: 40 to 170 microns Part Diameter: 10.00 mm Screenable Passageway Diameter: 9.0 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 mm Insert Safety Screen Filter -  - Lee Co. (The)
Westbrook, CT, USA
10 mm Insert Safety Screen Filter
10 mm Insert Safety Screen Filter
This stainless steel safety screen filter is designed to protect critical fluid control components against rogue contamination. The filter uses a woven wire mesh design that is bonded together using a proprietary process to guarantee superior integrity and product life. The insert locking end incorporates the Lee Controlled Expansion Principle to provide secure retention without the need for threads, O-rings, or sealants in metal housings. This last chance filter is available in a range of micron ratings from 40 to 170 microns. Features Mounting Configuration: Insert - Into Metal Lohm Rate: As low as 40 Lohms Micron Rating: 40 to 170 microns Part Diameter: 10.00 mm Screenable Passageway Diameter: 9.0 mm

This stainless steel safety screen filter is designed to protect critical fluid control components against rogue contamination. The filter uses a woven wire mesh design that is bonded together using a proprietary process to guarantee superior integrity and product life. The insert locking end incorporates the Lee Controlled Expansion Principle to provide secure retention without the need for threads, O-rings, or sealants in metal housings. This last chance filter is available in a range of micron ratings from 40 to 170 microns.

Features

  • Mounting Configuration: Insert - Into Metal
  • Lohm Rate: As low as 40 Lohms
  • Micron Rating: 40 to 170 microns
  • Part Diameter: 10.00 mm
  • Screenable Passageway Diameter: 9.0 mm
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Screens
Product Name 10 mm Insert Safety Screen Filter
Applications Industrial Safety
Unlock Full Specs
to access all available technical data

Similar Products

Series 10 and 20 Safety Screen Filters, 375 Flange Mount, 316L -  - Lee Co. (The)
Specs
Opening Size 0.3330 inch (8.46 mm)
View Details
8 mm Press-In Safety Screen Filter -  - Lee Co. (The)
Specs
Applications Industrial Safety
Opening Size 0.3079 inch (7.82 mm)
View Details
HI-BAR® Safety Screen Filter, 380 Flange Mount, MP35N -  - Lee Co. (The)
Specs
Opening Size 0.3100 inch (7.87 mm)
View Details
Series 10 and 20 Safety Screen Filters, 230 Flange Mount, 316L -  - Lee Co. (The)
Specs
Opening Size 0.1950 inch (4.95 mm)
View Details