LeBlond Ltd. K.O. Lee Universal Tool & Cutter Grinder KOL60M

Description
WHEELHEAD: The wheelhead is designed so that it can be tilted easily to ± 15 degrees. It can be swiveled 360 degrees on the horizontal plane. Both of these features make it easy to set rake and relief angles. GRINDING WHEEL SPINDLE ASSEMBLY: The spindle assembly is designed so that the spindle shaft is supported by two pairs of angular ball bearings; i.e. one pair at each end of the spindle support. The spindle is grease lubricated for life and no additional lubrication is required. UNIVERSAL WORKHEAD: The workhead can be positioned on the table as desired by the operator and can be swiveled accurately at any horizontal and vertical angle. It has a taper hole in each end of the spindle; i.e. NT#50 / MT5. TABLE: In order to machine various grinding requirements, the table can be easily controlled from fine to rapid feed range. The table feed mechanism is designed to be controlled by finger tip action. The spring cushioned table dogs are used for both positioning the table as well as absorbing table return traverse shock. The table ways are hardened, ground and anti-friction bearings are used. It swivels 120 degrees. TAILSTOCK: The right and left tailstocks can be easily positioned any place on the table. The right tailstock has a retractable center for easy mounting and is mounting of the workpiece. LUBRICATION: The machine has a centralized lubrication system. STANDARD ACCESSORIES Diamond Dresser Holder Wheel Guard Holders (Long & Short) Center Gauge Plain Tooth Rest Holder w/Blade T-Wrench For Grinding Wheel Sleeve Pin Wrench Leveling Pads (Qty 3) Reducing Collets (3 Sizes) Grinding Wheels (7 Sizes) Nut Wrenches (Qty 2) Draw-in Bolt for Workhead and Washer Workhead Spindle Center Spindle Drive Belt Double End Wrench Tool Cabinet & Touch-up Paint Right and Left Hand tailstocks Wheel Guards (Qty 4) Collet Wrench Universal Tooth Rest Plate & Blade Holder Ext. Ejector Rod Sleeve Extracting Bar Micrometer Adjustable Tooth Rest Plain Tooth Rest Holder Grinding Wheel Sleeves (5 Sets) Lockable Main Disconnect Switch Driver Washer for 1/8” Grinding Wheel 4” Spindle Extension Wheel Sleeve and Collar Operation Manual and Parts List Allen Wrench Washers for Slit-Saw & Side Mill Cutters
Datasheet
Description
WHEELHEAD: The wheelhead is designed so that it can be tilted easily to ± 15 degrees. It can be swiveled 360 degrees on the horizontal plane. Both of these features make it easy to set rake and relief angles. GRINDING WHEEL SPINDLE ASSEMBLY: The spindle assembly is designed so that the spindle shaft is supported by two pairs of angular ball bearings; i.e. one pair at each end of the spindle support. The spindle is grease lubricated for life and no additional lubrication is required. UNIVERSAL WORKHEAD: The workhead can be positioned on the table as desired by the operator and can be swiveled accurately at any horizontal and vertical angle. It has a taper hole in each end of the spindle; i.e. NT#50 / MT5. TABLE: In order to machine various grinding requirements, the table can be easily controlled from fine to rapid feed range. The table feed mechanism is designed to be controlled by finger tip action. The spring cushioned table dogs are used for both positioning the table as well as absorbing table return traverse shock. The table ways are hardened, ground and anti-friction bearings are used. It swivels 120 degrees. TAILSTOCK: The right and left tailstocks can be easily positioned any place on the table. The right tailstock has a retractable center for easy mounting and is mounting of the workpiece. LUBRICATION: The machine has a centralized lubrication system. STANDARD ACCESSORIES Diamond Dresser Holder Wheel Guard Holders (Long & Short) Center Gauge Plain Tooth Rest Holder w/Blade T-Wrench For Grinding Wheel Sleeve Pin Wrench Leveling Pads (Qty 3) Reducing Collets (3 Sizes) Grinding Wheels (7 Sizes) Nut Wrenches (Qty 2) Draw-in Bolt for Workhead and Washer Workhead Spindle Center Spindle Drive Belt Double End Wrench Tool Cabinet & Touch-up Paint Right and Left Hand tailstocks Wheel Guards (Qty 4) Collet Wrench Universal Tooth Rest Plate & Blade Holder Ext. Ejector Rod Sleeve Extracting Bar Micrometer Adjustable Tooth Rest Plain Tooth Rest Holder Grinding Wheel Sleeves (5 Sets) Lockable Main Disconnect Switch Driver Washer for 1/8” Grinding Wheel 4” Spindle Extension Wheel Sleeve and Collar Operation Manual and Parts List Allen Wrench Washers for Slit-Saw & Side Mill Cutters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
K.O. Lee Universal Tool & Cutter Grinder - KOL60M - LeBlond Ltd.
Amelia, OH, USA
K.O. Lee Universal Tool & Cutter Grinder
KOL60M
K.O. Lee Universal Tool & Cutter Grinder KOL60M
WHEELHEAD: The wheelhead is designed so that it can be tilted easily to ± 15 degrees. It can be swiveled 360 degrees on the horizontal plane. Both of these features make it easy to set rake and relief angles. GRINDING WHEEL SPINDLE ASSEMBLY: The spindle assembly is designed so that the spindle shaft is supported by two pairs of angular ball bearings; i.e. one pair at each end of the spindle support. The spindle is grease lubricated for life and no additional lubrication is required. UNIVERSAL WORKHEAD: The workhead can be positioned on the table as desired by the operator and can be swiveled accurately at any horizontal and vertical angle. It has a taper hole in each end of the spindle; i.e. NT#50 / MT5. TABLE: In order to machine various grinding requirements, the table can be easily controlled from fine to rapid feed range. The table feed mechanism is designed to be controlled by finger tip action. The spring cushioned table dogs are used for both positioning the table as well as absorbing table return traverse shock. The table ways are hardened, ground and anti-friction bearings are used. It swivels 120 degrees. TAILSTOCK: The right and left tailstocks can be easily positioned any place on the table. The right tailstock has a retractable center for easy mounting and is mounting of the workpiece. LUBRICATION: The machine has a centralized lubrication system. STANDARD ACCESSORIES Diamond Dresser Holder Wheel Guard Holders (Long & Short) Center Gauge Plain Tooth Rest Holder w/Blade T-Wrench For Grinding Wheel Sleeve Pin Wrench Leveling Pads (Qty 3) Reducing Collets (3 Sizes) Grinding Wheels (7 Sizes) Nut Wrenches (Qty 2) Draw-in Bolt for Workhead and Washer Workhead Spindle Center Spindle Drive Belt Double End Wrench Tool Cabinet & Touch-up Paint Right and Left Hand tailstocks Wheel Guards (Qty 4) Collet Wrench Universal Tooth Rest Plate & Blade Holder Ext. Ejector Rod Sleeve Extracting Bar Micrometer Adjustable Tooth Rest Plain Tooth Rest Holder Grinding Wheel Sleeves (5 Sets) Lockable Main Disconnect Switch Driver Washer for 1/8” Grinding Wheel 4” Spindle Extension Wheel Sleeve and Collar Operation Manual and Parts List Allen Wrench Washers for Slit-Saw & Side Mill Cutters

WHEELHEAD: The wheelhead is designed so that it can be tilted easily to ± 15 degrees. It can
be swiveled 360 degrees on the horizontal plane. Both of these features make it easy to set rake and relief angles.

GRINDING WHEEL SPINDLE ASSEMBLY: The spindle assembly is designed so that the spindle shaft is supported by two pairs of angular ball bearings; i.e. one pair at each end of the spindle support. The spindle is grease lubricated for life and no additional lubrication is
required.

UNIVERSAL WORKHEAD: The workhead can be positioned on the table as desired by the operator and can be swiveled accurately at any horizontal and vertical angle. It has a taper hole in each end of the spindle; i.e. NT#50 / MT5.

TABLE: In order to machine various grinding requirements, the table can be easily controlled
from fine to rapid feed range. The table feed mechanism is designed to be controlled by finger tip action. The spring cushioned table dogs are used for both positioning the table as well as absorbing table return traverse shock. The table ways are hardened, ground and anti-friction bearings are used. It swivels 120 degrees.

TAILSTOCK: The right and left tailstocks can be easily positioned any place on the table. The right tailstock has a retractable center for easy mounting and is mounting of the workpiece.

LUBRICATION: The machine has a centralized lubrication system.

STANDARD ACCESSORIES

  • Diamond Dresser Holder
  • Wheel Guard Holders (Long & Short)
  • Center Gauge
  • Plain Tooth Rest Holder w/Blade
  • T-Wrench For Grinding Wheel Sleeve
  • Pin Wrench
  • Leveling Pads (Qty 3)
  • Reducing Collets (3 Sizes)
  • Grinding Wheels (7 Sizes)
  • Nut Wrenches (Qty 2)
  • Draw-in Bolt for Workhead and Washer
  • Workhead Spindle Center
  • Spindle Drive Belt
  • Double End Wrench
  • Tool Cabinet & Touch-up Paint
  • Right and Left Hand tailstocks
  • Wheel Guards (Qty 4)
  • Collet Wrench
  • Universal Tooth Rest Plate & Blade Holder Ext.
  • Ejector Rod
  • Sleeve Extracting Bar
  • Micrometer Adjustable Tooth Rest
  • Plain Tooth Rest Holder
  • Grinding Wheel Sleeves (5 Sets)
  • Lockable Main Disconnect Switch
  • Driver
  • Washer for 1/8” Grinding Wheel
  • 4” Spindle Extension Wheel Sleeve and Collar
  • Operation Manual and Parts List
  • Allen Wrench
  • Washers for Slit-Saw & Side Mill Cutters
Supplier's Site Datasheet

Technical Specifications

  LeBlond Ltd.
Product Category Grinders and Grinding Machines
Product Number KOL60M
Product Name K.O. Lee Universal Tool & Cutter Grinder
Type Grinder; Grinding Wheel Grinder; Precision; Universal (ID/OD)
Mounting Floor / Machine Tool
Applications / Materials Abraded Cutters / Blades; Metal; Tool and Die
Rotary Speed 2600 to 6200 rpm
Power 1.5 HP
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 459839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 11500 rpm
View Details
Wafer Edge Grinders - CVP-2000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
K.O. Lee High Precision Surface Grinder - KOL618 - LeBlond Ltd.
Specs
Type Grinder; Grinding Wheel Grinder; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Metal
View Details
Robomet, Fully Automatic Grinding/Polishing Systems -  - Precision Surfacing Solutions
Specs
Type Grinder; Microscopy or Metallographic Sample Preparation Equipment
Mounting Floor / Machine Tool
Rotary Speed 0 to 300 rpm
View Details