Laurel Electronics LLC LTE DIN Rail Analog Transmitter with Ethernet Communication and Analog outputs for True RMS AC Voltage and Current LTE20RMV1

Description
Features 0.2, 2, 20, 200, 300V and 600V AC voltage ranges 2, 20, 200 mA and 5A AC current ranges Accuracy to 0.03% of full scale, 0.1% to 100% of FS, 10 Hz to 5 kHz 0.03% accuracy of full scale, 0% to 100% of full scale, 3.0 crest factor True AC RMS measurement in one 50/60 Hz AC line cycle Measurements from 0% to 100% of full scale AC or DC coupling for signals from DC to 5 kHz Fast response: reading in 0-16.7 ms after each signal cycle to full accuracy All input ranges are user selectable and factory calibrated Up to 60 conversions per second, Ideal for peak or valley capture 4-20 mA, 0-20 mA, 0-10V or -10V to +10V transmitter output, (isolated) Analog output resolution 0.0015% of span, accuracy ±0.02% of span Ethernet data I/O, Modbus TCP Dual 120 mA solid state relays for alarm or control (isolated) Power 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac (isolated) DIN rail mount housing, 22.5 mm wide, detachable screw-clamp connectors Operating temperature from -40°C to 70°C (-40°F to 158°F) Optional - Extended allows up to 180 data points for custom curve linearization and a rate derived from consecutive readings. The Laureate™ LTE Series DIN rail analog transmitter with ethernet communication and analog outputs for versatile connectivity. The digitally programmable transmitter features two relays for alarm or control. The series offers exceptional accuracy of 0.01% of reading ± 2 counts, with high read rates at up to 60 or 50 conversions per second. The LTE Series transmitters offer the same high performance, signal conditioning, and programmable features as Laureate digital panel meters, counters, and timers. The Laureate 4-20 mA, 0-20 mA, 0-10V or -10V to +10V and ethernet output transmitter for true RMS AC voltage or current input outputs offers the same high performance, signal conditioning, and programmable features as Laureate digital panel meters, counters, and timers. It provides six voltage input ranges and four current input ranges, all factory calibrated and jumper selectable. A special 5.000A range utilizes a built-in 0.01 ohm shunt to accept the output of 5A current transformers, eliminating the need for a step-down transformer. The voltage readings can be scaled digitally as needed. High common mode rejection allows for stable readings with current shunts located on the high side of the line. Digital filtering is selectable for noisy signals. True RMS readings in 0-16 ms after completion of one input signal cycle allow anomalies to be detected and alarmed before they become expensive problems. Fast On/Off control and alarm can be achieved with two solid state relays. The transmitter can also capture peak and valley readings that occur at the nominal rate of 50/60 Hz. Accuracy is 0.03% of full scale for the transmitters with 1 Megohm input resistance, signals from DC to 5 kHz, and signal amplitude down to 0. The crest factor (Vp / Vrms) is 3.0 at full scale, increasing to 300 for a signal amplitude of 1% of full scale. A version with 10 Megohm input resistance is available as a factory special, but decreases the maximum frequency from 5 kHz to 1 kHz for three of the voltage ranges. AC or DC coupling is jumper selectable. AC coupling is suitable for applications such as measuring the ripple on a DC power supply. Multiple integral cycles are averaged for signals above 50/60 Hz. A single cycle is captured for signals from 3 Hz to 50/60 Hz. Below 3 Hz and at DC, the capture rate is every 333 ms. Use with current Transformers. High common mode rejection allows stable readings with current shunts located on the high side of the line. Five amp input capability allows the output of 5A current transformers to be applied directly to the transmitter, with no need for a stepdown transformer. The transmitter reading can easily be scaled for the current transformer ratio. Digital filtering is selectable for noisy signals. All signal conditioner board ranges are factory-calibrated, with calibration factors for each range securely stored in an onboard EEPROM. These factors can be scaled via software to accommodate external shunts, enabling field replacement of signal conditioner boards without necessitating recalibration of the associated transmitter. For optimal accuracy, factory recalibration is recommended annually. All Laurel Electronics instruments undergo factory calibration using the industry-leading Fluke calibrators, which are recalibrated yearly and certified traceable to national standards, ensuring the highest level of precision and reliability. The optional extended Laureate computer board enhances Laureate transmitters by displaying rates derived from successive readings and enabling highly accurate custom curve linearization. For example, it can calculate liquid volume or flow rate in a horizontal cylindrical tank using levels from a 4-20 mA transmitter. Setup is straightforward: users input up to 180 data points into a spreadsheet or text file, and the computer calculates spline-fit segments, which are then downloaded to the transmitter for precise operation. Laureate Transmitters are easily programmed with Laurel’s free Instrument Setup Software, downloadable from our website and compatible with Windows PCs, requiring a data interface board for setup. High read rate of up to 50 or 60 conversions per second, the Laureate™ LTE Series transmitter uses Concurrent Slope (US Pat. 5,262,780) analog-to-digital conversion to integrate signals over a full power line cycle (50 Hz or 60 Hz). This read rate enables peak and valley capture, real-time computer interfacing, and control applications. Peak and valley values are automatically captured and can be viewed using Laurel’s free Instrument Setup Software (compatible with Windows PCs) or transmitted as serial data. Standard Hardware Features of Laureate LTE Transmitters include: Ethernet I/O, (isolated). The supported protocols are Modbus RTU and ASCII, which are tunneled via Modbus TCP. Note that RS232 or RS485 data I/O is provided by Laurel's LT Series transmitters. 4-20 mA, 0-20 mA or 0-10V analog transmitter output, (isolated), jumper-selectable and user scalable. All selections provide 16-bit (0.0015 ) resolution of output span and 0.02% output accuracy of a reading from -99,999 to +99,999 counts that is also transmitted digitally. Output isolation from signal and power grounds eliminates potential ground loop problems. The supply can drive 20 mA into a 500 ohm (or lower) load for 10V compliance, or 10V into a 5K ohm (or higher) load for 2 mA compliance. Dual solid state relays, (isolated). Available for local alarm or control. Rated 120 mA at 130 Vac or 180 Vdc. Selectable transducer excitation output, (isolated), user selectable 5V@100 mA, 10V@120 mA, 12V@100mA, or 24V@50 mA. Power 85-264 Vac, (isolated), low-voltage 10-48 Vdc or 12-32 Vac power is optional. Digital signal filtering modes can be selected to ensure stable readings in electrically noisy environments. An unfiltered selection provides true peak and valley readings and aids in control applications. A batch average filter selection averages each 16 conversions. An adaptive moving average filter selection provides a choice of 8 time constants from 80 ms to 9.6 seconds. When a significant change in signal level occurs, the filter adapts by briefly switching to the shortest time to follow the change, then reverts back to its selected time constant. An Auto setting selects the time constant selection based on signal noise. Two tare functions: auto-tare and manual tare. In auto-tare, an input line is grounded by an external pushbutton. This causes the current weight, which is normally the empty weight of the container to be stored in memory as an offset. In manual tare, the tare value can be entered manually via a control input pushbutton or using Laurel's free Instrument Setup Software. Peak and valley values are automatically captured. These may be displayed via Laurel's free Instrument Setup Software, which runs on a PC under MS Windows or can be transmitted as serial data. LTE series DIN rail transmitters & signal conditioners can be interfaced to a wide range of sensors and transducers using one of seven available plug-in signal conditioner boards. The transmitters duplicate the high performance (high accuracy, high read rate) and extensive programmable features of Laureate 1/8 DIN digital panel meters, counters and timers. They utilize the same signal conditioners boards, much of the same firmware, and Laurel's free Windows-based Instrument Setup Software. They come in a compact DIN rail mount package with detachable screw-clamp connectors for easy wiring. The LTE series Transmitters accessible from this page include a 4-20 mA, 0-20 mA, 0-10V, or -10V to +10V analog output (isolated, user selectable), an ethernet serial data interface (isolated, user selectable), and dual 120 mA solid state AC/DC relays (isolated). An (isolated) 5, 10, 12, or 24 Vdc transducer excitation output is included with all models other than those with a temperature or AC RMS signal conditioner. Connecting Laureate LTE Transmitters to a Local Area Network (LAN) Laurel LTE series Ethernet transmitters can connect directly to a LAN via an Ethernet cable. Up to 30 Laureate LT Transmitters and/or Digital Panel Meters can be configured for RS485 and daisy-chained to an LT Transmitter for seamless LAN integration. Setup for both configurations is streamlined using Laurel’s free Instrument Setup Software, which simplifies node discovery and transmitter configuration. Flexible Communication Options for LTE Transmitters Laureate Transmitters can be equipped with Laurel communication boards to support various interfaces and protocols. These include serial interfaces with ASCII or Modbus RTU protocols, and Ethernet interfaces with web access, ASCII, or Modbus TCP/IP protocols, ensuring versatile connectivity for your commercial applications.
Request a Quote
Description
Features 0.2, 2, 20, 200, 300V and 600V AC voltage ranges 2, 20, 200 mA and 5A AC current ranges Accuracy to 0.03% of full scale, 0.1% to 100% of FS, 10 Hz to 5 kHz 0.03% accuracy of full scale, 0% to 100% of full scale, 3.0 crest factor True AC RMS measurement in one 50/60 Hz AC line cycle Measurements from 0% to 100% of full scale AC or DC coupling for signals from DC to 5 kHz Fast response: reading in 0-16.7 ms after each signal cycle to full accuracy All input ranges are user selectable and factory calibrated Up to 60 conversions per second, Ideal for peak or valley capture 4-20 mA, 0-20 mA, 0-10V or -10V to +10V transmitter output, (isolated) Analog output resolution 0.0015% of span, accuracy ±0.02% of span Ethernet data I/O, Modbus TCP Dual 120 mA solid state relays for alarm or control (isolated) Power 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac (isolated) DIN rail mount housing, 22.5 mm wide, detachable screw-clamp connectors Operating temperature from -40°C to 70°C (-40°F to 158°F) Optional - Extended allows up to 180 data points for custom curve linearization and a rate derived from consecutive readings. The Laureate™ LTE Series DIN rail analog transmitter with ethernet communication and analog outputs for versatile connectivity. The digitally programmable transmitter features two relays for alarm or control. The series offers exceptional accuracy of 0.01% of reading ± 2 counts, with high read rates at up to 60 or 50 conversions per second. The LTE Series transmitters offer the same high performance, signal conditioning, and programmable features as Laureate digital panel meters, counters, and timers. The Laureate 4-20 mA, 0-20 mA, 0-10V or -10V to +10V and ethernet output transmitter for true RMS AC voltage or current input outputs offers the same high performance, signal conditioning, and programmable features as Laureate digital panel meters, counters, and timers. It provides six voltage input ranges and four current input ranges, all factory calibrated and jumper selectable. A special 5.000A range utilizes a built-in 0.01 ohm shunt to accept the output of 5A current transformers, eliminating the need for a step-down transformer. The voltage readings can be scaled digitally as needed. High common mode rejection allows for stable readings with current shunts located on the high side of the line. Digital filtering is selectable for noisy signals. True RMS readings in 0-16 ms after completion of one input signal cycle allow anomalies to be detected and alarmed before they become expensive problems. Fast On/Off control and alarm can be achieved with two solid state relays. The transmitter can also capture peak and valley readings that occur at the nominal rate of 50/60 Hz. Accuracy is 0.03% of full scale for the transmitters with 1 Megohm input resistance, signals from DC to 5 kHz, and signal amplitude down to 0. The crest factor (Vp / Vrms) is 3.0 at full scale, increasing to 300 for a signal amplitude of 1% of full scale. A version with 10 Megohm input resistance is available as a factory special, but decreases the maximum frequency from 5 kHz to 1 kHz for three of the voltage ranges. AC or DC coupling is jumper selectable. AC coupling is suitable for applications such as measuring the ripple on a DC power supply. Multiple integral cycles are averaged for signals above 50/60 Hz. A single cycle is captured for signals from 3 Hz to 50/60 Hz. Below 3 Hz and at DC, the capture rate is every 333 ms. Use with current Transformers. High common mode rejection allows stable readings with current shunts located on the high side of the line. Five amp input capability allows the output of 5A current transformers to be applied directly to the transmitter, with no need for a stepdown transformer. The transmitter reading can easily be scaled for the current transformer ratio. Digital filtering is selectable for noisy signals. All signal conditioner board ranges are factory-calibrated, with calibration factors for each range securely stored in an onboard EEPROM. These factors can be scaled via software to accommodate external shunts, enabling field replacement of signal conditioner boards without necessitating recalibration of the associated transmitter. For optimal accuracy, factory recalibration is recommended annually. All Laurel Electronics instruments undergo factory calibration using the industry-leading Fluke calibrators, which are recalibrated yearly and certified traceable to national standards, ensuring the highest level of precision and reliability. The optional extended Laureate computer board enhances Laureate transmitters by displaying rates derived from successive readings and enabling highly accurate custom curve linearization. For example, it can calculate liquid volume or flow rate in a horizontal cylindrical tank using levels from a 4-20 mA transmitter. Setup is straightforward: users input up to 180 data points into a spreadsheet or text file, and the computer calculates spline-fit segments, which are then downloaded to the transmitter for precise operation. Laureate Transmitters are easily programmed with Laurel’s free Instrument Setup Software, downloadable from our website and compatible with Windows PCs, requiring a data interface board for setup. High read rate of up to 50 or 60 conversions per second, the Laureate™ LTE Series transmitter uses Concurrent Slope (US Pat. 5,262,780) analog-to-digital conversion to integrate signals over a full power line cycle (50 Hz or 60 Hz). This read rate enables peak and valley capture, real-time computer interfacing, and control applications. Peak and valley values are automatically captured and can be viewed using Laurel’s free Instrument Setup Software (compatible with Windows PCs) or transmitted as serial data. Standard Hardware Features of Laureate LTE Transmitters include: Ethernet I/O, (isolated). The supported protocols are Modbus RTU and ASCII, which are tunneled via Modbus TCP. Note that RS232 or RS485 data I/O is provided by Laurel's LT Series transmitters. 4-20 mA, 0-20 mA or 0-10V analog transmitter output, (isolated), jumper-selectable and user scalable. All selections provide 16-bit (0.0015 ) resolution of output span and 0.02% output accuracy of a reading from -99,999 to +99,999 counts that is also transmitted digitally. Output isolation from signal and power grounds eliminates potential ground loop problems. The supply can drive 20 mA into a 500 ohm (or lower) load for 10V compliance, or 10V into a 5K ohm (or higher) load for 2 mA compliance. Dual solid state relays, (isolated). Available for local alarm or control. Rated 120 mA at 130 Vac or 180 Vdc. Selectable transducer excitation output, (isolated), user selectable 5V@100 mA, 10V@120 mA, 12V@100mA, or 24V@50 mA. Power 85-264 Vac, (isolated), low-voltage 10-48 Vdc or 12-32 Vac power is optional. Digital signal filtering modes can be selected to ensure stable readings in electrically noisy environments. An unfiltered selection provides true peak and valley readings and aids in control applications. A batch average filter selection averages each 16 conversions. An adaptive moving average filter selection provides a choice of 8 time constants from 80 ms to 9.6 seconds. When a significant change in signal level occurs, the filter adapts by briefly switching to the shortest time to follow the change, then reverts back to its selected time constant. An Auto setting selects the time constant selection based on signal noise. Two tare functions: auto-tare and manual tare. In auto-tare, an input line is grounded by an external pushbutton. This causes the current weight, which is normally the empty weight of the container to be stored in memory as an offset. In manual tare, the tare value can be entered manually via a control input pushbutton or using Laurel's free Instrument Setup Software. Peak and valley values are automatically captured. These may be displayed via Laurel's free Instrument Setup Software, which runs on a PC under MS Windows or can be transmitted as serial data. LTE series DIN rail transmitters & signal conditioners can be interfaced to a wide range of sensors and transducers using one of seven available plug-in signal conditioner boards. The transmitters duplicate the high performance (high accuracy, high read rate) and extensive programmable features of Laureate 1/8 DIN digital panel meters, counters and timers. They utilize the same signal conditioners boards, much of the same firmware, and Laurel's free Windows-based Instrument Setup Software. They come in a compact DIN rail mount package with detachable screw-clamp connectors for easy wiring. The LTE series Transmitters accessible from this page include a 4-20 mA, 0-20 mA, 0-10V, or -10V to +10V analog output (isolated, user selectable), an ethernet serial data interface (isolated, user selectable), and dual 120 mA solid state AC/DC relays (isolated). An (isolated) 5, 10, 12, or 24 Vdc transducer excitation output is included with all models other than those with a temperature or AC RMS signal conditioner. Connecting Laureate LTE Transmitters to a Local Area Network (LAN) Laurel LTE series Ethernet transmitters can connect directly to a LAN via an Ethernet cable. Up to 30 Laureate LT Transmitters and/or Digital Panel Meters can be configured for RS485 and daisy-chained to an LT Transmitter for seamless LAN integration. Setup for both configurations is streamlined using Laurel’s free Instrument Setup Software, which simplifies node discovery and transmitter configuration. Flexible Communication Options for LTE Transmitters Laureate Transmitters can be equipped with Laurel communication boards to support various interfaces and protocols. These include serial interfaces with ASCII or Modbus RTU protocols, and Ethernet interfaces with web access, ASCII, or Modbus TCP/IP protocols, ensuring versatile connectivity for your commercial applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LTE DIN Rail Analog Transmitter with Ethernet Communication and Analog outputs for True RMS AC Voltage and Current - LTE20RMV1 - Laurel Electronics LLC
Costa Mesa, CA, United States
LTE DIN Rail Analog Transmitter with Ethernet Communication and Analog outputs for True RMS AC Voltage and Current
LTE20RMV1
LTE DIN Rail Analog Transmitter with Ethernet Communication and Analog outputs for True RMS AC Voltage and Current LTE20RMV1
Features 0.2, 2, 20, 200, 300V and 600V AC voltage ranges 2, 20, 200 mA and 5A AC current ranges Accuracy to 0.03% of full scale, 0.1% to 100% of FS, 10 Hz to 5 kHz 0.03% accuracy of full scale, 0% to 100% of full scale, 3.0 crest factor True AC RMS measurement in one 50/60 Hz AC line cycle Measurements from 0% to 100% of full scale AC or DC coupling for signals from DC to 5 kHz Fast response: reading in 0-16.7 ms after each signal cycle to full accuracy All input ranges are user selectable and factory calibrated Up to 60 conversions per second, Ideal for peak or valley capture 4-20 mA, 0-20 mA, 0-10V or -10V to +10V transmitter output, (isolated) Analog output resolution 0.0015% of span, accuracy ±0.02% of span Ethernet data I/O, Modbus TCP Dual 120 mA solid state relays for alarm or control (isolated) Power 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac (isolated) DIN rail mount housing, 22.5 mm wide, detachable screw-clamp connectors Operating temperature from -40°C to 70°C (-40°F to 158°F) Optional - Extended allows up to 180 data points for custom curve linearization and a rate derived from consecutive readings. The Laureate™ LTE Series DIN rail analog transmitter with ethernet communication and analog outputs for versatile connectivity. The digitally programmable transmitter features two relays for alarm or control. The series offers exceptional accuracy of 0.01% of reading ± 2 counts, with high read rates at up to 60 or 50 conversions per second. The LTE Series transmitters offer the same high performance, signal conditioning, and programmable features as Laureate digital panel meters, counters, and timers. The Laureate 4-20 mA, 0-20 mA, 0-10V or -10V to +10V and ethernet output transmitter for true RMS AC voltage or current input outputs offers the same high performance, signal conditioning, and programmable features as Laureate digital panel meters, counters, and timers. It provides six voltage input ranges and four current input ranges, all factory calibrated and jumper selectable. A special 5.000A range utilizes a built-in 0.01 ohm shunt to accept the output of 5A current transformers, eliminating the need for a step-down transformer. The voltage readings can be scaled digitally as needed. High common mode rejection allows for stable readings with current shunts located on the high side of the line. Digital filtering is selectable for noisy signals. True RMS readings in 0-16 ms after completion of one input signal cycle allow anomalies to be detected and alarmed before they become expensive problems. Fast On/Off control and alarm can be achieved with two solid state relays. The transmitter can also capture peak and valley readings that occur at the nominal rate of 50/60 Hz. Accuracy is 0.03% of full scale for the transmitters with 1 Megohm input resistance, signals from DC to 5 kHz, and signal amplitude down to 0. The crest factor (Vp / Vrms) is 3.0 at full scale, increasing to 300 for a signal amplitude of 1% of full scale. A version with 10 Megohm input resistance is available as a factory special, but decreases the maximum frequency from 5 kHz to 1 kHz for three of the voltage ranges. AC or DC coupling is jumper selectable. AC coupling is suitable for applications such as measuring the ripple on a DC power supply. Multiple integral cycles are averaged for signals above 50/60 Hz. A single cycle is captured for signals from 3 Hz to 50/60 Hz. Below 3 Hz and at DC, the capture rate is every 333 ms. Use with current Transformers. High common mode rejection allows stable readings with current shunts located on the high side of the line. Five amp input capability allows the output of 5A current transformers to be applied directly to the transmitter, with no need for a stepdown transformer. The transmitter reading can easily be scaled for the current transformer ratio. Digital filtering is selectable for noisy signals. All signal conditioner board ranges are factory-calibrated, with calibration factors for each range securely stored in an onboard EEPROM. These factors can be scaled via software to accommodate external shunts, enabling field replacement of signal conditioner boards without necessitating recalibration of the associated transmitter. For optimal accuracy, factory recalibration is recommended annually. All Laurel Electronics instruments undergo factory calibration using the industry-leading Fluke calibrators, which are recalibrated yearly and certified traceable to national standards, ensuring the highest level of precision and reliability. The optional extended Laureate computer board enhances Laureate transmitters by displaying rates derived from successive readings and enabling highly accurate custom curve linearization. For example, it can calculate liquid volume or flow rate in a horizontal cylindrical tank using levels from a 4-20 mA transmitter. Setup is straightforward: users input up to 180 data points into a spreadsheet or text file, and the computer calculates spline-fit segments, which are then downloaded to the transmitter for precise operation. Laureate Transmitters are easily programmed with Laurel’s free Instrument Setup Software, downloadable from our website and compatible with Windows PCs, requiring a data interface board for setup. High read rate of up to 50 or 60 conversions per second, the Laureate™ LTE Series transmitter uses Concurrent Slope (US Pat. 5,262,780) analog-to-digital conversion to integrate signals over a full power line cycle (50 Hz or 60 Hz). This read rate enables peak and valley capture, real-time computer interfacing, and control applications. Peak and valley values are automatically captured and can be viewed using Laurel’s free Instrument Setup Software (compatible with Windows PCs) or transmitted as serial data. Standard Hardware Features of Laureate LTE Transmitters include: Ethernet I/O, (isolated). The supported protocols are Modbus RTU and ASCII, which are tunneled via Modbus TCP. Note that RS232 or RS485 data I/O is provided by Laurel's LT Series transmitters. 4-20 mA, 0-20 mA or 0-10V analog transmitter output, (isolated), jumper-selectable and user scalable. All selections provide 16-bit (0.0015 ) resolution of output span and 0.02% output accuracy of a reading from -99,999 to +99,999 counts that is also transmitted digitally. Output isolation from signal and power grounds eliminates potential ground loop problems. The supply can drive 20 mA into a 500 ohm (or lower) load for 10V compliance, or 10V into a 5K ohm (or higher) load for 2 mA compliance. Dual solid state relays, (isolated). Available for local alarm or control. Rated 120 mA at 130 Vac or 180 Vdc. Selectable transducer excitation output, (isolated), user selectable 5V@100 mA, 10V@120 mA, 12V@100mA, or 24V@50 mA. Power 85-264 Vac, (isolated), low-voltage 10-48 Vdc or 12-32 Vac power is optional. Digital signal filtering modes can be selected to ensure stable readings in electrically noisy environments. An unfiltered selection provides true peak and valley readings and aids in control applications. A batch average filter selection averages each 16 conversions. An adaptive moving average filter selection provides a choice of 8 time constants from 80 ms to 9.6 seconds. When a significant change in signal level occurs, the filter adapts by briefly switching to the shortest time to follow the change, then reverts back to its selected time constant. An Auto setting selects the time constant selection based on signal noise. Two tare functions: auto-tare and manual tare. In auto-tare, an input line is grounded by an external pushbutton. This causes the current weight, which is normally the empty weight of the container to be stored in memory as an offset. In manual tare, the tare value can be entered manually via a control input pushbutton or using Laurel's free Instrument Setup Software. Peak and valley values are automatically captured. These may be displayed via Laurel's free Instrument Setup Software, which runs on a PC under MS Windows or can be transmitted as serial data. LTE series DIN rail transmitters & signal conditioners can be interfaced to a wide range of sensors and transducers using one of seven available plug-in signal conditioner boards. The transmitters duplicate the high performance (high accuracy, high read rate) and extensive programmable features of Laureate 1/8 DIN digital panel meters, counters and timers. They utilize the same signal conditioners boards, much of the same firmware, and Laurel's free Windows-based Instrument Setup Software. They come in a compact DIN rail mount package with detachable screw-clamp connectors for easy wiring. The LTE series Transmitters accessible from this page include a 4-20 mA, 0-20 mA, 0-10V, or -10V to +10V analog output (isolated, user selectable), an ethernet serial data interface (isolated, user selectable), and dual 120 mA solid state AC/DC relays (isolated). An (isolated) 5, 10, 12, or 24 Vdc transducer excitation output is included with all models other than those with a temperature or AC RMS signal conditioner. Connecting Laureate LTE Transmitters to a Local Area Network (LAN) Laurel LTE series Ethernet transmitters can connect directly to a LAN via an Ethernet cable. Up to 30 Laureate LT Transmitters and/or Digital Panel Meters can be configured for RS485 and daisy-chained to an LT Transmitter for seamless LAN integration. Setup for both configurations is streamlined using Laurel’s free Instrument Setup Software, which simplifies node discovery and transmitter configuration. Flexible Communication Options for LTE Transmitters Laureate Transmitters can be equipped with Laurel communication boards to support various interfaces and protocols. These include serial interfaces with ASCII or Modbus RTU protocols, and Ethernet interfaces with web access, ASCII, or Modbus TCP/IP protocols, ensuring versatile connectivity for your commercial applications.

Features

  • 0.2, 2, 20, 200, 300V and 600V AC voltage ranges
  • 2, 20, 200 mA and 5A AC current ranges
  • Accuracy to 0.03% of full scale, 0.1% to 100% of FS, 10 Hz to 5 kHz
  • 0.03% accuracy of full scale, 0% to 100% of full scale, 3.0 crest factor
  • True AC RMS measurement in one 50/60 Hz AC line cycle
  • Measurements from 0% to 100% of full scale
  • AC or DC coupling for signals from DC to 5 kHz
  • Fast response: reading in 0-16.7 ms after each signal cycle to full accuracy
  • All input ranges are user selectable and factory calibrated
  • Up to 60 conversions per second, Ideal for peak or valley capture
  • 4-20 mA, 0-20 mA, 0-10V or -10V to +10V transmitter output, (isolated)
  • Analog output resolution 0.0015% of span, accuracy ±0.02% of span
  • Ethernet data I/O, Modbus TCP
  • Dual 120 mA solid state relays for alarm or control (isolated)
  • Power 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac (isolated)
  • DIN rail mount housing, 22.5 mm wide, detachable screw-clamp connectors
  • Operating temperature from -40°C to 70°C (-40°F to 158°F)
    Optional - Extended allows up to 180 data points for custom curve linearization and a rate derived from consecutive readings.

The Laureate™ LTE Series DIN rail analog transmitter with ethernet communication and analog outputs for versatile connectivity.

The digitally programmable transmitter features two relays for alarm or control. The series offers exceptional accuracy of 0.01% of reading ± 2 counts, with high read rates at up to 60 or 50 conversions per second. The LTE Series transmitters offer the same high performance, signal conditioning, and programmable features as Laureate digital panel meters, counters, and timers.

The Laureate 4-20 mA, 0-20 mA, 0-10V or -10V to +10V and ethernet output transmitter for true RMS AC voltage or current input outputs offers the same high performance, signal conditioning, and programmable features as Laureate digital panel meters, counters, and timers. It provides six voltage input ranges and four current input ranges, all factory calibrated and jumper selectable. A special 5.000A range utilizes a built-in 0.01 ohm shunt to accept the output of 5A current transformers, eliminating the need for a step-down transformer. The voltage readings can be scaled digitally as needed. High common mode rejection allows for stable readings with current shunts located on the high side of the line. Digital filtering is selectable for noisy signals.

  • True RMS readings in 0-16 ms after completion of one input signal cycle allow anomalies to be detected and alarmed before they become expensive problems. Fast On/Off control and alarm can be achieved with two solid state relays. The transmitter can also capture peak and valley readings that occur at the nominal rate of 50/60 Hz.
  • Accuracy is 0.03% of full scale for the transmitters with 1 Megohm input resistance, signals from DC to 5 kHz, and signal amplitude down to 0. The crest factor (Vp / Vrms) is 3.0 at full scale, increasing to 300 for a signal amplitude of 1% of full scale. A version with 10 Megohm input resistance is available as a factory special, but decreases the maximum frequency from 5 kHz to 1 kHz for three of the voltage ranges.
  • AC or DC coupling is jumper selectable. AC coupling is suitable for applications such as measuring the ripple on a DC power supply. Multiple integral cycles are averaged for signals above 50/60 Hz. A single cycle is captured for signals from 3 Hz to 50/60 Hz. Below 3 Hz and at DC, the capture rate is every 333 ms.

Use with current Transformers. High common mode rejection allows stable readings with current shunts located on the high side of the line. Five amp input capability allows the output of 5A current transformers to be applied directly to the transmitter, with no need for a stepdown transformer. The transmitter reading can easily be scaled for the current transformer ratio. Digital filtering is selectable for noisy signals.

All signal conditioner board ranges are factory-calibrated, with calibration factors for each range securely stored in an onboard EEPROM. These factors can be scaled via software to accommodate external shunts, enabling field replacement of signal conditioner boards without necessitating recalibration of the associated transmitter. For optimal accuracy, factory recalibration is recommended annually. All Laurel Electronics instruments undergo factory calibration using the industry-leading Fluke calibrators, which are recalibrated yearly and certified traceable to national standards, ensuring the highest level of precision and reliability.

The optional extended Laureate computer board enhances Laureate transmitters by displaying rates derived from successive readings and enabling highly accurate custom curve linearization. For example, it can calculate liquid volume or flow rate in a horizontal cylindrical tank using levels from a 4-20 mA transmitter. Setup is straightforward: users input up to 180 data points into a spreadsheet or text file, and the computer calculates spline-fit segments, which are then downloaded to the transmitter for precise operation.

Laureate Transmitters are easily programmed with Laurel’s free Instrument Setup Software, downloadable from our website and compatible with Windows PCs, requiring a data interface board for setup.

High read rate of up to 50 or 60 conversions per second, the Laureate™ LTE Series transmitter uses Concurrent Slope (US Pat. 5,262,780) analog-to-digital conversion to integrate signals over a full power line cycle (50 Hz or 60 Hz). This read rate enables peak and valley capture, real-time computer interfacing, and control applications. Peak and valley values are automatically captured and can be viewed using Laurel’s free Instrument Setup Software (compatible with Windows PCs) or transmitted as serial data.

Standard Hardware Features of Laureate LTE Transmitters include:

  • Ethernet I/O, (isolated). The supported protocols are Modbus RTU and ASCII, which are tunneled via Modbus TCP. Note that RS232 or RS485 data I/O is provided by Laurel's LT Series transmitters.
  • 4-20 mA, 0-20 mA or 0-10V analog transmitter output, (isolated), jumper-selectable and user scalable. All selections provide 16-bit (0.0015 ) resolution of output span and 0.02% output accuracy of a reading from -99,999 to +99,999 counts that is also transmitted digitally. Output isolation from signal and power grounds eliminates potential ground loop problems. The supply can drive 20 mA into a 500 ohm (or lower) load for 10V compliance, or 10V into a 5K ohm (or higher) load for 2 mA compliance.
  • Dual solid state relays, (isolated). Available for local alarm or control. Rated 120 mA at 130 Vac or 180 Vdc.
  • Selectable transducer excitation output, (isolated), user selectable 5V@100 mA, 10V@120 mA, 12V@100mA, or 24V@50 mA.
  • Power 85-264 Vac, (isolated), low-voltage 10-48 Vdc or 12-32 Vac power is optional.

Digital signal filtering modes can be selected to ensure stable readings in electrically noisy environments.


  • An unfiltered selection provides true peak and valley readings and aids in control applications.
  • A batch average filter selection averages each 16 conversions.
  • An adaptive moving average filter selection provides a choice of 8 time constants from 80 ms to 9.6 seconds. When a significant change in signal level occurs, the filter adapts by briefly switching to the shortest time to follow the change, then reverts back to its selected time constant. An Auto setting selects the time constant selection based on signal noise.

Two tare functions: auto-tare and manual tare. In auto-tare, an input line is grounded by an external pushbutton. This causes the current weight, which is normally the empty weight of the container to be stored in memory as an offset. In manual tare, the tare value can be entered manually via a control input pushbutton or using Laurel's free Instrument Setup Software.

Peak and valley values are automatically captured. These may be displayed via Laurel's free Instrument Setup Software, which runs on a PC under MS Windows or can be transmitted as serial data.

LTE series DIN rail transmitters & signal conditioners can be interfaced to a wide range of sensors and transducers using one of seven available plug-in signal conditioner boards. The transmitters duplicate the high performance (high accuracy, high read rate) and extensive programmable features of Laureate 1/8 DIN digital panel meters, counters and timers. They utilize the same signal conditioners boards, much of the same firmware, and Laurel's free Windows-based Instrument Setup Software. They come in a compact DIN rail mount package with detachable screw-clamp connectors for easy wiring.

The LTE series Transmitters accessible from this page include a 4-20 mA, 0-20 mA, 0-10V, or -10V to +10V analog output (isolated, user selectable), an ethernet serial data interface (isolated, user selectable), and dual 120 mA solid state AC/DC relays (isolated). An (isolated) 5, 10, 12, or 24 Vdc transducer excitation output is included with all models other than those with a temperature or AC RMS signal conditioner.

Connecting Laureate LTE Transmitters to a Local Area Network (LAN)

Laurel LTE series Ethernet transmitters can connect directly to a LAN via an Ethernet cable. Up to 30 Laureate LT Transmitters and/or Digital Panel Meters can be configured for RS485 and daisy-chained to an LT Transmitter for seamless LAN integration. Setup for both configurations is streamlined using Laurel’s free Instrument Setup Software, which simplifies node discovery and transmitter configuration.

Flexible Communication Options for LTE Transmitters

Laureate Transmitters can be equipped with Laurel communication boards to support various interfaces and protocols. These include serial interfaces with ASCII or Modbus RTU protocols, and Ethernet interfaces with web access, ASCII, or Modbus TCP/IP protocols, ensuring versatile connectivity for your commercial applications.

Supplier's Site

Technical Specifications

  Laurel Electronics LLC
Product Category Sensor Transmitters
Product Number LTE20RMV1
Product Name LTE DIN Rail Analog Transmitter with Ethernet Communication and Analog outputs for True RMS AC Voltage and Current
Outputs Ethernet; Analog Current Output; Analog Voltage Output
Unlock Full Specs
to access all available technical data

Similar Products

LTS Series DIN Rail Transmitter for RS232/485 Serial-to-Analog Converter - LTS60 - Laurel Electronics LLC
Specs
Outputs Analog Current Output; Analog Voltage Output
Form Factor DIN Rail
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
LT DIN Rail Analog Transmitter with Serial Data Communication and Analog outputs for Resistance in Ohms - LT20R1 - Laurel Electronics LLC
Specs
Outputs Analog Current Output; Analog Voltage Output
Form Factor DIN Rail
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
LT DIN Rail Analog Transmitter with Serial Data Communication and Analog outputs for Thermocouple Temperature - LT20JC - Laurel Electronics LLC
Specs
Outputs Analog Current Output; Analog Voltage Output
Form Factor DIN Rail
Inputs Thermocouple Input
View Details
LTE DIN Rail Analog Transmitter with Ethernet Communication and Analog outputs for Weighing Applications - LTE20SG - Laurel Electronics LLC
Specs
Outputs Ethernet
Form Factor DIN Rail
Excitation & Features Voltage
View Details