Laurel Electronics LLC Digital Panel Meter for 6-Digit Analog Input Totalizer & Process Meter L60000VF1

Description
Intertek #4006497 RoHS 3 Compliant CE Certificate Features 6-digit display of rate or totalized rate, totalizer flow meter, field scalable High accuracy: ±0.005% of span ±1 count 0-1 mA, 4-20 mA or 0-10 V analog signal to a frequency of 10 kHz to 110 kHz Converts signal input to a scaled rate or totalized rate Selectable square root for differential flow Output accuracy maintained for narrow or wide spans Extracts square root from differential pressure flow transducers & flow totalizer All input ranges are user selectable and factory calibrated Digital span adjust from 0 to ±999,999, zero adjust from -999,999 to +999,999 Front panel scalable to ±999,999 for use with current shunts 1/8 DIN size with bright red or green 0.56" (14.2mm), high LED digits Transducer excitation output, 5, 10, 12, or 24 Vdc (isolated) Power 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac (isolated) Operating temperature from -40°C to 70°C (-40°F to 158°F) Wide choice of Plug-in-Play options: - 2 or 4 relays, mechanical or solid state, for alarm or control (isolated) - 1 or 2 Analog output, 4-20 mA, 0-20 mA, 0-10V, or -10V to +10V (isolated) - Communications: Ethernet, WiFi, USB, RS232, RS485 (isolated) - Extended DPM allows up to 180 data points for custom curve linearization, time based on rate, batch control The Laureate™ 1/8 DIN Digital Panel Meter is a six-digit display of rate or total at the push of a front panel key. A Laureate with the Standard counter main board and a VF voltage-to-frequency signal conditioner board can be scaled to display rate or totalized rate to six digits for 0-1 mA, 4-20 mA or 0-10V analog process signals to a frequency of 10 kHz to 110 kHz. Special input ranges are available from the factory. For example, the display can be scaled to show flow rate in gallons/minute or liters/sec, or to show volume in gallons or liters from the 0-10V output of a flow transducer. Or the display can be scaled to display power consumption in kilowatts or total utilized energy in kilowatt-hours based on the 0-1 mA output of a watt transducer. Square root extraction is selectable and can be applied to rate or total. This makes the VF Laureate ideal for use with differential pressure flow meters, which have a squared output. Totalized volume is based on linearized rate. Accuracy is one of the highest for any digital panel meter: ±0.005% of span ±1 count. Laureate Digital Panel Meters are easily programmed with Laurel’s free Instrument Setup Software, downloadable from our website and compatible with Windows PCs, requiring a data interface board for setup. All signal conditioner board ranges are factory-calibrated, with calibration factors for each range securely stored in an onboard EEPROM. These factors can be scaled via software to accommodate external shunts, enabling field replacement of signal conditioner boards without necessitating recalibration of the associated digital panel meter. For optimal accuracy, factory recalibration is recommended annually. All Laurel Electronics instruments undergo factory calibration using the industry-leading Fluke calibrators, which are recalibrated yearly and certified traceable to national standards, ensuring the highest level of precision and reliability. Extended DPM Counter Version Batch control based on linearized total. A Laureate VF meter with the Extended counter main board can totalize linearized flow from an analog rate signal, and also count up to a preset value, or count down to zero from a preset value for batch control. Operation as a batch controller requires the dual-relay output board option. One of the relays is dedicated to ON/OFF batch control. The other relay is available to slow down rate near the setpoint or to provide another alarm or control function based on rate or total. Custom Curve Linearization. For custom curve linearization, up to 180 data points can be input into a spreadsheet or text file by the user. The computer then calculates spline-fit segments, which are downloaded into the meter via RS232. The Extended VF meter can linearize and display analog inputs based on a custom curve, for instance to read out the volume of an irregularly shaped tank based on level or pressure, or to linearize a nonlinear transducer. Custom-linearized rates can also be totalized and be used for batch control. Time Based on Rate. The Extended VF meter can display a time inversely proportional to measured rate, such as the time that it will take a conveyor to traverse an oven. As the rate of the conveyor is increased, the displayed baking time is decreased. Principles of V-to-F Operation The V-to-F signal conditioner board converts the full-scale 0-1 mA, 4-20 mA or 0-10 V analog signal to a frequency of 10 kHz to 110 kHz. This frequency is determined by measuring period over a selected gate time (from 10 ms to 200 s) and taking the inverse of period. Selecting a short gate time provides a much higher update rate than conventional counting-type frequency meters. At the lowest frequency of 10 kHz and the minimum gate time of 10 ms, the meter is capable of 25 updates per second. Scaling to rate in engineering units and totalizing are done mathematically. Totals are calculated as the product of rate and time in seconds regardless of the selected gate time. Totals are stored in nonvolatile memory in case of power loss. High Resolution Display The display of rate or total may be scaled to ±999,999. The two least-significant digits may be set to display zero with rounding or be active digits. Noise in rate readings can be reduced by selecting a longer gate time. In addition, an adaptive digital filter can reduce variations due to noise while rapidly responding to actual changes in signal level. Digital signal filtering modes can be selected to ensure stable readings in electrically noisy environments. An unfiltered selection provides true peak and valley readings and aids in control applications. A batch average filter selection averages each 16 conversions. An adaptive moving average filter selection provides a choice of 8 time constants from 80 ms to 9.6 seconds. When a significant change in signal level occurs, the filter adapts by briefly switching to the shortest time to follow the change, then reverts back to its selected time constant. An Auto setting selects the time constant selection based on signal noise. Peak and valley values are automatically captured. These may be displayed via a front panel pushbutton command or control signal at the rear connector, or be transmitted as serial data. Two rear panel control Inputs (CMOS/TTL levels, logic 0 = tied to digital ground, logic 1 = open) or dry contacts that can be set to control / activate 14 meter commands. An (isolated) 5, 10, 12, or 24 Vdc excitation output is standard to power transducers or two-wire transmitters. Ratiometric operation, which automatically compensates for changes in the applied excitation, is jumper selectable for applications, such as bridges, where the signal to be measured is proportional to the excitation level. Modular Design for Maximum Flexibility at Minimum Cost All boards are isolated from meter and power grounds. Optional Plug-in-Play boards for communications and control include Ethernet, WiFi, serial communication boards, dual or quad relay boards, and an analog output board. Laureates may be powered from 85-264 Vac or optionally from 12-32 Vac or 10-48 Vdc. The display is available with bright red or green 0.56" (14.2mm) high LED digits. The 1/8 DIN case meets NEMA 4X (IP65) specifications from the front when panel mounted. Any setup functions and front panel keys can be locked out for simplified usage and security. A built-in 5, 10, 12, or 24 Vdc excitation supply can power transducers, eliminating the need for an external power supply. All power and signal connections are via UL / VDE / CSA rated screw clamp plugs. The Laureate™ Series features modular design with up to 7 isolated plug-in boards, applicable to all Laureate 1/8 DIN Digital Panel Meters. Modular Hardware The design of the Laureate™ Series is modular for maximum flexibility at minimum cost. All boards are isolated from meter and power grounds. The base configuration for a panel meter or counter consists of a main module (with computer and plug-in display boards), a power supply board, and a signal conditioner board. Optional plug-in-play boards include an isolated setpoint controller board, an isolated analog output board, and an isolated digital interface board. Modular design and a choice of plug-in options allow the Laureate to be customized for a broad range of applications from simple monitoring to control and computer interface. There can be up to five plug-in boards in a 1/8 DIN Laureate. Connecting Laureate Digital Panel Meters to a Local Area Network (LAN) Up to 30 Laureate Digital Panel Meters and/or LT Transmitters can be configured for RS485 and daisy-chained to an LT Transmitter using Laurel’s High Speed Ethernet-to-RS485 converter board for seamless LAN integration. Alternatively, Laurel LTE series Ethernet transmitters can connect directly to a LAN via an Ethernet cable. Setup for both configurations is streamlined using Laurel’s free Instrument Setup Software, which simplifies node discovery and transmitter configuration. Flexible Communication Options for Digital Panel Meters Laureate Digital Panel Meters can be equipped with Laurel communication boards to support various interfaces and protocols. These include serial interfaces with ASCII or Modbus RTU protocols, and Ethernet interfaces with web access, ASCII, or Modbus TCP/IP protocols, ensuring versatile connectivity for your commercial applications.
Request a Quote
Description
Intertek #4006497 RoHS 3 Compliant CE Certificate Features 6-digit display of rate or totalized rate, totalizer flow meter, field scalable High accuracy: ±0.005% of span ±1 count 0-1 mA, 4-20 mA or 0-10 V analog signal to a frequency of 10 kHz to 110 kHz Converts signal input to a scaled rate or totalized rate Selectable square root for differential flow Output accuracy maintained for narrow or wide spans Extracts square root from differential pressure flow transducers & flow totalizer All input ranges are user selectable and factory calibrated Digital span adjust from 0 to ±999,999, zero adjust from -999,999 to +999,999 Front panel scalable to ±999,999 for use with current shunts 1/8 DIN size with bright red or green 0.56" (14.2mm), high LED digits Transducer excitation output, 5, 10, 12, or 24 Vdc (isolated) Power 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac (isolated) Operating temperature from -40°C to 70°C (-40°F to 158°F) Wide choice of Plug-in-Play options: - 2 or 4 relays, mechanical or solid state, for alarm or control (isolated) - 1 or 2 Analog output, 4-20 mA, 0-20 mA, 0-10V, or -10V to +10V (isolated) - Communications: Ethernet, WiFi, USB, RS232, RS485 (isolated) - Extended DPM allows up to 180 data points for custom curve linearization, time based on rate, batch control The Laureate™ 1/8 DIN Digital Panel Meter is a six-digit display of rate or total at the push of a front panel key. A Laureate with the Standard counter main board and a VF voltage-to-frequency signal conditioner board can be scaled to display rate or totalized rate to six digits for 0-1 mA, 4-20 mA or 0-10V analog process signals to a frequency of 10 kHz to 110 kHz. Special input ranges are available from the factory. For example, the display can be scaled to show flow rate in gallons/minute or liters/sec, or to show volume in gallons or liters from the 0-10V output of a flow transducer. Or the display can be scaled to display power consumption in kilowatts or total utilized energy in kilowatt-hours based on the 0-1 mA output of a watt transducer. Square root extraction is selectable and can be applied to rate or total. This makes the VF Laureate ideal for use with differential pressure flow meters, which have a squared output. Totalized volume is based on linearized rate. Accuracy is one of the highest for any digital panel meter: ±0.005% of span ±1 count. Laureate Digital Panel Meters are easily programmed with Laurel’s free Instrument Setup Software, downloadable from our website and compatible with Windows PCs, requiring a data interface board for setup. All signal conditioner board ranges are factory-calibrated, with calibration factors for each range securely stored in an onboard EEPROM. These factors can be scaled via software to accommodate external shunts, enabling field replacement of signal conditioner boards without necessitating recalibration of the associated digital panel meter. For optimal accuracy, factory recalibration is recommended annually. All Laurel Electronics instruments undergo factory calibration using the industry-leading Fluke calibrators, which are recalibrated yearly and certified traceable to national standards, ensuring the highest level of precision and reliability. Extended DPM Counter Version Batch control based on linearized total. A Laureate VF meter with the Extended counter main board can totalize linearized flow from an analog rate signal, and also count up to a preset value, or count down to zero from a preset value for batch control. Operation as a batch controller requires the dual-relay output board option. One of the relays is dedicated to ON/OFF batch control. The other relay is available to slow down rate near the setpoint or to provide another alarm or control function based on rate or total. Custom Curve Linearization. For custom curve linearization, up to 180 data points can be input into a spreadsheet or text file by the user. The computer then calculates spline-fit segments, which are downloaded into the meter via RS232. The Extended VF meter can linearize and display analog inputs based on a custom curve, for instance to read out the volume of an irregularly shaped tank based on level or pressure, or to linearize a nonlinear transducer. Custom-linearized rates can also be totalized and be used for batch control. Time Based on Rate. The Extended VF meter can display a time inversely proportional to measured rate, such as the time that it will take a conveyor to traverse an oven. As the rate of the conveyor is increased, the displayed baking time is decreased. Principles of V-to-F Operation The V-to-F signal conditioner board converts the full-scale 0-1 mA, 4-20 mA or 0-10 V analog signal to a frequency of 10 kHz to 110 kHz. This frequency is determined by measuring period over a selected gate time (from 10 ms to 200 s) and taking the inverse of period. Selecting a short gate time provides a much higher update rate than conventional counting-type frequency meters. At the lowest frequency of 10 kHz and the minimum gate time of 10 ms, the meter is capable of 25 updates per second. Scaling to rate in engineering units and totalizing are done mathematically. Totals are calculated as the product of rate and time in seconds regardless of the selected gate time. Totals are stored in nonvolatile memory in case of power loss. High Resolution Display The display of rate or total may be scaled to ±999,999. The two least-significant digits may be set to display zero with rounding or be active digits. Noise in rate readings can be reduced by selecting a longer gate time. In addition, an adaptive digital filter can reduce variations due to noise while rapidly responding to actual changes in signal level. Digital signal filtering modes can be selected to ensure stable readings in electrically noisy environments. An unfiltered selection provides true peak and valley readings and aids in control applications. A batch average filter selection averages each 16 conversions. An adaptive moving average filter selection provides a choice of 8 time constants from 80 ms to 9.6 seconds. When a significant change in signal level occurs, the filter adapts by briefly switching to the shortest time to follow the change, then reverts back to its selected time constant. An Auto setting selects the time constant selection based on signal noise. Peak and valley values are automatically captured. These may be displayed via a front panel pushbutton command or control signal at the rear connector, or be transmitted as serial data. Two rear panel control Inputs (CMOS/TTL levels, logic 0 = tied to digital ground, logic 1 = open) or dry contacts that can be set to control / activate 14 meter commands. An (isolated) 5, 10, 12, or 24 Vdc excitation output is standard to power transducers or two-wire transmitters. Ratiometric operation, which automatically compensates for changes in the applied excitation, is jumper selectable for applications, such as bridges, where the signal to be measured is proportional to the excitation level. Modular Design for Maximum Flexibility at Minimum Cost All boards are isolated from meter and power grounds. Optional Plug-in-Play boards for communications and control include Ethernet, WiFi, serial communication boards, dual or quad relay boards, and an analog output board. Laureates may be powered from 85-264 Vac or optionally from 12-32 Vac or 10-48 Vdc. The display is available with bright red or green 0.56" (14.2mm) high LED digits. The 1/8 DIN case meets NEMA 4X (IP65) specifications from the front when panel mounted. Any setup functions and front panel keys can be locked out for simplified usage and security. A built-in 5, 10, 12, or 24 Vdc excitation supply can power transducers, eliminating the need for an external power supply. All power and signal connections are via UL / VDE / CSA rated screw clamp plugs. The Laureate™ Series features modular design with up to 7 isolated plug-in boards, applicable to all Laureate 1/8 DIN Digital Panel Meters. Modular Hardware The design of the Laureate™ Series is modular for maximum flexibility at minimum cost. All boards are isolated from meter and power grounds. The base configuration for a panel meter or counter consists of a main module (with computer and plug-in display boards), a power supply board, and a signal conditioner board. Optional plug-in-play boards include an isolated setpoint controller board, an isolated analog output board, and an isolated digital interface board. Modular design and a choice of plug-in options allow the Laureate to be customized for a broad range of applications from simple monitoring to control and computer interface. There can be up to five plug-in boards in a 1/8 DIN Laureate. Connecting Laureate Digital Panel Meters to a Local Area Network (LAN) Up to 30 Laureate Digital Panel Meters and/or LT Transmitters can be configured for RS485 and daisy-chained to an LT Transmitter using Laurel’s High Speed Ethernet-to-RS485 converter board for seamless LAN integration. Alternatively, Laurel LTE series Ethernet transmitters can connect directly to a LAN via an Ethernet cable. Setup for both configurations is streamlined using Laurel’s free Instrument Setup Software, which simplifies node discovery and transmitter configuration. Flexible Communication Options for Digital Panel Meters Laureate Digital Panel Meters can be equipped with Laurel communication boards to support various interfaces and protocols. These include serial interfaces with ASCII or Modbus RTU protocols, and Ethernet interfaces with web access, ASCII, or Modbus TCP/IP protocols, ensuring versatile connectivity for your commercial applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter for 6-Digit Analog Input Totalizer & Process Meter - L60000VF1 - Laurel Electronics LLC
Costa Mesa, CA, United States
Digital Panel Meter for 6-Digit Analog Input Totalizer & Process Meter
L60000VF1
Digital Panel Meter for 6-Digit Analog Input Totalizer & Process Meter L60000VF1
Intertek #4006497 RoHS 3 Compliant CE Certificate Features 6-digit display of rate or totalized rate, totalizer flow meter, field scalable High accuracy: ±0.005% of span ±1 count 0-1 mA, 4-20 mA or 0-10 V analog signal to a frequency of 10 kHz to 110 kHz Converts signal input to a scaled rate or totalized rate Selectable square root for differential flow Output accuracy maintained for narrow or wide spans Extracts square root from differential pressure flow transducers & flow totalizer All input ranges are user selectable and factory calibrated Digital span adjust from 0 to ±999,999, zero adjust from -999,999 to +999,999 Front panel scalable to ±999,999 for use with current shunts 1/8 DIN size with bright red or green 0.56" (14.2mm), high LED digits Transducer excitation output, 5, 10, 12, or 24 Vdc (isolated) Power 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac (isolated) Operating temperature from -40°C to 70°C (-40°F to 158°F) Wide choice of Plug-in-Play options: - 2 or 4 relays, mechanical or solid state, for alarm or control (isolated) - 1 or 2 Analog output, 4-20 mA, 0-20 mA, 0-10V, or -10V to +10V (isolated) - Communications: Ethernet, WiFi, USB, RS232, RS485 (isolated) - Extended DPM allows up to 180 data points for custom curve linearization, time based on rate, batch control The Laureate™ 1/8 DIN Digital Panel Meter is a six-digit display of rate or total at the push of a front panel key. A Laureate with the Standard counter main board and a VF voltage-to-frequency signal conditioner board can be scaled to display rate or totalized rate to six digits for 0-1 mA, 4-20 mA or 0-10V analog process signals to a frequency of 10 kHz to 110 kHz. Special input ranges are available from the factory. For example, the display can be scaled to show flow rate in gallons/minute or liters/sec, or to show volume in gallons or liters from the 0-10V output of a flow transducer. Or the display can be scaled to display power consumption in kilowatts or total utilized energy in kilowatt-hours based on the 0-1 mA output of a watt transducer. Square root extraction is selectable and can be applied to rate or total. This makes the VF Laureate ideal for use with differential pressure flow meters, which have a squared output. Totalized volume is based on linearized rate. Accuracy is one of the highest for any digital panel meter: ±0.005% of span ±1 count. Laureate Digital Panel Meters are easily programmed with Laurel’s free Instrument Setup Software, downloadable from our website and compatible with Windows PCs, requiring a data interface board for setup. All signal conditioner board ranges are factory-calibrated, with calibration factors for each range securely stored in an onboard EEPROM. These factors can be scaled via software to accommodate external shunts, enabling field replacement of signal conditioner boards without necessitating recalibration of the associated digital panel meter. For optimal accuracy, factory recalibration is recommended annually. All Laurel Electronics instruments undergo factory calibration using the industry-leading Fluke calibrators, which are recalibrated yearly and certified traceable to national standards, ensuring the highest level of precision and reliability. Extended DPM Counter Version Batch control based on linearized total. A Laureate VF meter with the Extended counter main board can totalize linearized flow from an analog rate signal, and also count up to a preset value, or count down to zero from a preset value for batch control. Operation as a batch controller requires the dual-relay output board option. One of the relays is dedicated to ON/OFF batch control. The other relay is available to slow down rate near the setpoint or to provide another alarm or control function based on rate or total. Custom Curve Linearization. For custom curve linearization, up to 180 data points can be input into a spreadsheet or text file by the user. The computer then calculates spline-fit segments, which are downloaded into the meter via RS232. The Extended VF meter can linearize and display analog inputs based on a custom curve, for instance to read out the volume of an irregularly shaped tank based on level or pressure, or to linearize a nonlinear transducer. Custom-linearized rates can also be totalized and be used for batch control. Time Based on Rate. The Extended VF meter can display a time inversely proportional to measured rate, such as the time that it will take a conveyor to traverse an oven. As the rate of the conveyor is increased, the displayed baking time is decreased. Principles of V-to-F Operation The V-to-F signal conditioner board converts the full-scale 0-1 mA, 4-20 mA or 0-10 V analog signal to a frequency of 10 kHz to 110 kHz. This frequency is determined by measuring period over a selected gate time (from 10 ms to 200 s) and taking the inverse of period. Selecting a short gate time provides a much higher update rate than conventional counting-type frequency meters. At the lowest frequency of 10 kHz and the minimum gate time of 10 ms, the meter is capable of 25 updates per second. Scaling to rate in engineering units and totalizing are done mathematically. Totals are calculated as the product of rate and time in seconds regardless of the selected gate time. Totals are stored in nonvolatile memory in case of power loss. High Resolution Display The display of rate or total may be scaled to ±999,999. The two least-significant digits may be set to display zero with rounding or be active digits. Noise in rate readings can be reduced by selecting a longer gate time. In addition, an adaptive digital filter can reduce variations due to noise while rapidly responding to actual changes in signal level. Digital signal filtering modes can be selected to ensure stable readings in electrically noisy environments. An unfiltered selection provides true peak and valley readings and aids in control applications. A batch average filter selection averages each 16 conversions. An adaptive moving average filter selection provides a choice of 8 time constants from 80 ms to 9.6 seconds. When a significant change in signal level occurs, the filter adapts by briefly switching to the shortest time to follow the change, then reverts back to its selected time constant. An Auto setting selects the time constant selection based on signal noise. Peak and valley values are automatically captured. These may be displayed via a front panel pushbutton command or control signal at the rear connector, or be transmitted as serial data. Two rear panel control Inputs (CMOS/TTL levels, logic 0 = tied to digital ground, logic 1 = open) or dry contacts that can be set to control / activate 14 meter commands. An (isolated) 5, 10, 12, or 24 Vdc excitation output is standard to power transducers or two-wire transmitters. Ratiometric operation, which automatically compensates for changes in the applied excitation, is jumper selectable for applications, such as bridges, where the signal to be measured is proportional to the excitation level. Modular Design for Maximum Flexibility at Minimum Cost All boards are isolated from meter and power grounds. Optional Plug-in-Play boards for communications and control include Ethernet, WiFi, serial communication boards, dual or quad relay boards, and an analog output board. Laureates may be powered from 85-264 Vac or optionally from 12-32 Vac or 10-48 Vdc. The display is available with bright red or green 0.56" (14.2mm) high LED digits. The 1/8 DIN case meets NEMA 4X (IP65) specifications from the front when panel mounted. Any setup functions and front panel keys can be locked out for simplified usage and security. A built-in 5, 10, 12, or 24 Vdc excitation supply can power transducers, eliminating the need for an external power supply. All power and signal connections are via UL / VDE / CSA rated screw clamp plugs. The Laureate™ Series features modular design with up to 7 isolated plug-in boards, applicable to all Laureate 1/8 DIN Digital Panel Meters. Modular Hardware The design of the Laureate™ Series is modular for maximum flexibility at minimum cost. All boards are isolated from meter and power grounds. The base configuration for a panel meter or counter consists of a main module (with computer and plug-in display boards), a power supply board, and a signal conditioner board. Optional plug-in-play boards include an isolated setpoint controller board, an isolated analog output board, and an isolated digital interface board. Modular design and a choice of plug-in options allow the Laureate to be customized for a broad range of applications from simple monitoring to control and computer interface. There can be up to five plug-in boards in a 1/8 DIN Laureate. Connecting Laureate Digital Panel Meters to a Local Area Network (LAN) Up to 30 Laureate Digital Panel Meters and/or LT Transmitters can be configured for RS485 and daisy-chained to an LT Transmitter using Laurel’s High Speed Ethernet-to-RS485 converter board for seamless LAN integration. Alternatively, Laurel LTE series Ethernet transmitters can connect directly to a LAN via an Ethernet cable. Setup for both configurations is streamlined using Laurel’s free Instrument Setup Software, which simplifies node discovery and transmitter configuration. Flexible Communication Options for Digital Panel Meters Laureate Digital Panel Meters can be equipped with Laurel communication boards to support various interfaces and protocols. These include serial interfaces with ASCII or Modbus RTU protocols, and Ethernet interfaces with web access, ASCII, or Modbus TCP/IP protocols, ensuring versatile connectivity for your commercial applications.

Intertek #4006497 RoHS 3 Compliant CE Certificate

Features

  • 6-digit display of rate or totalized rate, totalizer flow meter, field scalable
  • High accuracy: ±0.005% of span ±1 count
  • 0-1 mA, 4-20 mA or 0-10 V analog signal to a frequency of 10 kHz to 110 kHz
  • Converts signal input to a scaled rate or totalized rate
  • Selectable square root for differential flow
  • Output accuracy maintained for narrow or wide spans
  • Extracts square root from differential pressure flow transducers & flow totalizer
  • All input ranges are user selectable and factory calibrated
  • Digital span adjust from 0 to ±999,999, zero adjust from -999,999 to +999,999
  • Front panel scalable to ±999,999 for use with current shunts
  • 1/8 DIN size with bright red or green 0.56" (14.2mm), high LED digits
  • Transducer excitation output, 5, 10, 12, or 24 Vdc (isolated)
  • Power 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac (isolated)
  • Operating temperature from -40°C to 70°C (-40°F to 158°F)
  • Wide choice of Plug-in-Play options:
    - 2 or 4 relays, mechanical or solid state, for alarm or control (isolated)
    - 1 or 2 Analog output, 4-20 mA, 0-20 mA, 0-10V, or -10V to +10V (isolated)
    - Communications: Ethernet, WiFi, USB, RS232, RS485 (isolated)
    - Extended DPM allows up to 180 data points for custom curve linearization, time based on rate, batch control

The Laureate™ 1/8 DIN Digital Panel Meter is a six-digit display of rate or total at the push of a front panel key.

A Laureate with the Standard counter main board and a VF voltage-to-frequency signal conditioner board can be scaled to display rate or totalized rate to six digits for 0-1 mA, 4-20 mA or 0-10V analog process signals to a frequency of 10 kHz to 110 kHz. Special input ranges are available from the factory. For example, the display can be scaled to show flow rate in gallons/minute or liters/sec, or to show volume in gallons or liters from the 0-10V output of a flow transducer. Or the display can be scaled to display power consumption in kilowatts or total utilized energy in kilowatt-hours based on the 0-1 mA output of a watt transducer.

  • Square root extraction is selectable and can be applied to rate or total. This makes the VF Laureate ideal for use with differential pressure flow meters, which have a squared output. Totalized volume is based on linearized rate.
  • Accuracy is one of the highest for any digital panel meter: ±0.005% of span ±1 count.

Laureate Digital Panel Meters are easily programmed with Laurel’s free Instrument Setup Software, downloadable from our website and compatible with Windows PCs, requiring a data interface board for setup.

All signal conditioner board ranges are factory-calibrated, with calibration factors for each range securely stored in an onboard EEPROM. These factors can be scaled via software to accommodate external shunts, enabling field replacement of signal conditioner boards without necessitating recalibration of the associated digital panel meter. For optimal accuracy, factory recalibration is recommended annually. All Laurel Electronics instruments undergo factory calibration using the industry-leading Fluke calibrators, which are recalibrated yearly and certified traceable to national standards, ensuring the highest level of precision and reliability.

Extended DPM Counter Version

  • Batch control based on linearized total. A Laureate VF meter with the Extended counter main board can totalize linearized flow from an analog rate signal, and also count up to a preset value, or count down to zero from a preset value for batch control. Operation as a batch controller requires the dual-relay output board option. One of the relays is dedicated to ON/OFF batch control. The other relay is available to slow down rate near the setpoint or to provide another alarm or control function based on rate or total.
  • Custom Curve Linearization. For custom curve linearization, up to 180 data points can be input into a spreadsheet or text file by the user. The computer then calculates spline-fit segments, which are downloaded into the meter via RS232. The Extended VF meter can linearize and display analog inputs based on a custom curve, for instance to read out the volume of an irregularly shaped tank based on level or pressure, or to linearize a nonlinear transducer. Custom-linearized rates can also be totalized and be used for batch control.
  • Time Based on Rate. The Extended VF meter can display a time inversely proportional to measured rate, such as the time that it will take a conveyor to traverse an oven. As the rate of the conveyor is increased, the displayed baking time is decreased.

Principles of V-to-F Operation

The V-to-F signal conditioner board converts the full-scale 0-1 mA, 4-20 mA or 0-10 V analog signal to a frequency of 10 kHz to 110 kHz. This frequency is determined by measuring period over a selected gate time (from 10 ms to 200 s) and taking the inverse of period. Selecting a short gate time provides a much higher update rate than conventional counting-type frequency meters. At the lowest frequency of 10 kHz and the minimum gate time of 10 ms, the meter is capable of 25 updates per second. Scaling to rate in engineering units and totalizing are done mathematically. Totals are calculated as the product of rate and time in seconds regardless of the selected gate time. Totals are stored in nonvolatile memory in case of power loss.

High Resolution Display

The display of rate or total may be scaled to ±999,999. The two least-significant digits may be set to display zero with rounding or be active digits. Noise in rate readings can be reduced by selecting a longer gate time. In addition, an adaptive digital filter can reduce variations due to noise while rapidly responding to actual changes in signal level.

Digital signal filtering modes can be selected to ensure stable readings in electrically noisy environments.

  • An unfiltered selection provides true peak and valley readings and aids in control applications.
  • A batch average filter selection averages each 16 conversions.
  • An adaptive moving average filter selection provides a choice of 8 time constants from 80 ms to 9.6 seconds. When a significant change in signal level occurs, the filter adapts by briefly switching to the shortest time to follow the change, then reverts back to its selected time constant. An Auto setting selects the time constant selection based on signal noise.

Peak and valley values are automatically captured. These may be displayed via a front panel pushbutton command or control signal at the rear connector, or be transmitted as serial data.

Two rear panel control Inputs (CMOS/TTL levels, logic 0 = tied to digital ground, logic 1 = open) or dry contacts that can be set to control / activate 14 meter commands.

An (isolated) 5, 10, 12, or 24 Vdc excitation output is standard to power transducers or two-wire transmitters. Ratiometric operation, which automatically compensates for changes in the applied excitation, is jumper selectable for applications, such as bridges, where the signal to be measured is proportional to the excitation level.

Modular Design for Maximum Flexibility at Minimum Cost

All boards are isolated from meter and power grounds. Optional Plug-in-Play boards for communications and control include Ethernet, WiFi, serial communication boards, dual or quad relay boards, and an analog output board. Laureates may be powered from 85-264 Vac or optionally from 12-32 Vac or 10-48 Vdc. The display is available with bright red or green 0.56" (14.2mm) high LED digits. The 1/8 DIN case meets NEMA 4X (IP65) specifications from the front when panel mounted. Any setup functions and front panel keys can be locked out for simplified usage and security. A built-in 5, 10, 12, or 24 Vdc excitation supply can power transducers, eliminating the need for an external power supply. All power and signal connections are via UL / VDE / CSA rated screw clamp plugs.

The Laureate™ Series features modular design with up to 7 isolated plug-in boards, applicable to all Laureate 1/8 DIN Digital Panel Meters.

Modular Hardware

The design of the Laureate™ Series is modular for maximum flexibility at minimum cost. All boards are isolated from meter and power grounds. The base configuration for a panel meter or counter consists of a main module (with computer and plug-in display boards), a power supply board, and a signal conditioner board. Optional plug-in-play boards include an isolated setpoint controller board, an isolated analog output board, and an isolated digital interface board. Modular design and a choice of plug-in options allow the Laureate to be customized for a broad range of applications from simple monitoring to control and computer interface. There can be up to five plug-in boards in a 1/8 DIN Laureate.


Connecting Laureate Digital Panel Meters to a Local Area Network (LAN)

Up to 30 Laureate Digital Panel Meters and/or LT Transmitters can be configured for RS485 and daisy-chained to an LT Transmitter using Laurel’s High Speed Ethernet-to-RS485 converter board for seamless LAN integration. Alternatively, Laurel LTE series Ethernet transmitters can connect directly to a LAN via an Ethernet cable. Setup for both configurations is streamlined using Laurel’s free Instrument Setup Software, which simplifies node discovery and transmitter configuration.

Flexible Communication Options for Digital Panel Meters

Laureate Digital Panel Meters can be equipped with Laurel communication boards to support various interfaces and protocols. These include serial interfaces with ASCII or Modbus RTU protocols, and Ethernet interfaces with web access, ASCII, or Modbus TCP/IP protocols, ensuring versatile connectivity for your commercial applications.

Supplier's Site

Technical Specifications

  Laurel Electronics LLC
Product Category Digital Panel Meters
Product Number L60000VF1
Product Name Digital Panel Meter for 6-Digit Analog Input Totalizer & Process Meter
Outputs Analog
Features Totalizer
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

Serial Input 6-Digit Panel Meter & Remote Display - L50001 - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
View Details
Digital Panel Meter Ohmmeter for Resistance in Ohms - L20000R1 - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details
Digital Panel Meter for Process & Ratiometric - L20000P - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Digital Panel Meter for True RMS AC Voltage and Current, 1 Cycle Update at 50/60 Hz - L20000RMV1 - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details