Larson Electronics LLC LED Flashlight - 200 Lumens - 600' Beam - Intense LED Illumination LEDPL-5

Description
LED Pocket Flashlight - Task Light is ideal for various tasks where a pure, white light is needed/preferred. The LED Pocket Flashlight is a small, multi-task light capable of easily reaching light output ranges of approximately 600 feet. A rubber booted push button switch in the tail makes it easy to turn the light on and off. The LED Pocket Flashlight runs on 2 - CR123A batteries and has a run time of approximately 4 hours. It is encased in aluminum housing that makes it exceptionally durable as well as weatherproof. Lumen: 200 Projection Distance: Approx. 600ft Color Temp: 6000K Length: 5.5" Weight: 3oz. This image shows a dark street, similar to a long, narrow corridor. This picture is taken without any illumination besides the street lamp approx. 625' away. This image show the LEDPL-5 illuminating the street. The beam tips the illumination of the street lamp 625' away.
Datasheet
Description
LED Pocket Flashlight - Task Light is ideal for various tasks where a pure, white light is needed/preferred. The LED Pocket Flashlight is a small, multi-task light capable of easily reaching light output ranges of approximately 600 feet. A rubber booted push button switch in the tail makes it easy to turn the light on and off. The LED Pocket Flashlight runs on 2 - CR123A batteries and has a run time of approximately 4 hours. It is encased in aluminum housing that makes it exceptionally durable as well as weatherproof. Lumen: 200 Projection Distance: Approx. 600ft Color Temp: 6000K Length: 5.5" Weight: 3oz. This image shows a dark street, similar to a long, narrow corridor. This picture is taken without any illumination besides the street lamp approx. 625' away. This image show the LEDPL-5 illuminating the street. The beam tips the illumination of the street lamp 625' away.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Flashlight - 200 Lumens - 600' Beam - Intense LED Illumination - LEDPL-5 - Larson Electronics LLC
Kemp, TX, USA
LED Flashlight - 200 Lumens - 600' Beam - Intense LED Illumination
LEDPL-5
LED Flashlight - 200 Lumens - 600' Beam - Intense LED Illumination LEDPL-5
LED Pocket Flashlight - Task Light is ideal for various tasks where a pure, white light is needed/preferred. The LED Pocket Flashlight is a small, multi-task light capable of easily reaching light output ranges of approximately 600 feet. A rubber booted push button switch in the tail makes it easy to turn the light on and off. The LED Pocket Flashlight runs on 2 - CR123A batteries and has a run time of approximately 4 hours. It is encased in aluminum housing that makes it exceptionally durable as well as weatherproof. Lumen: 200 Projection Distance: Approx. 600ft Color Temp: 6000K Length: 5.5" Weight: 3oz. This image shows a dark street, similar to a long, narrow corridor. This picture is taken without any illumination besides the street lamp approx. 625' away. This image show the LEDPL-5 illuminating the street. The beam tips the illumination of the street lamp 625' away.

LED Pocket Flashlight - Task Light is ideal for various tasks where a pure, white light is needed/preferred. The LED Pocket Flashlight is a small, multi-task light capable of easily reaching light output ranges of approximately 600 feet. A rubber booted push button switch in the tail makes it easy to turn the light on and off.

The LED Pocket Flashlight runs on 2 - CR123A batteries and has a run time of approximately 4 hours. It is encased in aluminum housing that makes it exceptionally durable as well as weatherproof.

Lumen: 200
Projection Distance: Approx. 600ft
Color Temp: 6000K
Length: 5.5"
Weight: 3oz.

This image shows a dark street, similar to a long, narrow corridor. This picture is taken without any illumination besides the street lamp approx. 625' away.

This image show the LEDPL-5 illuminating the street. The beam tips the illumination of the street lamp 625' away.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Flashlights
Product Number LEDPL-5
Product Name LED Flashlight - 200 Lumens - 600' Beam - Intense LED Illumination
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 134865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Streamlight Vulcan 180 Vehicle Mount System - Quick Release Strap - Orange - STL-44315 - Andax Industries
Specs
Power Source Re-Chargeable
Battery Size AA
Lumen 1200 lm (95.57 cp)
View Details