Larson Electronics LLC 12 million candlepower spotlight w/200lb magnetic base w/cigarette plug - HML-4-200lb-CP HML-4-200lb-CP

Description
This 12 volt magnetic spotlight contains a sealed, all-glass 100 watt Halogen Infrared lamp that produces 2,215 Lux of illumination at 25 feet. The lamp is rated at 12 million candle power within a Magnalight. The life of this lamp is rated at 450 hours within a Magnalight Resistant to vibration and field tested on 50 caliber guns by multiple military branches All glass, sealed beam lamp 6 inch diameter lens 2 position (on/off), heavy duty toggle switch Lamp housing is resistant to water and UV damage 5 inch diameter magnetic base with 200 pounds of gripping power Solid polypropylene handle Tension hinge base with 140 degrees of tilt All fasteners galvanized and secured with red Loctite 7-inch heavy gauge steel bracket, powder coated black, connects handle and lamp housing
Datasheet
Description
This 12 volt magnetic spotlight contains a sealed, all-glass 100 watt Halogen Infrared lamp that produces 2,215 Lux of illumination at 25 feet. The lamp is rated at 12 million candle power within a Magnalight. The life of this lamp is rated at 450 hours within a Magnalight Resistant to vibration and field tested on 50 caliber guns by multiple military branches All glass, sealed beam lamp 6 inch diameter lens 2 position (on/off), heavy duty toggle switch Lamp housing is resistant to water and UV damage 5 inch diameter magnetic base with 200 pounds of gripping power Solid polypropylene handle Tension hinge base with 140 degrees of tilt All fasteners galvanized and secured with red Loctite 7-inch heavy gauge steel bracket, powder coated black, connects handle and lamp housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 million candlepower spotlight w/200lb magnetic base w/cigarette plug - HML-4-200lb-CP - HML-4-200lb-CP - Larson Electronics LLC
Kemp, TX, USA
12 million candlepower spotlight w/200lb magnetic base w/cigarette plug - HML-4-200lb-CP
HML-4-200lb-CP
12 million candlepower spotlight w/200lb magnetic base w/cigarette plug - HML-4-200lb-CP HML-4-200lb-CP
This 12 volt magnetic spotlight contains a sealed, all-glass 100 watt Halogen Infrared lamp that produces 2,215 Lux of illumination at 25 feet. The lamp is rated at 12 million candle power within a Magnalight. The life of this lamp is rated at 450 hours within a Magnalight Resistant to vibration and field tested on 50 caliber guns by multiple military branches All glass, sealed beam lamp 6 inch diameter lens 2 position (on/off), heavy duty toggle switch Lamp housing is resistant to water and UV damage 5 inch diameter magnetic base with 200 pounds of gripping power Solid polypropylene handle Tension hinge base with 140 degrees of tilt All fasteners galvanized and secured with red Loctite 7-inch heavy gauge steel bracket, powder coated black, connects handle and lamp housing

This 12 volt magnetic spotlight contains a sealed, all-glass 100 watt Halogen Infrared lamp that produces 2,215 Lux of illumination at 25 feet. The lamp is rated at 12 million candle power within a Magnalight. The life of this lamp is rated at 450 hours within a Magnalight

Resistant to vibration and field tested on 50 caliber guns by multiple military branches

All glass, sealed beam lamp

6 inch diameter lens

2 position (on/off), heavy duty toggle switch

Lamp housing is resistant to water and UV damage

5 inch diameter magnetic base with 200 pounds of gripping power

Solid polypropylene handle

Tension hinge base with 140 degrees of tilt

All fasteners galvanized and secured with red Loctite

7-inch heavy gauge steel bracket, powder coated black, connects handle and lamp housing

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Flashlights
Product Number HML-4-200lb-CP
Product Name 12 million candlepower spotlight w/200lb magnetic base w/cigarette plug - HML-4-200lb-CP
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2886291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Streamlight TLR-6 (GLOCK 42/43) - STL-69270 - Andax Industries
Specs
Battery Size AA
Lumen 100 lm (7.96 cp)
View Details