Larson Electronics LLC Explosion Proof LED Flashlight - Class 1 Division 1 & 2 Rechargeable LED flashlight and floodlight EXPRL-95

Description
The EXPRL-95 Explosion Proof-Intrinsically Safe LED Flashlight is designed to handle the demands of working within hazardous locations and environments where potentially explosive vapors, gases and other volatile compounds may be encountered. This intrinsically safe LED flashlight comes a with a lifetime warranty and produces a powerful 240 lumen spotlight light beam and 320 lumens in floodlight mode. This LED flashlight adds extra functionality and utility through the inclusion of an independently operable secondary flood type beam. The main beam from this compact and lightweight LED flashlight is tightly focused to produce a beam of bright white light capable of reaching up to 110 feet in length. A secondary flood beam can be operated independently of the main light to produce a 320 lumen flood pattern of light covering approximately 90 square feet useful for close work and general illumination. Either beam can be operated alone to produce a 240 lumen spotlight or floodlight beam, or in combination to produce a total of 560 lumens of light. This light can also be switched between half power mode for maximum runtime and full power mode for maximum light output when in floodlight mode. Made in the USA, this explosion proof LED flashlight offers up to 18 hours battery run time on a 3 hour charge from 12 volt vehicle source and US/International wall outlets. This EXPRL-95 kit comes with a quick release charging cradle, ceiling hook and belt ring. This LED flashlight is versatile, rugged and can serve in industrial, public and commercial applications with ease. Spot beam at 50 feet Flood beam at 50 feet Combination Flood/Spot Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Both the flood and spot beams of this flashlight are actuated via their own momentary or constant on switches. The high intensity LEDs used in this flashlight can produce a 240 lumen spot beam or a 320 lumen flood beam of light or a 560 lumen combination of each and offer 50,000 hour lifespans. These high efficiency LEDs produce a 18 hour runtime when operating in low mode and a 9 hour runtime when operating in full power mode. The housing is constructed of lightweight and chemical resistant polymer that offers non slip grip and high durability. This LED flashlight is impact and vibration resistant, waterproof to one meter, and comes with an included ceiling hook and belt ring for easy positioning and carrying convenience. This intrinsically safe flashlight is approved Class 1, 2, 3 Div 1, Class 1, 2, 3, Div 2 and offers users the highest level of hazardous location protection available while providing the safety and efficiency of brilliant LED illumination. Charging System: Versatile configuration works 12 VDC and 100 VAC to 240 VAC at 50/60 HZ - wall outlet plug and vehicle cigarette plug included. Single quick release cradle can be desk or wall mounted and vehicle mounted with DC connection provided. Fast charge rate - full charge in 3 hours from fully depleted state - overcharge protection and LED indicators to show battery status. Energy and function management system assures maximum energy capacity with no risk of over-charge and lower operating cost. Battery Pack: Medical grade, rechargeable NiMH. Full charge every charge with no capacity degradation due to recharge memory. 1000+ recharge cycles. Earth Friendly NiMH battery does not pollute the environment.
Datasheet
Description
The EXPRL-95 Explosion Proof-Intrinsically Safe LED Flashlight is designed to handle the demands of working within hazardous locations and environments where potentially explosive vapors, gases and other volatile compounds may be encountered. This intrinsically safe LED flashlight comes a with a lifetime warranty and produces a powerful 240 lumen spotlight light beam and 320 lumens in floodlight mode. This LED flashlight adds extra functionality and utility through the inclusion of an independently operable secondary flood type beam. The main beam from this compact and lightweight LED flashlight is tightly focused to produce a beam of bright white light capable of reaching up to 110 feet in length. A secondary flood beam can be operated independently of the main light to produce a 320 lumen flood pattern of light covering approximately 90 square feet useful for close work and general illumination. Either beam can be operated alone to produce a 240 lumen spotlight or floodlight beam, or in combination to produce a total of 560 lumens of light. This light can also be switched between half power mode for maximum runtime and full power mode for maximum light output when in floodlight mode. Made in the USA, this explosion proof LED flashlight offers up to 18 hours battery run time on a 3 hour charge from 12 volt vehicle source and US/International wall outlets. This EXPRL-95 kit comes with a quick release charging cradle, ceiling hook and belt ring. This LED flashlight is versatile, rugged and can serve in industrial, public and commercial applications with ease. Spot beam at 50 feet Flood beam at 50 feet Combination Flood/Spot Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Both the flood and spot beams of this flashlight are actuated via their own momentary or constant on switches. The high intensity LEDs used in this flashlight can produce a 240 lumen spot beam or a 320 lumen flood beam of light or a 560 lumen combination of each and offer 50,000 hour lifespans. These high efficiency LEDs produce a 18 hour runtime when operating in low mode and a 9 hour runtime when operating in full power mode. The housing is constructed of lightweight and chemical resistant polymer that offers non slip grip and high durability. This LED flashlight is impact and vibration resistant, waterproof to one meter, and comes with an included ceiling hook and belt ring for easy positioning and carrying convenience. This intrinsically safe flashlight is approved Class 1, 2, 3 Div 1, Class 1, 2, 3, Div 2 and offers users the highest level of hazardous location protection available while providing the safety and efficiency of brilliant LED illumination. Charging System: Versatile configuration works 12 VDC and 100 VAC to 240 VAC at 50/60 HZ - wall outlet plug and vehicle cigarette plug included. Single quick release cradle can be desk or wall mounted and vehicle mounted with DC connection provided. Fast charge rate - full charge in 3 hours from fully depleted state - overcharge protection and LED indicators to show battery status. Energy and function management system assures maximum energy capacity with no risk of over-charge and lower operating cost. Battery Pack: Medical grade, rechargeable NiMH. Full charge every charge with no capacity degradation due to recharge memory. 1000+ recharge cycles. Earth Friendly NiMH battery does not pollute the environment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof LED Flashlight - Class 1 Division 1 & 2 Rechargeable LED flashlight and floodlight - EXPRL-95 - Larson Electronics LLC
Kemp, TX, USA
Explosion Proof LED Flashlight - Class 1 Division 1 & 2 Rechargeable LED flashlight and floodlight
EXPRL-95
Explosion Proof LED Flashlight - Class 1 Division 1 & 2 Rechargeable LED flashlight and floodlight EXPRL-95
The EXPRL-95 Explosion Proof-Intrinsically Safe LED Flashlight is designed to handle the demands of working within hazardous locations and environments where potentially explosive vapors, gases and other volatile compounds may be encountered. This intrinsically safe LED flashlight comes a with a lifetime warranty and produces a powerful 240 lumen spotlight light beam and 320 lumens in floodlight mode. This LED flashlight adds extra functionality and utility through the inclusion of an independently operable secondary flood type beam. The main beam from this compact and lightweight LED flashlight is tightly focused to produce a beam of bright white light capable of reaching up to 110 feet in length. A secondary flood beam can be operated independently of the main light to produce a 320 lumen flood pattern of light covering approximately 90 square feet useful for close work and general illumination. Either beam can be operated alone to produce a 240 lumen spotlight or floodlight beam, or in combination to produce a total of 560 lumens of light. This light can also be switched between half power mode for maximum runtime and full power mode for maximum light output when in floodlight mode. Made in the USA, this explosion proof LED flashlight offers up to 18 hours battery run time on a 3 hour charge from 12 volt vehicle source and US/International wall outlets. This EXPRL-95 kit comes with a quick release charging cradle, ceiling hook and belt ring. This LED flashlight is versatile, rugged and can serve in industrial, public and commercial applications with ease. Spot beam at 50 feet Flood beam at 50 feet Combination Flood/Spot Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Both the flood and spot beams of this flashlight are actuated via their own momentary or constant on switches. The high intensity LEDs used in this flashlight can produce a 240 lumen spot beam or a 320 lumen flood beam of light or a 560 lumen combination of each and offer 50,000 hour lifespans. These high efficiency LEDs produce a 18 hour runtime when operating in low mode and a 9 hour runtime when operating in full power mode. The housing is constructed of lightweight and chemical resistant polymer that offers non slip grip and high durability. This LED flashlight is impact and vibration resistant, waterproof to one meter, and comes with an included ceiling hook and belt ring for easy positioning and carrying convenience. This intrinsically safe flashlight is approved Class 1, 2, 3 Div 1, Class 1, 2, 3, Div 2 and offers users the highest level of hazardous location protection available while providing the safety and efficiency of brilliant LED illumination. Charging System: Versatile configuration works 12 VDC and 100 VAC to 240 VAC at 50/60 HZ - wall outlet plug and vehicle cigarette plug included. Single quick release cradle can be desk or wall mounted and vehicle mounted with DC connection provided. Fast charge rate - full charge in 3 hours from fully depleted state - overcharge protection and LED indicators to show battery status. Energy and function management system assures maximum energy capacity with no risk of over-charge and lower operating cost. Battery Pack: Medical grade, rechargeable NiMH. Full charge every charge with no capacity degradation due to recharge memory. 1000+ recharge cycles. Earth Friendly NiMH battery does not pollute the environment.

The EXPRL-95 Explosion Proof-Intrinsically Safe LED Flashlight is designed to handle the demands of working within hazardous locations and environments where potentially explosive vapors, gases and other volatile compounds may be encountered.

This intrinsically safe LED flashlight comes a with a lifetime warranty and produces a powerful 240 lumen spotlight light beam and 320 lumens in floodlight mode. This LED flashlight adds extra functionality and utility through the inclusion of an independently operable secondary flood type beam. The main beam from this compact and lightweight LED flashlight is tightly focused to produce a beam of bright white light capable of reaching up to 110 feet in length. A secondary flood beam can be operated independently of the main light to produce a 320 lumen flood pattern of light covering approximately 90 square feet useful for close work and general illumination.

Either beam can be operated alone to produce a 240 lumen spotlight or floodlight beam, or in combination to produce a total of 560 lumens of light. This light can also be switched between half power mode for maximum runtime and full power mode for maximum light output when in floodlight mode. Made in the USA, this explosion proof LED flashlight offers up to 18 hours battery run time on a 3 hour charge from 12 volt vehicle source and US/International wall outlets. This EXPRL-95 kit comes with a quick release charging cradle, ceiling hook and belt ring. This LED flashlight is versatile, rugged and can serve in industrial, public and commercial applications with ease.

Spot beam at 50 feet Flood beam at 50 feet Combination Flood/Spot

Click Photo to Enlarge

Click Photo to Enlarge

Click Photo to Enlarge

Click Photo to Enlarge

Click Photo to Enlarge

Both the flood and spot beams of this flashlight are actuated via their own momentary or constant on switches. The high intensity LEDs used in this flashlight can produce a 240 lumen spot beam or a 320 lumen flood beam of light or a 560 lumen combination of each and offer 50,000 hour lifespans. These high efficiency LEDs produce a 18 hour runtime when operating in low mode and a 9 hour runtime when operating in full power mode.

The housing is constructed of lightweight and chemical resistant polymer that offers non slip grip and high durability. This LED flashlight is impact and vibration resistant, waterproof to one meter, and comes with an included ceiling hook and belt ring for easy positioning and carrying convenience. This intrinsically safe flashlight is approved Class 1, 2, 3 Div 1, Class 1, 2, 3, Div 2 and offers users the highest level of hazardous location protection available while providing the safety and efficiency of brilliant LED illumination.

Charging System:
Versatile configuration works 12 VDC and 100 VAC to 240 VAC at 50/60 HZ - wall outlet plug and vehicle cigarette plug included.
Single quick release cradle can be desk or wall mounted and vehicle mounted with DC connection provided.
Fast charge rate - full charge in 3 hours from fully depleted state - overcharge protection and LED indicators to show battery status.
Energy and function management system assures maximum energy capacity with no risk of over-charge and lower operating cost.

Battery Pack:
Medical grade, rechargeable NiMH.
Full charge every charge with no capacity degradation due to recharge memory.
1000+ recharge cycles.
Earth Friendly NiMH battery does not pollute the environment.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Flashlights
Product Number EXPRL-95
Product Name Explosion Proof LED Flashlight - Class 1 Division 1 & 2 Rechargeable LED flashlight and floodlight
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Streamlight Stinger DS LED HPL - AC/DC Charge Cords - 2 Bases - Black - STL-75863 - Andax Industries
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Battery Size AA
Lumen 800 lm (63.71 cp)
View Details