Larson Electronics LLC Intrinsically Safe Flashlight - Rechargeable LED Flashlight with Spot and Flood Beams EXPRL-91

Description
The EXPRL-91 Explosion Proof-Intrinsically Safe LED Flashlight is designed to handle the demands of working within hazardous locations and environments where potentially explosive vapors, gases and other volatile compounds may be encountered. This intrinsically safe LED flashlight comes a with a lifetime warranty and produces a powerful 160 lumen spotlight light beam and 200 lumens in floodlight mode. This LED flashlight adds extra functionality and utility through the inclusion of a secondary flood type beam. The main beam from this compact and lightweight LED flashlight is designed to produce a beam of bright white light capable of reaching over 25 feet in length. A secondary flood beam can be operated independently of the main light to produce a 200 lumen flood pattern of light covering approximately 15 square feet, useful for close work and general illumination. Either beam can be operated alone to produce a 160 lumen spotlight or 200 lumen floodlight beam, or in combination to produce a total of 360 lumens of light. Made in the USA, this explosion proof LED flashlight offers 6 hours of runtime in flashlight mode, 5 hours in floodlight mode, and 2 hours with both spot and flood beams engaged. This intrinsically safe flashlight comes with a 100 VAC to 240 VAC at 50/60 HZ - wall outlet plug and 12 VDCvehicle cigarette plug for versatile charging options. This LED flashlight is versatile, rugged and ideal for industrial, public and commercial applications where an intrinsicallt safe source of illumination is required. Click Photo to Enlarge Both the flood and spot beams of this flashlight are actuated via a momentary or constant on switch that can be easily manipulated even while wearing gloves. The high intensity LEDs used in this flashlight can produce a 160 lumen spot beam or a 200 lumen flood beam of light or a 360 lumen combination of each, and offer 50,000 hour lifespans. These high efficiency LEDs produce a 6 hour runtime when operating in spot mode and a 2 hour runtime when operating in dual beam mode. The housing is constructed of lightweight and chemical resistant polymer that offers a checkered non slip grip and high durability. This LED flashlight is impact and vibration resistant, waterproof to one meter, and comes with an included 120-240 VAC and 12 VDC vehicle plug charging unit for convenient recharging. This intrinsically safe flashlight is approved Class 1, Div 1 & 2, Class 2, Div 1 & 2 and offers users the best hazardous location protection available while providing the safety and efficiency of brilliant LED illumination. Charging System: Versatile configuration works on 12 VDC and 100 VAC to 240 VAC at 50/60 HZ - wall outlet plug and vehicle cigarette plug included. Single quick release cradle can be desk or wall mounted and vehicle mounted with DC connection provided. Fast charge rate - full charge in 3 hours from fully depleted state - overcharge protection and LED indicators to show battery status. Energy and function management system assures maximum energy capacity with no risk of over-charge and lower operating cost. Battery Pack: Medical grade, rechargeable NiMH. Full charge every charge with no capacity degradation due to recharge memory. 1000+ recharge cycles. Earth Friendly NiMH battery does not pollute the environment.
Datasheet
Description
The EXPRL-91 Explosion Proof-Intrinsically Safe LED Flashlight is designed to handle the demands of working within hazardous locations and environments where potentially explosive vapors, gases and other volatile compounds may be encountered. This intrinsically safe LED flashlight comes a with a lifetime warranty and produces a powerful 160 lumen spotlight light beam and 200 lumens in floodlight mode. This LED flashlight adds extra functionality and utility through the inclusion of a secondary flood type beam. The main beam from this compact and lightweight LED flashlight is designed to produce a beam of bright white light capable of reaching over 25 feet in length. A secondary flood beam can be operated independently of the main light to produce a 200 lumen flood pattern of light covering approximately 15 square feet, useful for close work and general illumination. Either beam can be operated alone to produce a 160 lumen spotlight or 200 lumen floodlight beam, or in combination to produce a total of 360 lumens of light. Made in the USA, this explosion proof LED flashlight offers 6 hours of runtime in flashlight mode, 5 hours in floodlight mode, and 2 hours with both spot and flood beams engaged. This intrinsically safe flashlight comes with a 100 VAC to 240 VAC at 50/60 HZ - wall outlet plug and 12 VDCvehicle cigarette plug for versatile charging options. This LED flashlight is versatile, rugged and ideal for industrial, public and commercial applications where an intrinsicallt safe source of illumination is required. Click Photo to Enlarge Both the flood and spot beams of this flashlight are actuated via a momentary or constant on switch that can be easily manipulated even while wearing gloves. The high intensity LEDs used in this flashlight can produce a 160 lumen spot beam or a 200 lumen flood beam of light or a 360 lumen combination of each, and offer 50,000 hour lifespans. These high efficiency LEDs produce a 6 hour runtime when operating in spot mode and a 2 hour runtime when operating in dual beam mode. The housing is constructed of lightweight and chemical resistant polymer that offers a checkered non slip grip and high durability. This LED flashlight is impact and vibration resistant, waterproof to one meter, and comes with an included 120-240 VAC and 12 VDC vehicle plug charging unit for convenient recharging. This intrinsically safe flashlight is approved Class 1, Div 1 & 2, Class 2, Div 1 & 2 and offers users the best hazardous location protection available while providing the safety and efficiency of brilliant LED illumination. Charging System: Versatile configuration works on 12 VDC and 100 VAC to 240 VAC at 50/60 HZ - wall outlet plug and vehicle cigarette plug included. Single quick release cradle can be desk or wall mounted and vehicle mounted with DC connection provided. Fast charge rate - full charge in 3 hours from fully depleted state - overcharge protection and LED indicators to show battery status. Energy and function management system assures maximum energy capacity with no risk of over-charge and lower operating cost. Battery Pack: Medical grade, rechargeable NiMH. Full charge every charge with no capacity degradation due to recharge memory. 1000+ recharge cycles. Earth Friendly NiMH battery does not pollute the environment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intrinsically Safe Flashlight - Rechargeable LED Flashlight with Spot and Flood Beams - EXPRL-91 - Larson Electronics LLC
Kemp, TX, USA
Intrinsically Safe Flashlight - Rechargeable LED Flashlight with Spot and Flood Beams
EXPRL-91
Intrinsically Safe Flashlight - Rechargeable LED Flashlight with Spot and Flood Beams EXPRL-91
The EXPRL-91 Explosion Proof-Intrinsically Safe LED Flashlight is designed to handle the demands of working within hazardous locations and environments where potentially explosive vapors, gases and other volatile compounds may be encountered. This intrinsically safe LED flashlight comes a with a lifetime warranty and produces a powerful 160 lumen spotlight light beam and 200 lumens in floodlight mode. This LED flashlight adds extra functionality and utility through the inclusion of a secondary flood type beam. The main beam from this compact and lightweight LED flashlight is designed to produce a beam of bright white light capable of reaching over 25 feet in length. A secondary flood beam can be operated independently of the main light to produce a 200 lumen flood pattern of light covering approximately 15 square feet, useful for close work and general illumination. Either beam can be operated alone to produce a 160 lumen spotlight or 200 lumen floodlight beam, or in combination to produce a total of 360 lumens of light. Made in the USA, this explosion proof LED flashlight offers 6 hours of runtime in flashlight mode, 5 hours in floodlight mode, and 2 hours with both spot and flood beams engaged. This intrinsically safe flashlight comes with a 100 VAC to 240 VAC at 50/60 HZ - wall outlet plug and 12 VDCvehicle cigarette plug for versatile charging options. This LED flashlight is versatile, rugged and ideal for industrial, public and commercial applications where an intrinsicallt safe source of illumination is required. Click Photo to Enlarge Both the flood and spot beams of this flashlight are actuated via a momentary or constant on switch that can be easily manipulated even while wearing gloves. The high intensity LEDs used in this flashlight can produce a 160 lumen spot beam or a 200 lumen flood beam of light or a 360 lumen combination of each, and offer 50,000 hour lifespans. These high efficiency LEDs produce a 6 hour runtime when operating in spot mode and a 2 hour runtime when operating in dual beam mode. The housing is constructed of lightweight and chemical resistant polymer that offers a checkered non slip grip and high durability. This LED flashlight is impact and vibration resistant, waterproof to one meter, and comes with an included 120-240 VAC and 12 VDC vehicle plug charging unit for convenient recharging. This intrinsically safe flashlight is approved Class 1, Div 1 & 2, Class 2, Div 1 & 2 and offers users the best hazardous location protection available while providing the safety and efficiency of brilliant LED illumination. Charging System: Versatile configuration works on 12 VDC and 100 VAC to 240 VAC at 50/60 HZ - wall outlet plug and vehicle cigarette plug included. Single quick release cradle can be desk or wall mounted and vehicle mounted with DC connection provided. Fast charge rate - full charge in 3 hours from fully depleted state - overcharge protection and LED indicators to show battery status. Energy and function management system assures maximum energy capacity with no risk of over-charge and lower operating cost. Battery Pack: Medical grade, rechargeable NiMH. Full charge every charge with no capacity degradation due to recharge memory. 1000+ recharge cycles. Earth Friendly NiMH battery does not pollute the environment.

The EXPRL-91 Explosion Proof-Intrinsically Safe LED Flashlight is designed to handle the demands of working within hazardous locations and environments where potentially explosive vapors, gases and other volatile compounds may be encountered.

This intrinsically safe LED flashlight comes a with a lifetime warranty and produces a powerful 160 lumen spotlight light beam and 200 lumens in floodlight mode. This LED flashlight adds extra functionality and utility through the inclusion of a secondary flood type beam. The main beam from this compact and lightweight LED flashlight is designed to produce a beam of bright white light capable of reaching over 25 feet in length. A secondary flood beam can be operated independently of the main light to produce a 200 lumen flood pattern of light covering approximately 15 square feet, useful for close work and general illumination.

Either beam can be operated alone to produce a 160 lumen spotlight or 200 lumen floodlight beam, or in combination to produce a total of 360 lumens of light. Made in the USA, this explosion proof LED flashlight offers 6 hours of runtime in flashlight mode, 5 hours in floodlight mode, and 2 hours with both spot and flood beams engaged. This intrinsically safe flashlight comes with a 100 VAC to 240 VAC at 50/60 HZ - wall outlet plug and 12 VDCvehicle cigarette plug for versatile charging options. This LED flashlight is versatile, rugged and ideal for industrial, public and commercial applications where an intrinsicallt safe source of illumination is required.

Click Photo to Enlarge

Both the flood and spot beams of this flashlight are actuated via a momentary or constant on switch that can be easily manipulated even while wearing gloves. The high intensity LEDs used in this flashlight can produce a 160 lumen spot beam or a 200 lumen flood beam of light or a 360 lumen combination of each, and offer 50,000 hour lifespans. These high efficiency LEDs produce a 6 hour runtime when operating in spot mode and a 2 hour runtime when operating in dual beam mode.

The housing is constructed of lightweight and chemical resistant polymer that offers a checkered non slip grip and high durability. This LED flashlight is impact and vibration resistant, waterproof to one meter, and comes with an included 120-240 VAC and 12 VDC vehicle plug charging unit for convenient recharging. This intrinsically safe flashlight is approved Class 1, Div 1 & 2, Class 2, Div 1 & 2 and offers users the best hazardous location protection available while providing the safety and efficiency of brilliant LED illumination.

Charging System:
Versatile configuration works on 12 VDC and 100 VAC to 240 VAC at 50/60 HZ - wall outlet plug and vehicle cigarette plug included.
Single quick release cradle can be desk or wall mounted and vehicle mounted with DC connection provided.
Fast charge rate - full charge in 3 hours from fully depleted state - overcharge protection and LED indicators to show battery status.
Energy and function management system assures maximum energy capacity with no risk of over-charge and lower operating cost.

Battery Pack:
Medical grade, rechargeable NiMH.
Full charge every charge with no capacity degradation due to recharge memory.
1000+ recharge cycles.
Earth Friendly NiMH battery does not pollute the environment.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Flashlights
Product Number EXPRL-91
Product Name Intrinsically Safe Flashlight - Rechargeable LED Flashlight with Spot and Flood Beams
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 1288792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size Aa
View Details
Streamlight Dualie 3AA (Blister Package) - Yellow - STL-68750 - Andax Industries
Specs
Power Source Alkaline; Lithium
Battery Size AA
Lumen 140 lm (11.15 cp)
View Details