Larson Electronics LLC Explosion Proof - Five Mode- Rechargeable LED Flashlight - Trigger Switch - 135 Lumens EXP-LED-RL-FX5R

Description
FX5R Explosion Proof Rechargeable LED Flashlight is designed to handle the demands of working within hazardous locations and environments where potentially explosive vapors, gases and other volatile compounds may be encountered. This explosion proof LED flashlight produces a powerful 135 lumen light beam and adds extra functionality and utility through the inclusion of secondary rear mounted LEDs and 5 possible modes of light operation. The main LEDs from this compact and lightweight LED flashlight produces a far reaching beam with 135 lumens of bright white light. A trigger style switch allows operators to cycle through five possible light modes and operate three rear mounted LEDs independantly or in tandem with the main forward LEDs. This reachargeable flashlight has a 12 hour runtime from a single charge and is constructed with a high impact ABS plastic body and unbreakable Lexan Lens for durability. This rechargeable LED flashlight is rated Class 1 Division 1 and can serve in industrial, public and commercial applications with ease. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Both the front and rear mounted LEDs of this Class 1 Division 1 flashlight are actuated via a single trigger style switch that allows the user to cycle through 5 possible operational modes. The high intensity LEDs used in this flashlight produce 135 lumens of light and offer a 50,000 hour lifespan. This LED flashlight has a 12 hour runtime on a single charge of its integral 6 VDC Nickle Metal Hydride batteries that will accept up to 500 charge cycles. The housing is constructed of lightweight and impact resistant ABS plastic that offers a non slip ergonomic grip design and high durability. This LED flashlight is impact and vibration resistant, water resistant and has no exposed metal or contacts. Charging is done via an included induction charging rack and takes up to 8 hours for a full charge. The light head on this unit is adjustable and can be pivoted through a wide range of directions to improve the functionality and versatility of this unit, allowing users to use the unit as a hand carried flashlight or stationary area light as needed. This unit is ideal for use in applications including but not limited to; law enforcement, gas and chemical plant operations, ship and railroad based operations, mining and any work areas requiring a portable and dependable lighting solution.
Datasheet
Description
FX5R Explosion Proof Rechargeable LED Flashlight is designed to handle the demands of working within hazardous locations and environments where potentially explosive vapors, gases and other volatile compounds may be encountered. This explosion proof LED flashlight produces a powerful 135 lumen light beam and adds extra functionality and utility through the inclusion of secondary rear mounted LEDs and 5 possible modes of light operation. The main LEDs from this compact and lightweight LED flashlight produces a far reaching beam with 135 lumens of bright white light. A trigger style switch allows operators to cycle through five possible light modes and operate three rear mounted LEDs independantly or in tandem with the main forward LEDs. This reachargeable flashlight has a 12 hour runtime from a single charge and is constructed with a high impact ABS plastic body and unbreakable Lexan Lens for durability. This rechargeable LED flashlight is rated Class 1 Division 1 and can serve in industrial, public and commercial applications with ease. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Both the front and rear mounted LEDs of this Class 1 Division 1 flashlight are actuated via a single trigger style switch that allows the user to cycle through 5 possible operational modes. The high intensity LEDs used in this flashlight produce 135 lumens of light and offer a 50,000 hour lifespan. This LED flashlight has a 12 hour runtime on a single charge of its integral 6 VDC Nickle Metal Hydride batteries that will accept up to 500 charge cycles. The housing is constructed of lightweight and impact resistant ABS plastic that offers a non slip ergonomic grip design and high durability. This LED flashlight is impact and vibration resistant, water resistant and has no exposed metal or contacts. Charging is done via an included induction charging rack and takes up to 8 hours for a full charge. The light head on this unit is adjustable and can be pivoted through a wide range of directions to improve the functionality and versatility of this unit, allowing users to use the unit as a hand carried flashlight or stationary area light as needed. This unit is ideal for use in applications including but not limited to; law enforcement, gas and chemical plant operations, ship and railroad based operations, mining and any work areas requiring a portable and dependable lighting solution.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof - Five Mode- Rechargeable LED Flashlight - Trigger Switch - 135 Lumens - EXP-LED-RL-FX5R - Larson Electronics LLC
Kemp, TX, USA
Explosion Proof - Five Mode- Rechargeable LED Flashlight - Trigger Switch - 135 Lumens
EXP-LED-RL-FX5R
Explosion Proof - Five Mode- Rechargeable LED Flashlight - Trigger Switch - 135 Lumens EXP-LED-RL-FX5R
FX5R Explosion Proof Rechargeable LED Flashlight is designed to handle the demands of working within hazardous locations and environments where potentially explosive vapors, gases and other volatile compounds may be encountered. This explosion proof LED flashlight produces a powerful 135 lumen light beam and adds extra functionality and utility through the inclusion of secondary rear mounted LEDs and 5 possible modes of light operation. The main LEDs from this compact and lightweight LED flashlight produces a far reaching beam with 135 lumens of bright white light. A trigger style switch allows operators to cycle through five possible light modes and operate three rear mounted LEDs independantly or in tandem with the main forward LEDs. This reachargeable flashlight has a 12 hour runtime from a single charge and is constructed with a high impact ABS plastic body and unbreakable Lexan Lens for durability. This rechargeable LED flashlight is rated Class 1 Division 1 and can serve in industrial, public and commercial applications with ease. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Both the front and rear mounted LEDs of this Class 1 Division 1 flashlight are actuated via a single trigger style switch that allows the user to cycle through 5 possible operational modes. The high intensity LEDs used in this flashlight produce 135 lumens of light and offer a 50,000 hour lifespan. This LED flashlight has a 12 hour runtime on a single charge of its integral 6 VDC Nickle Metal Hydride batteries that will accept up to 500 charge cycles. The housing is constructed of lightweight and impact resistant ABS plastic that offers a non slip ergonomic grip design and high durability. This LED flashlight is impact and vibration resistant, water resistant and has no exposed metal or contacts. Charging is done via an included induction charging rack and takes up to 8 hours for a full charge. The light head on this unit is adjustable and can be pivoted through a wide range of directions to improve the functionality and versatility of this unit, allowing users to use the unit as a hand carried flashlight or stationary area light as needed. This unit is ideal for use in applications including but not limited to; law enforcement, gas and chemical plant operations, ship and railroad based operations, mining and any work areas requiring a portable and dependable lighting solution.

FX5R Explosion Proof Rechargeable LED Flashlight is designed to handle the demands of working within hazardous locations and environments where potentially explosive vapors, gases and other volatile compounds may be encountered.

This explosion proof LED flashlight produces a powerful 135 lumen light beam and adds extra functionality and utility through the inclusion of secondary rear mounted LEDs and 5 possible modes of light operation. The main LEDs from this compact and lightweight LED flashlight produces a far reaching beam with 135 lumens of bright white light. A trigger style switch allows operators to cycle through five possible light modes and operate three rear mounted LEDs independantly or in tandem with the main forward LEDs.

This reachargeable flashlight has a 12 hour runtime from a single charge and is constructed with a high impact ABS plastic body and unbreakable Lexan Lens for durability. This rechargeable LED flashlight is rated Class 1 Division 1 and can serve in industrial, public and commercial applications with ease.

Click Photo to Enlarge

Click Photo to Enlarge

Click Photo to Enlarge

Both the front and rear mounted LEDs of this Class 1 Division 1 flashlight are actuated via a single trigger style switch that allows the user to cycle through 5 possible operational modes. The high intensity LEDs used in this flashlight produce 135 lumens of light and offer a 50,000 hour lifespan. This LED flashlight has a 12 hour runtime on a single charge of its integral 6 VDC Nickle Metal Hydride batteries that will accept up to 500 charge cycles. The housing is constructed of lightweight and impact resistant ABS plastic that offers a non slip ergonomic grip design and high durability. This LED flashlight is impact and vibration resistant, water resistant and has no exposed metal or contacts.

Charging is done via an included induction charging rack and takes up to 8 hours for a full charge. The light head on this unit is adjustable and can be pivoted through a wide range of directions to improve the functionality and versatility of this unit, allowing users to use the unit as a hand carried flashlight or stationary area light as needed. This unit is ideal for use in applications including but not limited to; law enforcement, gas and chemical plant operations, ship and railroad based operations, mining and any work areas requiring a portable and dependable lighting solution.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Flashlights
Product Number EXP-LED-RL-FX5R
Product Name Explosion Proof - Five Mode- Rechargeable LED Flashlight - Trigger Switch - 135 Lumens
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 2043293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Battery; Re-Chargeable
Battery Size 2 x 21700
View Details
Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Xenon Hi-Beam - P716 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18V (not included)
View Details
Streamlight Dualie Rechargeable with Magnetic Clip - DC Direct Wire - 1 Base - Yellow - STL-68795 - Andax Industries
Specs
Flashlight Type Rechargeable Flashlight
Power Source Re-Chargeable
Battery Size AA
View Details