Larson Electronics LLC Explosion Proof LED Flashlight - Rechargeable LED Flashlight - 3 Modes - Class 1 Division 1 EXP-LED-51

Description
The explosion proof LED rechargeable LED flashlight is a highly versatile and effective lighting solution for operators who require a dependable source of powerful handheld illumination suitable for use in a variety of hazardous locations. The rechargeable and explosion proof LED flashlight delivers high LED light output combined with rugged construction and a variety of lighting modes. This explosion proof flashlight is rated Class 1 Division 1 and Class II Division 1 and produces 130 lumens of illumination using a C4 LED rated at 50,000 hours of operational life. A dual switch design allows users to toggle through three different light modes, “High”, “Low” and “Dim”. The LED flashlight has one of the lowest operating costs in the industry and provides an exceptional value for operators who need a portable explosion proof flashlight that is ready for use any time the need arises. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge The explosion proof LED flashlight can be toggled between light modes by holding the switch down for a predetermined amount of time. Simply pressing the switch once activates the light in high mode producing a far reaching 130 lumen light beam. Holding the switch down activates the light in low mode and produces a moderate 50 lumens of useable light that will last for 12 hours. Extreme runtime is produced by holding the switch down for ten seconds to activate the light in dim mode, producing 1.3 lumens of light at 120 candela that will last for up to 480 hours. The charging unit for the LED flashlight can be mounted to a wall or flat surface, allowing the operator to place the entire light and charging unit in the most convenient location. The charging unit acts as a holder and the user simply snaps the light in and out of its charging base as needed. This is highly convenient in areas where operators regularly enter and exit hazardous locations to check on operations or conditions and need a portable source of illumination. This light is impact resistant, requires no cords or external connections, and its rechargeable batteries and C4 LED offer long runtimes and extreme overall unit life. Included with this flashlight are 2 charging stands and two cords. Attach one of the charging cords to the stand to gain power, then snap the flashlight into the charging stand and the intrinsically safe flashlight will begin to charge. The 120V wall plug cord (VAC) and 12V vehicle cigarette plug cord (VDC) are both included.
Datasheet
Description
The explosion proof LED rechargeable LED flashlight is a highly versatile and effective lighting solution for operators who require a dependable source of powerful handheld illumination suitable for use in a variety of hazardous locations. The rechargeable and explosion proof LED flashlight delivers high LED light output combined with rugged construction and a variety of lighting modes. This explosion proof flashlight is rated Class 1 Division 1 and Class II Division 1 and produces 130 lumens of illumination using a C4 LED rated at 50,000 hours of operational life. A dual switch design allows users to toggle through three different light modes, “High”, “Low” and “Dim”. The LED flashlight has one of the lowest operating costs in the industry and provides an exceptional value for operators who need a portable explosion proof flashlight that is ready for use any time the need arises. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge The explosion proof LED flashlight can be toggled between light modes by holding the switch down for a predetermined amount of time. Simply pressing the switch once activates the light in high mode producing a far reaching 130 lumen light beam. Holding the switch down activates the light in low mode and produces a moderate 50 lumens of useable light that will last for 12 hours. Extreme runtime is produced by holding the switch down for ten seconds to activate the light in dim mode, producing 1.3 lumens of light at 120 candela that will last for up to 480 hours. The charging unit for the LED flashlight can be mounted to a wall or flat surface, allowing the operator to place the entire light and charging unit in the most convenient location. The charging unit acts as a holder and the user simply snaps the light in and out of its charging base as needed. This is highly convenient in areas where operators regularly enter and exit hazardous locations to check on operations or conditions and need a portable source of illumination. This light is impact resistant, requires no cords or external connections, and its rechargeable batteries and C4 LED offer long runtimes and extreme overall unit life. Included with this flashlight are 2 charging stands and two cords. Attach one of the charging cords to the stand to gain power, then snap the flashlight into the charging stand and the intrinsically safe flashlight will begin to charge. The 120V wall plug cord (VAC) and 12V vehicle cigarette plug cord (VDC) are both included.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof LED Flashlight - Rechargeable LED Flashlight - 3 Modes - Class 1 Division 1 - EXP-LED-51 - Larson Electronics LLC
Kemp, TX, USA
Explosion Proof LED Flashlight - Rechargeable LED Flashlight - 3 Modes - Class 1 Division 1
EXP-LED-51
Explosion Proof LED Flashlight - Rechargeable LED Flashlight - 3 Modes - Class 1 Division 1 EXP-LED-51
The explosion proof LED rechargeable LED flashlight is a highly versatile and effective lighting solution for operators who require a dependable source of powerful handheld illumination suitable for use in a variety of hazardous locations. The rechargeable and explosion proof LED flashlight delivers high LED light output combined with rugged construction and a variety of lighting modes. This explosion proof flashlight is rated Class 1 Division 1 and Class II Division 1 and produces 130 lumens of illumination using a C4 LED rated at 50,000 hours of operational life. A dual switch design allows users to toggle through three different light modes, “High”, “Low” and “Dim”. The LED flashlight has one of the lowest operating costs in the industry and provides an exceptional value for operators who need a portable explosion proof flashlight that is ready for use any time the need arises. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge The explosion proof LED flashlight can be toggled between light modes by holding the switch down for a predetermined amount of time. Simply pressing the switch once activates the light in high mode producing a far reaching 130 lumen light beam. Holding the switch down activates the light in low mode and produces a moderate 50 lumens of useable light that will last for 12 hours. Extreme runtime is produced by holding the switch down for ten seconds to activate the light in dim mode, producing 1.3 lumens of light at 120 candela that will last for up to 480 hours. The charging unit for the LED flashlight can be mounted to a wall or flat surface, allowing the operator to place the entire light and charging unit in the most convenient location. The charging unit acts as a holder and the user simply snaps the light in and out of its charging base as needed. This is highly convenient in areas where operators regularly enter and exit hazardous locations to check on operations or conditions and need a portable source of illumination. This light is impact resistant, requires no cords or external connections, and its rechargeable batteries and C4 LED offer long runtimes and extreme overall unit life. Included with this flashlight are 2 charging stands and two cords. Attach one of the charging cords to the stand to gain power, then snap the flashlight into the charging stand and the intrinsically safe flashlight will begin to charge. The 120V wall plug cord (VAC) and 12V vehicle cigarette plug cord (VDC) are both included.

The explosion proof LED rechargeable LED flashlight is a highly versatile and effective lighting solution for operators who require a dependable source of powerful handheld illumination suitable for use in a variety of hazardous locations.

The rechargeable and explosion proof LED flashlight delivers high LED light output combined with rugged construction and a variety of lighting modes. This explosion proof flashlight is rated Class 1 Division 1 and Class II Division 1 and produces 130 lumens of illumination using a C4 LED rated at 50,000 hours of operational life. A dual switch design allows users to toggle through three different light modes, “High”, “Low” and “Dim”. The LED flashlight has one of the lowest operating costs in the industry and provides an exceptional value for operators who need a portable explosion proof flashlight that is ready for use any time the need arises.

Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge
The explosion proof LED flashlight can be toggled between light modes by holding the switch down for a predetermined amount of time. Simply pressing the switch once activates the light in high mode producing a far reaching 130 lumen light beam. Holding the switch down activates the light in low mode and produces a moderate 50 lumens of useable light that will last for 12 hours. Extreme runtime is produced by holding the switch down for ten seconds to activate the light in dim mode, producing 1.3 lumens of light at 120 candela that will last for up to 480 hours.

The charging unit for the LED flashlight can be mounted to a wall or flat surface, allowing the operator to place the entire light and charging unit in the most convenient location. The charging unit acts as a holder and the user simply snaps the light in and out of its charging base as needed. This is highly convenient in areas where operators regularly enter and exit hazardous locations to check on operations or conditions and need a portable source of illumination. This light is impact resistant, requires no cords or external connections, and its rechargeable batteries and C4 LED offer long runtimes and extreme overall unit life.

Included with this flashlight are 2 charging stands and two cords. Attach one of the charging cords to the stand to gain power, then snap the flashlight into the charging stand and the intrinsically safe flashlight will begin to charge. The 120V wall plug cord (VAC) and 12V vehicle cigarette plug cord (VDC) are both included.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Flashlights
Product Number EXP-LED-51
Product Name Explosion Proof LED Flashlight - Rechargeable LED Flashlight - 3 Modes - Class 1 Division 1
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 1921688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Battery; Lithium; Re-Chargeable
Battery Size Li-ion
View Details
Streamlight Stinger LED HPL - AC/DC Charge Cords - 2 Bases - Black - STL-75763 - Andax Industries
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Battery Size AA
Lumen 800 lm (63.71 cp)
View Details