Larson Electronics LLC 1978 Buick SKYLARK Post mount spotlight - 6 inch - 100W Halogen - Passenger side WITH install kit 330H-218RH

Description
1978 Buick SKYLARK Post mount spotlight - 6 inch - 100W Halogen - Passenger side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved. Format: 6 inch round ABS housing (no rusting). Chrome models are ABS plastic with a chrome dip Colors: Available in Chrome and Black Housing (shaft is chrome and handle is black) Shaft: Stainless steel with triple plate chrome coating Handle: Black rubberized handle Switch: Thumb activated toggle on the top rear of the handle Voltage: Available in 12 Volt, 100 Watt or 24 Volt, 70 Watt configuration Lens Type: Clear polycarbonate Beam Type: Spot beam Beam Length: 600 feet projection Bulb Type: 100 Watt halogen Candlepower: Industrial candlepower: 245,000 Retail Candlepower: 3 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight grounded via mounting kit to vehicle chassis Amp draw: 9.5 amps on 12 volts. 3 amps on 24 volts.
Datasheet
Description
1978 Buick SKYLARK Post mount spotlight - 6 inch - 100W Halogen - Passenger side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved. Format: 6 inch round ABS housing (no rusting). Chrome models are ABS plastic with a chrome dip Colors: Available in Chrome and Black Housing (shaft is chrome and handle is black) Shaft: Stainless steel with triple plate chrome coating Handle: Black rubberized handle Switch: Thumb activated toggle on the top rear of the handle Voltage: Available in 12 Volt, 100 Watt or 24 Volt, 70 Watt configuration Lens Type: Clear polycarbonate Beam Type: Spot beam Beam Length: 600 feet projection Bulb Type: 100 Watt halogen Candlepower: Industrial candlepower: 245,000 Retail Candlepower: 3 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight grounded via mounting kit to vehicle chassis Amp draw: 9.5 amps on 12 volts. 3 amps on 24 volts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1978 Buick SKYLARK Post mount spotlight - 6 inch - 100W Halogen - Passenger side WITH install kit - 330H-218RH - Larson Electronics LLC
Kemp, TX, USA
1978 Buick SKYLARK Post mount spotlight - 6 inch - 100W Halogen - Passenger side WITH install kit
330H-218RH
1978 Buick SKYLARK Post mount spotlight - 6 inch - 100W Halogen - Passenger side WITH install kit 330H-218RH
1978 Buick SKYLARK Post mount spotlight - 6 inch - 100W Halogen - Passenger side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved. Format: 6 inch round ABS housing (no rusting). Chrome models are ABS plastic with a chrome dip Colors: Available in Chrome and Black Housing (shaft is chrome and handle is black) Shaft: Stainless steel with triple plate chrome coating Handle: Black rubberized handle Switch: Thumb activated toggle on the top rear of the handle Voltage: Available in 12 Volt, 100 Watt or 24 Volt, 70 Watt configuration Lens Type: Clear polycarbonate Beam Type: Spot beam Beam Length: 600 feet projection Bulb Type: 100 Watt halogen Candlepower: Industrial candlepower: 245,000 Retail Candlepower: 3 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight grounded via mounting kit to vehicle chassis Amp draw: 9.5 amps on 12 volts. 3 amps on 24 volts.

1978 Buick SKYLARK Post mount spotlight - 6 inch - 100W Halogen - Passenger side WITH install kit

Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved.

Format: 6 inch round ABS housing (no rusting). Chrome models are ABS plastic with a chrome dip

Colors: Available in Chrome and Black Housing (shaft is chrome and handle is black)

Shaft: Stainless steel with triple plate chrome coating

Handle: Black rubberized handle

Switch: Thumb activated toggle on the top rear of the handle

Voltage: Available in 12 Volt, 100 Watt or 24 Volt, 70 Watt configuration

Lens Type: Clear polycarbonate

Beam Type: Spot beam

Beam Length: 600 feet projection

Bulb Type: 100 Watt halogen

Candlepower: Industrial candlepower: 245,000 Retail Candlepower: 3 million Click here for more information on industrial and retail candlepower ratings

Electrical: Single positive lead from handle connects to vehicle power. Spotlight grounded via mounting kit to vehicle chassis

Amp draw: 9.5 amps on 12 volts. 3 amps on 24 volts.

Supplier's Site Datasheet
1977 Cadillac SEVILLE Post mount spotlight - 6 inch - 100W Halogen - Passenger side WITH install kit - 330H-218RH - Larson Electronics LLC
Kemp, TX, USA
1977 Cadillac SEVILLE Post mount spotlight - 6 inch - 100W Halogen - Passenger side WITH install kit
330H-218RH
1977 Cadillac SEVILLE Post mount spotlight - 6 inch - 100W Halogen - Passenger side WITH install kit 330H-218RH
1977 Cadillac SEVILLE Post mount spotlight - 6 inch - 100W Halogen - Passenger side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved. Format: 6 inch round ABS housing (no rusting). Chrome models are ABS plastic with a chrome dip Colors: Available in Chrome and Black Housing (shaft is chrome and handle is black) Shaft: Stainless steel with triple plate chrome coating Handle: Black rubberized handle Switch: Thumb activated toggle on the top rear of the handle Voltage: Available in 12 Volt, 100 Watt or 24 Volt, 70 Watt configuration Lens Type: Clear polycarbonate Beam Type: Spot beam Beam Length: 600 feet projection Bulb Type: 100 Watt halogen Candlepower: Industrial candlepower: 245,000 Retail Candlepower: 3 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight grounded via mounting kit to vehicle chassis Amp draw: 9.5 amps on 12 volts. 3 amps on 24 volts.

1977 Cadillac SEVILLE Post mount spotlight - 6 inch - 100W Halogen - Passenger side WITH install kit

Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved.

Format: 6 inch round ABS housing (no rusting). Chrome models are ABS plastic with a chrome dip

Colors: Available in Chrome and Black Housing (shaft is chrome and handle is black)

Shaft: Stainless steel with triple plate chrome coating

Handle: Black rubberized handle

Switch: Thumb activated toggle on the top rear of the handle

Voltage: Available in 12 Volt, 100 Watt or 24 Volt, 70 Watt configuration

Lens Type: Clear polycarbonate

Beam Type: Spot beam

Beam Length: 600 feet projection

Bulb Type: 100 Watt halogen

Candlepower: Industrial candlepower: 245,000 Retail Candlepower: 3 million Click here for more information on industrial and retail candlepower ratings

Electrical: Single positive lead from handle connects to vehicle power. Spotlight grounded via mounting kit to vehicle chassis

Amp draw: 9.5 amps on 12 volts. 3 amps on 24 volts.

Supplier's Site Datasheet
1979 Pontiac PHOENIX Post mount spotlight - 6 inch - 100W Halogen - Passenger side WITH install kit - 330H-218RH - Larson Electronics LLC
Kemp, TX, USA
1979 Pontiac PHOENIX Post mount spotlight - 6 inch - 100W Halogen - Passenger side WITH install kit
330H-218RH
1979 Pontiac PHOENIX Post mount spotlight - 6 inch - 100W Halogen - Passenger side WITH install kit 330H-218RH
1979 Pontiac PHOENIX Post mount spotlight - 6 inch - 100W Halogen - Passenger side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved. Format: 6 inch round ABS housing (no rusting). Chrome models are ABS plastic with a chrome dip Colors: Available in Chrome and Black Housing (shaft is chrome and handle is black) Shaft: Stainless steel with triple plate chrome coating Handle: Black rubberized handle Switch: Thumb activated toggle on the top rear of the handle Voltage: Available in 12 Volt, 100 Watt or 24 Volt, 70 Watt configuration Lens Type: Clear polycarbonate Beam Type: Spot beam Beam Length: 600 feet projection Bulb Type: 100 Watt halogen Candlepower: Industrial candlepower: 245,000 Retail Candlepower: 3 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight grounded via mounting kit to vehicle chassis Amp draw: 9.5 amps on 12 volts. 3 amps on 24 volts.

1979 Pontiac PHOENIX Post mount spotlight - 6 inch - 100W Halogen - Passenger side WITH install kit

Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved.

Format: 6 inch round ABS housing (no rusting). Chrome models are ABS plastic with a chrome dip

Colors: Available in Chrome and Black Housing (shaft is chrome and handle is black)

Shaft: Stainless steel with triple plate chrome coating

Handle: Black rubberized handle

Switch: Thumb activated toggle on the top rear of the handle

Voltage: Available in 12 Volt, 100 Watt or 24 Volt, 70 Watt configuration

Lens Type: Clear polycarbonate

Beam Type: Spot beam

Beam Length: 600 feet projection

Bulb Type: 100 Watt halogen

Candlepower: Industrial candlepower: 245,000 Retail Candlepower: 3 million Click here for more information on industrial and retail candlepower ratings

Electrical: Single positive lead from handle connects to vehicle power. Spotlight grounded via mounting kit to vehicle chassis

Amp draw: 9.5 amps on 12 volts. 3 amps on 24 volts.

Supplier's Site Datasheet
1978 Cadillac SEVILLE Post mount spotlight - 6 inch - 100W Halogen - Passenger side WITH install kit - 330H-218RH - Larson Electronics LLC
Kemp, TX, USA
1978 Cadillac SEVILLE Post mount spotlight - 6 inch - 100W Halogen - Passenger side WITH install kit
330H-218RH
1978 Cadillac SEVILLE Post mount spotlight - 6 inch - 100W Halogen - Passenger side WITH install kit 330H-218RH
1978 Cadillac SEVILLE Post mount spotlight - 6 inch - 100W Halogen - Passenger side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved. Format: 6 inch round ABS housing (no rusting). Chrome models are ABS plastic with a chrome dip Colors: Available in Chrome and Black Housing (shaft is chrome and handle is black) Shaft: Stainless steel with triple plate chrome coating Handle: Black rubberized handle Switch: Thumb activated toggle on the top rear of the handle Voltage: Available in 12 Volt, 100 Watt or 24 Volt, 70 Watt configuration Lens Type: Clear polycarbonate Beam Type: Spot beam Beam Length: 600 feet projection Bulb Type: 100 Watt halogen Candlepower: Industrial candlepower: 245,000 Retail Candlepower: 3 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight grounded via mounting kit to vehicle chassis Amp draw: 9.5 amps on 12 volts. 3 amps on 24 volts.

1978 Cadillac SEVILLE Post mount spotlight - 6 inch - 100W Halogen - Passenger side WITH install kit

Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved.

Format: 6 inch round ABS housing (no rusting). Chrome models are ABS plastic with a chrome dip

Colors: Available in Chrome and Black Housing (shaft is chrome and handle is black)

Shaft: Stainless steel with triple plate chrome coating

Handle: Black rubberized handle

Switch: Thumb activated toggle on the top rear of the handle

Voltage: Available in 12 Volt, 100 Watt or 24 Volt, 70 Watt configuration

Lens Type: Clear polycarbonate

Beam Type: Spot beam

Beam Length: 600 feet projection

Bulb Type: 100 Watt halogen

Candlepower: Industrial candlepower: 245,000 Retail Candlepower: 3 million Click here for more information on industrial and retail candlepower ratings

Electrical: Single positive lead from handle connects to vehicle power. Spotlight grounded via mounting kit to vehicle chassis

Amp draw: 9.5 amps on 12 volts. 3 amps on 24 volts.

Supplier's Site Datasheet
1976 Oldsmobile OMEGA Post mount spotlight - 6 inch - 100W Halogen - Passenger side WITH install kit - 330H-218RH - Larson Electronics LLC
Kemp, TX, USA
1976 Oldsmobile OMEGA Post mount spotlight - 6 inch - 100W Halogen - Passenger side WITH install kit
330H-218RH
1976 Oldsmobile OMEGA Post mount spotlight - 6 inch - 100W Halogen - Passenger side WITH install kit 330H-218RH
1976 Oldsmobile OMEGA Post mount spotlight - 6 inch - 100W Halogen - Passenger side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved. Format: 6 inch round ABS housing (no rusting). Chrome models are ABS plastic with a chrome dip Colors: Available in Chrome and Black Housing (shaft is chrome and handle is black) Shaft: Stainless steel with triple plate chrome coating Handle: Black rubberized handle Switch: Thumb activated toggle on the top rear of the handle Voltage: Available in 12 Volt, 100 Watt or 24 Volt, 70 Watt configuration Lens Type: Clear polycarbonate Beam Type: Spot beam Beam Length: 600 feet projection Bulb Type: 100 Watt halogen Candlepower: Industrial candlepower: 245,000 Retail Candlepower: 3 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight grounded via mounting kit to vehicle chassis Amp draw: 9.5 amps on 12 volts. 3 amps on 24 volts.

1976 Oldsmobile OMEGA Post mount spotlight - 6 inch - 100W Halogen - Passenger side WITH install kit

Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved.

Format: 6 inch round ABS housing (no rusting). Chrome models are ABS plastic with a chrome dip

Colors: Available in Chrome and Black Housing (shaft is chrome and handle is black)

Shaft: Stainless steel with triple plate chrome coating

Handle: Black rubberized handle

Switch: Thumb activated toggle on the top rear of the handle

Voltage: Available in 12 Volt, 100 Watt or 24 Volt, 70 Watt configuration

Lens Type: Clear polycarbonate

Beam Type: Spot beam

Beam Length: 600 feet projection

Bulb Type: 100 Watt halogen

Candlepower: Industrial candlepower: 245,000 Retail Candlepower: 3 million Click here for more information on industrial and retail candlepower ratings

Electrical: Single positive lead from handle connects to vehicle power. Spotlight grounded via mounting kit to vehicle chassis

Amp draw: 9.5 amps on 12 volts. 3 amps on 24 volts.

Supplier's Site Datasheet
1975 Buick SKYLARK Post mount spotlight - 6 inch - 100W Halogen - Passenger side WITH install kit - 330H-218RH - Larson Electronics LLC
Kemp, TX, USA
1975 Buick SKYLARK Post mount spotlight - 6 inch - 100W Halogen - Passenger side WITH install kit
330H-218RH
1975 Buick SKYLARK Post mount spotlight - 6 inch - 100W Halogen - Passenger side WITH install kit 330H-218RH
1975 Buick SKYLARK Post mount spotlight - 6 inch - 100W Halogen - Passenger side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved. Format: 6 inch round ABS housing (no rusting). Chrome models are ABS plastic with a chrome dip Colors: Available in Chrome and Black Housing (shaft is chrome and handle is black) Shaft: Stainless steel with triple plate chrome coating Handle: Black rubberized handle Switch: Thumb activated toggle on the top rear of the handle Voltage: Available in 12 Volt, 100 Watt or 24 Volt, 70 Watt configuration Lens Type: Clear polycarbonate Beam Type: Spot beam Beam Length: 600 feet projection Bulb Type: 100 Watt halogen Candlepower: Industrial candlepower: 245,000 Retail Candlepower: 3 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight grounded via mounting kit to vehicle chassis Amp draw: 9.5 amps on 12 volts. 3 amps on 24 volts.

1975 Buick SKYLARK Post mount spotlight - 6 inch - 100W Halogen - Passenger side WITH install kit

Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved.

Format: 6 inch round ABS housing (no rusting). Chrome models are ABS plastic with a chrome dip

Colors: Available in Chrome and Black Housing (shaft is chrome and handle is black)

Shaft: Stainless steel with triple plate chrome coating

Handle: Black rubberized handle

Switch: Thumb activated toggle on the top rear of the handle

Voltage: Available in 12 Volt, 100 Watt or 24 Volt, 70 Watt configuration

Lens Type: Clear polycarbonate

Beam Type: Spot beam

Beam Length: 600 feet projection

Bulb Type: 100 Watt halogen

Candlepower: Industrial candlepower: 245,000 Retail Candlepower: 3 million Click here for more information on industrial and retail candlepower ratings

Electrical: Single positive lead from handle connects to vehicle power. Spotlight grounded via mounting kit to vehicle chassis

Amp draw: 9.5 amps on 12 volts. 3 amps on 24 volts.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number 330H-218RH
Product Name 1978 Buick SKYLARK Post mount spotlight - 6 inch - 100W Halogen - Passenger side WITH install kit
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
8W Long Wave UV Tube (366nm) 92-22 - 92-22 - Miles Scientific (Analtech)
Specs
Illumination Type Backlight
Light Source Lamp
Wavelength 366 nm (3660 Å)
View Details
LUXXOR Light Source - LXX24 - Gradient Lens Corporation
Gradient Lens Corporation
Specs
Illumination Type Metal Halide Arc
Light Source Lamp
Illuminator Features Fiber Optic
View Details