Gradient Lens Corporation LUXXOR Light Source LXX24

Description
The compact, versatile Luxxor 24 metal-halide arc light uses only 24 watts, yet is 1.6-times brighter than a typical 150-watt halogen lamp. A mechanical iris varies light intensity without changing the daylight color. Operates from an AC power source, or, an optional, rechargeable, sealed, 12V lead-acid battery pack providing two-hours of portable operation.
Description
The compact, versatile Luxxor 24 metal-halide arc light uses only 24 watts, yet is 1.6-times brighter than a typical 150-watt halogen lamp. A mechanical iris varies light intensity without changing the daylight color. Operates from an AC power source, or, an optional, rechargeable, sealed, 12V lead-acid battery pack providing two-hours of portable operation.

Suppliers

Company
Product
Description
Supplier Links
LUXXOR Light Source - LXX24 - Gradient Lens Corporation
Rochester, NY, USA
LUXXOR Light Source
LXX24
LUXXOR Light Source LXX24
The compact, versatile Luxxor 24 metal-halide arc light uses only 24 watts, yet is 1.6-times brighter than a typical 150-watt halogen lamp. A mechanical iris varies light intensity without changing the daylight color. Operates from an AC power source, or, an optional, rechargeable, sealed, 12V lead-acid battery pack providing two-hours of portable operation.

The compact, versatile Luxxor 24 metal-halide arc light uses only 24 watts, yet is 1.6-times brighter than a typical 150-watt halogen lamp. A mechanical iris varies light intensity without changing the daylight color. Operates from an AC power source, or, an optional, rechargeable, sealed, 12V lead-acid battery pack providing two-hours of portable operation.

Supplier's Site

Technical Specifications

  Gradient Lens Corporation
Product Category Illuminators
Product Number LXX24
Product Name LUXXOR Light Source
Illumination Type Metal Halide Arc
Light Source Lamp
Illuminator Features Fiber Optic
Fiber Optic Length 84 inch (2134 mm)
Intensity Control Mechanical Iris
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Nova™ - MINI-NOVA - Gradient Lens Corporation
Gradient Lens Corporation
Specs
Illumination Type Xenon-Tungsten
Light Source Lamp
Illuminator Features Fiber Optic (optional feature)
View Details
Unitron Ltd.
Specs
Illumination Type Backlight
Light Source Lamp
Illuminator Features Diffused; Fiber Optic
View Details
Backlights -  - ITW Electronic Component Solutions - Lumex
ITW Electronic Component Solutions - Lumex
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Diffused (optional feature)
View Details