Lansdale Semiconductor, Inc. Gated Full Adder 5480/C,D

Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
Gated Full Adder - 5480/C,D - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Gated Full Adder
5480/C,D
Gated Full Adder 5480/C,D
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Adders
Product Number 5480/C,D
Product Name Gated Full Adder
Basic Type Full Adder
Supply Voltage 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC283 High Speed CMOS Logic 4-Bit Binary Full Adder with Fast Carry - CD74HC283EE4 - Texas Instruments
Specs
Basic Type Full Adder
Function Binary
Supply Voltage 6
View Details
 - 100182FC - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CFP
Logic Family ECL
View Details
Pulse Triggered Binary - 950 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Function Binary
Supply Voltage 4.5 - 5.5 VDC
Package Type DIP; Other; Lead Flat Pack / Lead Can
View Details
CD74HCT283 High Speed CMOS Logic 4-Bit Binary Full Adder with Fast Carry - CD74HCT283EE4 - Texas Instruments
Specs
Basic Type Full Adder
Function Binary
Supply Voltage 5.5
View Details