Lansdale Semiconductor, Inc. Gated Full Adder 5480/C,A

Description
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
Gated Full Adder - 5480/C,A - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Gated Full Adder
5480/C,A
Gated Full Adder 5480/C,A
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Adders
Product Number 5480/C,A
Product Name Gated Full Adder
Basic Type Full Adder
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS283 4-Bit Binary Full Adders With Fast Carry - M38510/31202B2A - Texas Instruments
Specs
Basic Type Full Adder
Function Binary
Supply Voltage 5.25
View Details
 - 54LS183/BCA - Rochester Electronics
Rochester Electronics
Specs
Basic Type Full Adder
Package Type DIP; Other; CDIP
View Details
Adder (Dependent Carry) - 4329/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Basic Type Half Adder
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details
 - DM54LS283J/883 - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; Other; CDIP16
Logic Family TTL
View Details