Lansdale Semiconductor, Inc. Dual Full Adder 9304/E,F

Description
These TTL integrated circuits are designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.
Description
These TTL integrated circuits are designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.

Suppliers

Company
Product
Description
Supplier Links
Dual Full Adder - 9304/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Dual Full Adder
9304/E,F
Dual Full Adder 9304/E,F
These TTL integrated circuits are designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.

These TTL integrated circuits are designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Adders
Product Number 9304/E,F
Product Name Dual Full Adder
Basic Type Full Adder
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

SN54S283 4-Bit Binary Full Adders With Fast Carry - SNJ54S283FK - Texas Instruments
Specs
Basic Type Full Adder
Function Binary
Supply Voltage 5.25
View Details
 - SNJ5480J - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
Logic Family TTL
View Details
4-Bit Full Adder - 54LS83A/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Basic Type Full Adder
Supply Voltage 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details
SN74LS283 4-Bit Binary Full Adders With Fast Carry - SN74LS283NSR - Texas Instruments
Specs
Basic Type Full Adder
Function Binary
Supply Voltage 5.25
View Details