8' Protector XLE Laboratory Hood, by-pass airflow design, chemical-resistant molded composite panel liner, preset baffle, 3/16" thick tempered safety glass vertical-rising counterbalanced sash which automatically closes to an 18" high sash opening; ergonomic, low profile air foil with Clean-Sweep openings which pivots up for cleaning and is ADA compliant with no cabinet overhang, 12.81" ID exhaust connection, front and side access panels, ADA-compliant light and blower switches, glacier white dry powder epoxy-coated steel exterior.
| Labconco Corporation | |
|---|---|
| Product Category | Fume Hoods |
| Product Number | 9970800 |
| Product Name | 8' Protector XLE Laboratory Hood |
| Fume Hood Type | General Purpose |
| Hood Design | Bypass |
| Sash Options | Vertical |
| Required Airflow | 1060 to 1660 SCFM (1802 to 2822 m³/hr) |