16' Protector XL Floor-Mounted (Walk-In) Laboratory Hood, by-pass airflow design, four 12.81" ID exhaust connections, four 3/16" thick horizontal-sliding sashes, chemical-resistant molded composite panel liner and adjustable baffles, front and interior access panels, ADA-compliant light and blower switches, glacier white dry powder epoxy-coated steel exterior. Contact Labconco for explosion-proof models.
| Labconco Corporation | |
|---|---|
| Product Category | Fume Hoods |
| Product Number | 9716001 |
| Product Name | 16' Protector XL Floor-Mounted Lab Hood |
| Fume Hood Type | General Purpose |
| Hood Design | Bypass |
| Sash Options | Horizontal |
| Certifications | SEFA, NFPA, ASTM, ASHRAE, ANSI, UL |
| Hood Face Velocity | 100 SFPM (50.8 cm/s) |