FreeZone Plus 12 Liter Cascade Console Freeze Dry System is designed for light to moderate loads of low eutectic point samples. Removes 6 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); two 3/4 hp CFC-free refrigeration systems; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and vacuum pull-down with manual override switches; hot gas defrost and switch; retractable collector drain line; 3" diameter port for connection of drying accessory; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID vacuum hose; and two clamps.
Includes purge valve with switch; stainless steel collector chamber and coil.
| Labconco Corporation | |
|---|---|
| Product Category | Sample Dryers |
| Product Number | 7960042 |
| Product Name | FreeZone Plus 12 Liter Cascade System |
| Configuration | Freeze Dryer |
| Volume/Capacity | 0.0120 cubic meters (0.0157 cubic yards) |
| Temperature Range | -84 C (-119 F) |