CentriVap Benchtop Vacuum Concentrators are designed to rapidly concentrate multiple small samples using centrifugal force, vacuum and heat. As many as 132 samples may be processed at once. Sample sizes range from a few microliters up to 25 milliliters. CentriVap Concentrators are also available as one component of CentriVap Concentration Systems.
| Labconco Corporation | |
|---|---|
| Product Category | Evaporators |
| Product Number | 7810012 |
| Product Name | CentriVap Benchtop Centrifugal Vacuum Concentrator |
| Application | Chemical; Solvents |
| Type | Rotory |
| Materials of Construction | Up to 12" Diameter Centrifugal Chamber |
| Power Source | Electric |