Labconco Corporation FreeZone Bulk Tray Dryer 7806031

Description
The FreeZone Bulk Tray Dryer is a drying accessory for any FreeZone 6, 12 or 18 Liter Freeze Dry System. The Bulk Tray Dryer provides ample room to freeze dry bulk samples or samples in serum bottles or vials. Exclusive features include: brushed stainless steel and glacier white, epoxy-coated steel exterior with blue accents; 200-watt heater on each shelf for heating to +60° C (140° F); and an Integral Support Stand that completes connection between Tray Dryer attachment port and Freeze Dry System. Other features include: 3/4" thick acrylic door; 210 square inches of total area in chamber that can accommodate two additional shelves; three sensor probes for monitoring sample or shelf temperature; LCD that displays set point and temperature (°C) of each shelf; vacuum release valve for venting the chamber so chamber door may be opened; rear-mounted RS-232 cable connection port for optional communication with user-supplied IBM-compatible computer; and side-mounted power switch.
Description
The FreeZone Bulk Tray Dryer is a drying accessory for any FreeZone 6, 12 or 18 Liter Freeze Dry System. The Bulk Tray Dryer provides ample room to freeze dry bulk samples or samples in serum bottles or vials. Exclusive features include: brushed stainless steel and glacier white, epoxy-coated steel exterior with blue accents; 200-watt heater on each shelf for heating to +60° C (140° F); and an Integral Support Stand that completes connection between Tray Dryer attachment port and Freeze Dry System. Other features include: 3/4" thick acrylic door; 210 square inches of total area in chamber that can accommodate two additional shelves; three sensor probes for monitoring sample or shelf temperature; LCD that displays set point and temperature (°C) of each shelf; vacuum release valve for venting the chamber so chamber door may be opened; rear-mounted RS-232 cable connection port for optional communication with user-supplied IBM-compatible computer; and side-mounted power switch.

Suppliers

Company
Product
Description
Supplier Links
FreeZone Bulk Tray Dryer - 7806031 - Labconco Corporation
Kansas City, MO, USA
FreeZone Bulk Tray Dryer
7806031
FreeZone Bulk Tray Dryer 7806031
The FreeZone Bulk Tray Dryer is a drying accessory for any FreeZone 6, 12 or 18 Liter Freeze Dry System. The Bulk Tray Dryer provides ample room to freeze dry bulk samples or samples in serum bottles or vials. Exclusive features include: brushed stainless steel and glacier white, epoxy-coated steel exterior with blue accents; 200-watt heater on each shelf for heating to +60° C (140° F); and an Integral Support Stand that completes connection between Tray Dryer attachment port and Freeze Dry System. Other features include: 3/4" thick acrylic door; 210 square inches of total area in chamber that can accommodate two additional shelves; three sensor probes for monitoring sample or shelf temperature; LCD that displays set point and temperature (°C) of each shelf; vacuum release valve for venting the chamber so chamber door may be opened; rear-mounted RS-232 cable connection port for optional communication with user-supplied IBM-compatible computer; and side-mounted power switch.

The FreeZone Bulk Tray Dryer is a drying accessory for any FreeZone 6, 12 or 18 Liter Freeze Dry System. The Bulk Tray Dryer provides ample room to freeze dry bulk samples or samples in serum bottles or vials. Exclusive features include: brushed stainless steel and glacier white, epoxy-coated steel exterior with blue accents; 200-watt heater on each shelf for heating to +60° C (140° F); and an Integral Support Stand that completes connection between Tray Dryer attachment port and Freeze Dry System. Other features include: 3/4" thick acrylic door; 210 square inches of total area in chamber that can accommodate two additional shelves; three sensor probes for monitoring sample or shelf temperature; LCD that displays set point and temperature (°C) of each shelf; vacuum release valve for venting the chamber so chamber door may be opened; rear-mounted RS-232 cable connection port for optional communication with user-supplied IBM-compatible computer; and side-mounted power switch.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Sample Dryers
Product Number 7806031
Product Name FreeZone Bulk Tray Dryer
Configuration Freeze Dryer
Number of Chambers 6 #
Temperature Range 60 C (140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silica Gel & Desiccators - 2141087 - RS Components, Ltd.
Specs
Configuration Desiccator
View Details
K750X Peltier-Cooled EM Freeze Dryer -  - Quorum Technologies
Specs
Configuration Freeze Dryer
Length 13.78 inch (350 mm)
Width 17.72 inch (450 mm)
View Details
FreeZone 4.5 Liter Benchtop System - 7750040 - Labconco Corporation
Specs
Configuration Freeze Dryer
Volume/Capacity 0.0045 cubic meters (0.0059 cubic yards)
Number of Chambers 10 #
View Details