Labconco Corporation FreeZone 12 Liter Console w/ Tray Dryer 7759034

Description
FreeZone 12 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 8 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 1 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and vacuum pull-down with manual override switches; hot gas defrost and switch; retractable collector drain line; 3" diameter port for connection of drying accessory; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID vacuum hose; and two clamps. FreeZone Stoppering Tray Dryer is included and has the following features. Chamber has three shelves, each measuring 1.6" x 12", that hold serum bottles or vials. When the stoppering control is activated, the shelves raise via an expanding diaphragm that permits stoppering under vacuum of containers on all three shelves. Includes brushed stainless steel and epoxy-coated steel exterior; 3/4" thick acrylic door; 3 temperature probes; 3" diameter outlet for connection to FreeZone System; 1 hp CFC-free refrigeration system and 1000-watt electric heater for cooling and heating fluid medium circulating through channels in the shelves from -40° C to +40° C; LCD for display of system and probe temperatures in ° C or ° F, vacuum in mBar, Pa or Torr, and the segment of the program in progress; Microprocessor-contr olled temperature ramp and hold programming from -40° C to+40° C and memory to store five programs and repetition of identical protocols; control panel with operating switches, stoppering control know, vacuum release valve control knob and 1/8" OD backfill port; red LED alarm indicator; rear-mounted RS232 port and interconnect cable; and power switch. Includes purge valve with switch and Teflon-coated collector chamber and coil. Includes Stoppering Tray Dryer.
Description
FreeZone 12 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 8 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 1 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and vacuum pull-down with manual override switches; hot gas defrost and switch; retractable collector drain line; 3" diameter port for connection of drying accessory; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID vacuum hose; and two clamps. FreeZone Stoppering Tray Dryer is included and has the following features. Chamber has three shelves, each measuring 1.6" x 12", that hold serum bottles or vials. When the stoppering control is activated, the shelves raise via an expanding diaphragm that permits stoppering under vacuum of containers on all three shelves. Includes brushed stainless steel and epoxy-coated steel exterior; 3/4" thick acrylic door; 3 temperature probes; 3" diameter outlet for connection to FreeZone System; 1 hp CFC-free refrigeration system and 1000-watt electric heater for cooling and heating fluid medium circulating through channels in the shelves from -40° C to +40° C; LCD for display of system and probe temperatures in ° C or ° F, vacuum in mBar, Pa or Torr, and the segment of the program in progress; Microprocessor-contr olled temperature ramp and hold programming from -40° C to+40° C and memory to store five programs and repetition of identical protocols; control panel with operating switches, stoppering control know, vacuum release valve control knob and 1/8" OD backfill port; red LED alarm indicator; rear-mounted RS232 port and interconnect cable; and power switch. Includes purge valve with switch and Teflon-coated collector chamber and coil. Includes Stoppering Tray Dryer.

Suppliers

Company
Product
Description
Supplier Links
FreeZone 12 Liter Console w/ Tray Dryer - 7759034 - Labconco Corporation
Kansas City, MO, USA
FreeZone 12 Liter Console w/ Tray Dryer
7759034
FreeZone 12 Liter Console w/ Tray Dryer 7759034
FreeZone 12 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 8 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 1 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and vacuum pull-down with manual override switches; hot gas defrost and switch; retractable collector drain line; 3" diameter port for connection of drying accessory; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID vacuum hose; and two clamps. FreeZone Stoppering Tray Dryer is included and has the following features. Chamber has three shelves, each measuring 1.6" x 12", that hold serum bottles or vials. When the stoppering control is activated, the shelves raise via an expanding diaphragm that permits stoppering under vacuum of containers on all three shelves. Includes brushed stainless steel and epoxy-coated steel exterior; 3/4" thick acrylic door; 3 temperature probes; 3" diameter outlet for connection to FreeZone System; 1 hp CFC-free refrigeration system and 1000-watt electric heater for cooling and heating fluid medium circulating through channels in the shelves from -40° C to +40° C; LCD for display of system and probe temperatures in ° C or ° F, vacuum in mBar, Pa or Torr, and the segment of the program in progress; Microprocessor-contr olled temperature ramp and hold programming from -40° C to+40° C and memory to store five programs and repetition of identical protocols; control panel with operating switches, stoppering control know, vacuum release valve control knob and 1/8" OD backfill port; red LED alarm indicator; rear-mounted RS232 port and interconnect cable; and power switch. Includes purge valve with switch and Teflon-coated collector chamber and coil. Includes Stoppering Tray Dryer.

FreeZone 12 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 8 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 1 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and vacuum pull-down with manual override switches; hot gas defrost and switch; retractable collector drain line; 3" diameter port for connection of drying accessory; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID vacuum hose; and two clamps.
FreeZone Stoppering Tray Dryer is included and has the following features. Chamber has three shelves, each measuring 1.6" x 12", that hold serum bottles or vials. When the stoppering control is activated, the shelves raise via an expanding diaphragm that permits stoppering under vacuum of containers on all three shelves. Includes brushed stainless steel and epoxy-coated steel exterior; 3/4" thick acrylic door; 3 temperature probes; 3" diameter outlet for connection to FreeZone System; 1 hp CFC-free refrigeration system and 1000-watt electric heater for cooling and heating fluid medium circulating through channels in the shelves from -40° C to +40° C; LCD for display of system and probe temperatures in ° C or ° F, vacuum in mBar, Pa or Torr, and the segment of the program in progress; Microprocessor-controlled temperature ramp and hold programming from -40° C to+40° C and memory to store five programs and repetition of identical protocols; control panel with operating switches, stoppering control know, vacuum release valve control knob and 1/8" OD backfill port; red LED alarm indicator; rear-mounted RS232 port and interconnect cable; and power switch.

Includes purge valve with switch and Teflon-coated collector chamber and coil. Includes Stoppering Tray Dryer.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Sample Dryers
Product Number 7759034
Product Name FreeZone 12 Liter Console w/ Tray Dryer
Configuration Freeze Dryer
Volume/Capacity 0.0120 cubic meters (0.0157 cubic yards)
Temperature Range -50 C (-58 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silica Gel & Desiccators - 838776 - RS Components, Ltd.
Specs
Configuration Desiccator
View Details
Cytogenetic Drying Chamber - CDS-5 - Thermotron Industries
Specs
Configuration Environmentally Controlled Drying Chamber
Features Shelves
Volume/Capacity 0.1557 cubic meters (0.2037 cubic yards)
View Details
Continuator® Dryer -  - Bepex International LLC
Bepex International LLC
Specs
Configuration Indirect Heat Transfer
View Details
FreeZone 6 Liter Console System - 7753047 - Labconco Corporation
Specs
Configuration Freeze Dryer
Volume/Capacity 0.0060 cubic meters (0.0078 cubic yards)
Temperature Range -50 C (-58 F)
View Details