Labconco Corporation FreeZone 6 Liter Console w/ Tray Dryer 7758542

Description
FreeZone 6 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 4 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 3/4 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and vacuum pull-down with manual override switches; hot gas defrost and switch; retractable collector drain line; 3" diameter port for connection of drying accessory; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID vacuum hose; and two clamps. Includes purge valve with switch and stainless steel collector chamber and coil. Includes Stoppering Tray Dryer.
Description
FreeZone 6 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 4 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 3/4 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and vacuum pull-down with manual override switches; hot gas defrost and switch; retractable collector drain line; 3" diameter port for connection of drying accessory; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID vacuum hose; and two clamps. Includes purge valve with switch and stainless steel collector chamber and coil. Includes Stoppering Tray Dryer.

Suppliers

Company
Product
Description
Supplier Links
FreeZone 6 Liter Console w/ Tray Dryer - 7758542 - Labconco Corporation
Kansas City, MO, USA
FreeZone 6 Liter Console w/ Tray Dryer
7758542
FreeZone 6 Liter Console w/ Tray Dryer 7758542
FreeZone 6 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 4 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 3/4 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and vacuum pull-down with manual override switches; hot gas defrost and switch; retractable collector drain line; 3" diameter port for connection of drying accessory; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID vacuum hose; and two clamps. Includes purge valve with switch and stainless steel collector chamber and coil. Includes Stoppering Tray Dryer.

FreeZone 6 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 4 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 3/4 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and vacuum pull-down with manual override switches; hot gas defrost and switch; retractable collector drain line; 3" diameter port for connection of drying accessory; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID vacuum hose; and two clamps.

Includes purge valve with switch and stainless steel collector chamber and coil. Includes Stoppering Tray Dryer.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Sample Dryers
Product Number 7758542
Product Name FreeZone 6 Liter Console w/ Tray Dryer
Configuration Freeze Dryer
Volume/Capacity 0.0060 cubic meters (0.0078 cubic yards)
Temperature Range -50 C (-58 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silica Gel & Desiccators - 601063 - RS Components, Ltd.
Specs
Configuration Desiccator
View Details
FreeZone 6 Liter Console System - 7753022 - Labconco Corporation
Specs
Configuration Freeze Dryer
Volume/Capacity 0.0060 cubic meters (0.0078 cubic yards)
Temperature Range -50 C (-58 F)
View Details
Solidaire® Drying System -  - Bepex International LLC
Bepex International LLC
Specs
Configuration Indirect Heat Exchange
View Details