Labconco Corporation FreeZone 12 Liter Console System 7754036

Description
FreeZone 12 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 8 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 1 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and vacuum pull-down with manual override switches; hot gas defrost and switch; retractable collector drain line; 3" diameter port for connection of drying accessory; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID vacuum hose; and two clamps. Includes purge valve with switch, built-in stainless steel mini chamber (without valves) with microprocessor-contr olled heater from ambient as low as -40° C to +60° C, and stainless steel collector chamber and coil. Mini chamber is 5.1" w x 13.0" d x 2.5" high for small samples in bulk or in small vials or ampules. For larger samples or higher volumes, a drying chamber or manifold with valves or tray dryer is required.
Description
FreeZone 12 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 8 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 1 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and vacuum pull-down with manual override switches; hot gas defrost and switch; retractable collector drain line; 3" diameter port for connection of drying accessory; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID vacuum hose; and two clamps. Includes purge valve with switch, built-in stainless steel mini chamber (without valves) with microprocessor-contr olled heater from ambient as low as -40° C to +60° C, and stainless steel collector chamber and coil. Mini chamber is 5.1" w x 13.0" d x 2.5" high for small samples in bulk or in small vials or ampules. For larger samples or higher volumes, a drying chamber or manifold with valves or tray dryer is required.

Suppliers

Company
Product
Description
Supplier Links
FreeZone 12 Liter Console System - 7754036 - Labconco Corporation
Kansas City, MO, USA
FreeZone 12 Liter Console System
7754036
FreeZone 12 Liter Console System 7754036
FreeZone 12 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 8 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 1 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and vacuum pull-down with manual override switches; hot gas defrost and switch; retractable collector drain line; 3" diameter port for connection of drying accessory; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID vacuum hose; and two clamps. Includes purge valve with switch, built-in stainless steel mini chamber (without valves) with microprocessor-contr olled heater from ambient as low as -40° C to +60° C, and stainless steel collector chamber and coil. Mini chamber is 5.1" w x 13.0" d x 2.5" high for small samples in bulk or in small vials or ampules. For larger samples or higher volumes, a drying chamber or manifold with valves or tray dryer is required.

FreeZone 12 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 8 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 1 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and vacuum pull-down with manual override switches; hot gas defrost and switch; retractable collector drain line; 3" diameter port for connection of drying accessory; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID vacuum hose; and two clamps.

Includes purge valve with switch, built-in stainless steel mini chamber (without valves) with microprocessor-controlled heater from ambient as low as -40° C to +60° C, and stainless steel collector chamber and coil. Mini chamber is 5.1" w x 13.0" d x 2.5" high for small samples in bulk or in small vials or ampules. For larger samples or higher volumes, a drying chamber or manifold with valves or tray dryer is required.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Sample Dryers
Product Number 7754036
Product Name FreeZone 12 Liter Console System
Configuration Freeze Dryer
Volume/Capacity 0.0120 cubic meters (0.0157 cubic yards)
Temperature Range -50 C (-58 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silica Gel & Desiccators - 838798 - RS Components, Ltd.
Specs
Configuration Desiccator
View Details
FreeZone Plus 6 Liter Cascade System - 7934031 - Labconco Corporation
Specs
Configuration Freeze Dryer
Volume/Capacity 0.0060 cubic meters (0.0078 cubic yards)
Temperature Range -84 C (-119 F)
View Details
Batch Plant RAY™ S -  - GEA Process Engineering Inc.
GEA Process Engineering Inc.
View Details