Labconco Corporation FreeZone 6 Liter Console System 7753031

Description
FreeZone 6 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 4 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 3/4 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and vacuum pull-down with manual override switches; hot gas defrost and switch; retractable collector drain line; 3" diameter port for connection of drying accessory; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID vacuum hose; and two clamps. Features a Teflon-coated collector chamber and coil.
Description
FreeZone 6 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 4 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 3/4 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and vacuum pull-down with manual override switches; hot gas defrost and switch; retractable collector drain line; 3" diameter port for connection of drying accessory; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID vacuum hose; and two clamps. Features a Teflon-coated collector chamber and coil.

Suppliers

Company
Product
Description
Supplier Links
FreeZone 6 Liter Console System - 7753031 - Labconco Corporation
Kansas City, MO, USA
FreeZone 6 Liter Console System
7753031
FreeZone 6 Liter Console System 7753031
FreeZone 6 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 4 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 3/4 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and vacuum pull-down with manual override switches; hot gas defrost and switch; retractable collector drain line; 3" diameter port for connection of drying accessory; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID vacuum hose; and two clamps. Features a Teflon-coated collector chamber and coil.

FreeZone 6 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 4 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 3/4 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and vacuum pull-down with manual override switches; hot gas defrost and switch; retractable collector drain line; 3" diameter port for connection of drying accessory; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID vacuum hose; and two clamps.

Features a Teflon-coated collector chamber and coil.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Sample Dryers
Product Number 7753031
Product Name FreeZone 6 Liter Console System
Configuration Freeze Dryer
Volume/Capacity 0.0060 cubic meters (0.0078 cubic yards)
Temperature Range -50 C (-58 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silica Gel & Desiccators - 601063 - RS Components, Ltd.
Specs
Configuration Desiccator
View Details
FreeZone 6 Liter Console w/ Tray Dryer - 7758522 - Labconco Corporation
Specs
Configuration Freeze Dryer
Volume/Capacity 0.0060 cubic meters (0.0078 cubic yards)
Temperature Range -50 C (-58 F)
View Details