FreeZone 4.5 Liter Benchtop Freeze Dry System is designed for light aqueous sample loads. Removes over 2 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters; set-up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 1/3 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and vacuum pull-down with manual override switches; retractable collector drain line; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID vacuum hose; and two clamps.
Features a permanently-installe
| Labconco Corporation | |
|---|---|
| Product Category | Process Dryers |
| Product Number | 7750041 |
| Product Name | FreeZone 4.5 Liter Benchtop Freeze Dry System |
| Equipment Type | Freeze Dryer |