Komline TURBO-DRYER® Thermal Processer Model K, for Small Scale Drying

Description
Even, Gentle Drying by a Stack of Slowly Rotating Circular Trays Material is fed onto the top tray. After one revolution the material is wiped onto the next lower tray where it is mixed, leveled, and then after one revolution, is wiped to the next tray where the operation is repeated. The trays are contained in an enclosure in which heated air or gas is circulated by internal fans. Even, Thorough, Rapid, and Gentle Uniform inside temperature or zoned temperature regions give the closest product temperature control of any dryer possible. This can result in the lowest residual moisture of any dryer. Gentle handling produces little dust or fines resulting in little product degradation, even with fragile materials such as crystals and pellets. The dryer provides a free-flowing product when other dryers produce material that cakes or sets-up in containers, silos, or railcars. Benefits and Features Handles temperatures up to over 1000°F Precisely controlled temperature and residual time Easily adjusted and automatically maintained drying conditions Can adjust to varying feed rates Can operate with inert atmosphere recirculation with solvent recovery Operates as a dryer, cooler, reactor, heat treater, calciner, humidifier, agglomerator, sublimer, roaster, in combination if required. Environmentally sealed, and explosion-proof models The self-cleaning wiping action often eliminates the need for manual cleaning at product changeovers Easy startup and operation on different materials Low maintenance costs because of its unparalleled reliability Low energy costs. Low labor costs Can use any heating medium: steam, gas, electricity, oil, high temperature oil or waste gas from other operations Does low temperature drying as low as 60°F without vacuum or up to over 1000°F Available in laboratory sizes, package units, and large field erected sizes Manufactured in a wide range of materials Vertical construction, little space requirements. Outdoor or indoor installations Accurate scale-up from tests on a few pounds
Datasheet
Description
Even, Gentle Drying by a Stack of Slowly Rotating Circular Trays Material is fed onto the top tray. After one revolution the material is wiped onto the next lower tray where it is mixed, leveled, and then after one revolution, is wiped to the next tray where the operation is repeated. The trays are contained in an enclosure in which heated air or gas is circulated by internal fans. Even, Thorough, Rapid, and Gentle Uniform inside temperature or zoned temperature regions give the closest product temperature control of any dryer possible. This can result in the lowest residual moisture of any dryer. Gentle handling produces little dust or fines resulting in little product degradation, even with fragile materials such as crystals and pellets. The dryer provides a free-flowing product when other dryers produce material that cakes or sets-up in containers, silos, or railcars. Benefits and Features Handles temperatures up to over 1000°F Precisely controlled temperature and residual time Easily adjusted and automatically maintained drying conditions Can adjust to varying feed rates Can operate with inert atmosphere recirculation with solvent recovery Operates as a dryer, cooler, reactor, heat treater, calciner, humidifier, agglomerator, sublimer, roaster, in combination if required. Environmentally sealed, and explosion-proof models The self-cleaning wiping action often eliminates the need for manual cleaning at product changeovers Easy startup and operation on different materials Low maintenance costs because of its unparalleled reliability Low energy costs. Low labor costs Can use any heating medium: steam, gas, electricity, oil, high temperature oil or waste gas from other operations Does low temperature drying as low as 60°F without vacuum or up to over 1000°F Available in laboratory sizes, package units, and large field erected sizes Manufactured in a wide range of materials Vertical construction, little space requirements. Outdoor or indoor installations Accurate scale-up from tests on a few pounds
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TURBO-DRYER® Thermal Processer - Model K, for Small Scale Drying - Komline
peapack, NJ, United States
TURBO-DRYER® Thermal Processer
Model K, for Small Scale Drying
TURBO-DRYER® Thermal Processer Model K, for Small Scale Drying
Even, Gentle Drying by a Stack of Slowly Rotating Circular Trays Material is fed onto the top tray. After one revolution the material is wiped onto the next lower tray where it is mixed, leveled, and then after one revolution, is wiped to the next tray where the operation is repeated. The trays are contained in an enclosure in which heated air or gas is circulated by internal fans. Even, Thorough, Rapid, and Gentle Uniform inside temperature or zoned temperature regions give the closest product temperature control of any dryer possible. This can result in the lowest residual moisture of any dryer. Gentle handling produces little dust or fines resulting in little product degradation, even with fragile materials such as crystals and pellets. The dryer provides a free-flowing product when other dryers produce material that cakes or sets-up in containers, silos, or railcars. Benefits and Features Handles temperatures up to over 1000°F Precisely controlled temperature and residual time Easily adjusted and automatically maintained drying conditions Can adjust to varying feed rates Can operate with inert atmosphere recirculation with solvent recovery Operates as a dryer, cooler, reactor, heat treater, calciner, humidifier, agglomerator, sublimer, roaster, in combination if required. Environmentally sealed, and explosion-proof models The self-cleaning wiping action often eliminates the need for manual cleaning at product changeovers Easy startup and operation on different materials Low maintenance costs because of its unparalleled reliability Low energy costs. Low labor costs Can use any heating medium: steam, gas, electricity, oil, high temperature oil or waste gas from other operations Does low temperature drying as low as 60°F without vacuum or up to over 1000°F Available in laboratory sizes, package units, and large field erected sizes Manufactured in a wide range of materials Vertical construction, little space requirements. Outdoor or indoor installations Accurate scale-up from tests on a few pounds

Even, Gentle Drying by a Stack of Slowly Rotating Circular Trays

Material is fed onto the top tray. After one revolution the material is wiped onto the next lower tray where it is mixed, leveled, and then after one revolution, is wiped to the next tray where the operation is repeated. The trays are contained in an enclosure in which heated air or gas is circulated by internal fans.

Even, Thorough, Rapid, and Gentle

Uniform inside temperature or zoned temperature regions give the closest product temperature control of any dryer possible. This can result in the lowest residual moisture of any dryer.

Gentle handling produces little dust or fines resulting in little product degradation, even with fragile materials such as crystals and pellets. The dryer provides a free-flowing product when other dryers produce material that cakes or sets-up in containers, silos, or railcars.

Benefits and Features

  • Handles temperatures up to over 1000°F
  • Precisely controlled temperature and residual time
  • Easily adjusted and automatically maintained drying conditions
  • Can adjust to varying feed rates
  • Can operate with inert atmosphere recirculation with solvent recovery
  • Operates as a dryer, cooler, reactor, heat treater, calciner, humidifier, agglomerator, sublimer, roaster, in combination if required.
  • Environmentally sealed, and explosion-proof models
  • The self-cleaning wiping action often eliminates the need for manual cleaning at product changeovers
  • Easy startup and operation on different materials
  • Low maintenance costs because of its unparalleled reliability
  • Low energy costs. Low labor costs
  • Can use any heating medium: steam, gas, electricity, oil, high temperature oil or waste gas from other operations
  • Does low temperature drying as low as 60°F without vacuum or up to over 1000°F
  • Available in laboratory sizes, package units, and large field erected sizes
  • Manufactured in a wide range of materials
  • Vertical construction, little space requirements. Outdoor or indoor installations
  • Accurate scale-up from tests on a few pounds
Supplier's Site Datasheet

Technical Specifications

  Komline
Product Category Process Dryers
Product Number Model K, for Small Scale Drying
Product Name TURBO-DRYER® Thermal Processer
Equipment Type Turbo Tray / Circular Deck Dryer
Applications / Materials Handled Bulk Materials / Briquettes; Free Flowing Powders / Granules; Solutions / Liquids; Chemicals / Fertilizers; Foods / Grains; Mining / Ores / Minerals; Pharmaceutical
Temperature 1200 F (649 C)
Evaporation Rate 200 lbs/hr (907 kg/hr)
Unlock Full Specs
to access all available technical data

Similar Products

CapDryer -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Equipment Type Belt Conveyor Dryer
View Details
Vertical Cuttings Dryer -  - GN Solids control Co., Ltd.
GN Solids control Co., Ltd.
Specs
Applications / Materials Handled Slurries; Drill Cuttings
Feed Rate / Continuous Capacity 667 to 1667 lbs/min (18.14 to 45.35 metric tons/hr)
View Details
Drying Oven -  - International Thermal Systems LLC.
International Thermal Systems LLC.
Specs
Equipment Type Belt Conveyor Dryer
Temperature ? to 500 F (? to 260 C)
Heat Source Combustion heating with oil, gas or other fuels (optional feature); Electric (optional feature)
View Details
Industrialized Stand-Alone Conveyorized Drying System -  - Stoelting Cleaning Equipment
Specs
Equipment Type Belt Conveyor Dryer; Straight Pass Dryer
Applications / Materials Handled Electronics / Semiconductors
Heat Source Waste Heat; Direct / Convection
View Details