Labconco Corporation FreeZone 1 Liter Benchtop System 7740020

Description
FreeZone 1 Liter Benchtop Freeze Dry System is designed for light aqueous sample loads or personal use. Compact design with small footprint fits in tight spaces. Epoxy-coated steel exterior. Upright stainless steel collector coil removes 1 liter of water in 24 hours and holds 1 liter of ice before defrosting is necessary. Features 1/4 hp refrigeration system; LCD for display of set up and operating parameters and total number of hours since refrigeration and vacuum were serviced; one button automatic refrigeration and vacuum start up with manual overrides; collector drain hose; power switch; 3" diameter accessory attachment port; rubber feet; 3' of 3/4" ID vacuum hose and 2 clamps. Vacuum pump, drying accessory and freeze dry glassware are required (not included).
Description
FreeZone 1 Liter Benchtop Freeze Dry System is designed for light aqueous sample loads or personal use. Compact design with small footprint fits in tight spaces. Epoxy-coated steel exterior. Upright stainless steel collector coil removes 1 liter of water in 24 hours and holds 1 liter of ice before defrosting is necessary. Features 1/4 hp refrigeration system; LCD for display of set up and operating parameters and total number of hours since refrigeration and vacuum were serviced; one button automatic refrigeration and vacuum start up with manual overrides; collector drain hose; power switch; 3" diameter accessory attachment port; rubber feet; 3' of 3/4" ID vacuum hose and 2 clamps. Vacuum pump, drying accessory and freeze dry glassware are required (not included).

Suppliers

Company
Product
Description
Supplier Links
FreeZone 1 Liter Benchtop System - 7740020 - Labconco Corporation
Kansas City, MO, USA
FreeZone 1 Liter Benchtop System
7740020
FreeZone 1 Liter Benchtop System 7740020
FreeZone 1 Liter Benchtop Freeze Dry System is designed for light aqueous sample loads or personal use. Compact design with small footprint fits in tight spaces. Epoxy-coated steel exterior. Upright stainless steel collector coil removes 1 liter of water in 24 hours and holds 1 liter of ice before defrosting is necessary. Features 1/4 hp refrigeration system; LCD for display of set up and operating parameters and total number of hours since refrigeration and vacuum were serviced; one button automatic refrigeration and vacuum start up with manual overrides; collector drain hose; power switch; 3" diameter accessory attachment port; rubber feet; 3' of 3/4" ID vacuum hose and 2 clamps. Vacuum pump, drying accessory and freeze dry glassware are required (not included).

FreeZone 1 Liter Benchtop Freeze Dry System is designed for light aqueous sample loads or personal use. Compact design with small footprint fits in tight spaces. Epoxy-coated steel exterior. Upright stainless steel collector coil removes 1 liter of water in 24 hours and holds 1 liter of ice before defrosting is necessary. Features 1/4 hp refrigeration system; LCD for display of set up and operating parameters and total number of hours since refrigeration and vacuum were serviced; one button automatic refrigeration and vacuum start up with manual overrides; collector drain hose; power switch; 3" diameter accessory attachment port; rubber feet; 3' of 3/4" ID vacuum hose and 2 clamps. Vacuum pump, drying accessory and freeze dry glassware are required (not included).

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Sample Dryers
Product Number 7740020
Product Name FreeZone 1 Liter Benchtop System
Configuration Freeze Dryer
Volume/Capacity 1.00E-3 cubic meters (0.0013 cubic yards)
Temperature Range -50 C (-58 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silica Gel & Desiccators - 2325439 - RS Components, Ltd.
Specs
Configuration Desiccator
Temperature Range -40 to 93 C (-40 to 199 F)
View Details
FreeZone 12 Liter Console System - 7754040 - Labconco Corporation
Specs
Configuration Freeze Dryer
Volume/Capacity 0.0120 cubic meters (0.0157 cubic yards)
Temperature Range -50 C (-58 F)
View Details
Batch Plant RAY™ S -  - GEA Process Engineering Inc.
GEA Process Engineering Inc.
View Details