Labconco Corporation 12 Port Dry Ice Drying Chamber 7522700

Description
For the laboratory with occasional lyophilization requirements, the Dry Ice Benchtop Freeze Dry System provides a simple, economical means of freeze-drying. Since dry ice cools alcohol or other heat transfersolutions to approximately 75 degrees C or -103 degrees F, the Dry IceBenchtop Freeze Dry System is ideal for processing materials with loweutectic points.The Dry Ice Benchtop Freeze Dry System is equipped with a center well for dry ice and solvent that serves as a water vapor collector and doubles as a convenient pre-freezing bath. Flasks, serum bottles and ampules may be frozen by dipping and rotating them in the well.Type 304 stainless steel with twelve valves and a single run capacity of 1 liter. Valves accommodate either 1/2" or 3/4" flask adapters. Includes dry ice/solvent center well with 1.92 liter capacity and cover, 1/2" outside diameter port for connection to vacuum pump and 3/8" outside diameter port or connection to vacuum gauge.
Description
For the laboratory with occasional lyophilization requirements, the Dry Ice Benchtop Freeze Dry System provides a simple, economical means of freeze-drying. Since dry ice cools alcohol or other heat transfersolutions to approximately 75 degrees C or -103 degrees F, the Dry IceBenchtop Freeze Dry System is ideal for processing materials with loweutectic points.The Dry Ice Benchtop Freeze Dry System is equipped with a center well for dry ice and solvent that serves as a water vapor collector and doubles as a convenient pre-freezing bath. Flasks, serum bottles and ampules may be frozen by dipping and rotating them in the well.Type 304 stainless steel with twelve valves and a single run capacity of 1 liter. Valves accommodate either 1/2" or 3/4" flask adapters. Includes dry ice/solvent center well with 1.92 liter capacity and cover, 1/2" outside diameter port for connection to vacuum pump and 3/8" outside diameter port or connection to vacuum gauge.

Suppliers

Company
Product
Description
Supplier Links
12 Port Dry Ice Drying Chamber - 7522700 - Labconco Corporation
Kansas City, MO, USA
12 Port Dry Ice Drying Chamber
7522700
12 Port Dry Ice Drying Chamber 7522700
For the laboratory with occasional lyophilization requirements, the Dry Ice Benchtop Freeze Dry System provides a simple, economical means of freeze-drying. Since dry ice cools alcohol or other heat transfersolutions to approximately 75 degrees C or -103 degrees F, the Dry IceBenchtop Freeze Dry System is ideal for processing materials with loweutectic points.The Dry Ice Benchtop Freeze Dry System is equipped with a center well for dry ice and solvent that serves as a water vapor collector and doubles as a convenient pre-freezing bath. Flasks, serum bottles and ampules may be frozen by dipping and rotating them in the well.Type 304 stainless steel with twelve valves and a single run capacity of 1 liter. Valves accommodate either 1/2" or 3/4" flask adapters. Includes dry ice/solvent center well with 1.92 liter capacity and cover, 1/2" outside diameter port for connection to vacuum pump and 3/8" outside diameter port or connection to vacuum gauge.

For the laboratory with occasional lyophilization requirements, the Dry Ice Benchtop Freeze Dry System provides a simple, economical means of freeze-drying. Since dry ice cools alcohol or other heat transfersolutions to approximately 75 degrees C or -103 degrees F, the Dry IceBenchtop Freeze Dry System is ideal for processing materials with loweutectic points.The Dry Ice Benchtop Freeze Dry System is equipped with a center well for dry ice and solvent that serves as a water vapor collector and doubles as a convenient pre-freezing bath. Flasks, serum bottles and ampules may be frozen by dipping and rotating them in the well.Type 304 stainless steel with twelve valves and a single run capacity of 1 liter. Valves accommodate either 1/2" or 3/4" flask adapters. Includes dry ice/solvent center well with 1.92 liter capacity and cover, 1/2" outside diameter port for connection to vacuum pump and 3/8" outside diameter port or connection to vacuum gauge.

Technical Specifications

  Labconco Corporation
Product Category Process Dryers
Product Number 7522700
Product Name 12 Port Dry Ice Drying Chamber
Equipment Type Freeze Dryer
Unlock Full Specs
to access all available technical data

Similar Products

PowerDry™ Drying System -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Equipment Type Belt Conveyor Dryer
View Details
FreeZone 12 Liter Console Freeze Dry System - 7759031 - Labconco Corporation
Specs
Equipment Type Freeze Dryer
Applications / Materials Handled Solutions / Liquids
Temperature -58 F (-50 C)
View Details
Single Drum Dryers -  - Hebeler LLC.
Specs
Equipment Type Rotary Dryer (Internal Drum); Roller / Flaker - Dryer
Applications / Materials Handled Pastes; Slurries; Solutions / Liquids
Heat Source Indirect / Contact / Conduction
View Details
Stand Alone Drying System - SADS - Stoelting Cleaning Equipment
Stoelting Cleaning Equipment
Specs
Equipment Type Belt Conveyor Dryer; Straight Pass Dryer
Applications / Materials Handled Electronics / Semiconductors
Heat Source Waste Heat; Direct / Convection
View Details