Hebeler LLC. Single Drum Dryers

Description
Description Drum dryers convert viscous liquids and pastes into dry powders, flakes, or sheets Standard atmospheric model consists of a single heated drum supported on trunnions that turn in journal or roller type bearings Feed materials are applied to drum with splash or dip devices, or with applicator rolls Heat conducted through the drum wall evaporates moisture from wet product film during partial revolution of drum Single layer applications dry to a lacy sheet or flake Multiple layer applications dry to uniform thickness and density with minimum dusting Can be equipped with "satellite" applicator rolls spaced around periphery of drum to eliminate void areas, permitting drying between successive layers of fresh material, and forming thick consistent product sheets gradually Mechanical support skids are available for single drum dryers Features Standard sizes as large as 60" x 192" with 251 square feet of drying surface Includes liquid or paste feed and adjustable knife Contains long-life roller bearings, compact hollow-bore gear drives, and fully automatic drum and roll gap control Turnkey system comprises pre-concentrating evaporators, PLC controls, drum temperature regulation, mezzanines, size reduction, sifters, and mechanical or pneumatic conveyors Five (5) independently driven "satellite" applicator rolls available Screw conveyor option available Benefits Dryer reduces drying process to one smooth operation Self-cleaning drum ensures 100% of product is dried and recovered Linear actuators, transducers, and PLC provide closed loop feedback for dynamic on-the-fly positioning Auto gap control option eliminates need for manual adjustment of drum and roller gap
Description
Description Drum dryers convert viscous liquids and pastes into dry powders, flakes, or sheets Standard atmospheric model consists of a single heated drum supported on trunnions that turn in journal or roller type bearings Feed materials are applied to drum with splash or dip devices, or with applicator rolls Heat conducted through the drum wall evaporates moisture from wet product film during partial revolution of drum Single layer applications dry to a lacy sheet or flake Multiple layer applications dry to uniform thickness and density with minimum dusting Can be equipped with "satellite" applicator rolls spaced around periphery of drum to eliminate void areas, permitting drying between successive layers of fresh material, and forming thick consistent product sheets gradually Mechanical support skids are available for single drum dryers Features Standard sizes as large as 60" x 192" with 251 square feet of drying surface Includes liquid or paste feed and adjustable knife Contains long-life roller bearings, compact hollow-bore gear drives, and fully automatic drum and roll gap control Turnkey system comprises pre-concentrating evaporators, PLC controls, drum temperature regulation, mezzanines, size reduction, sifters, and mechanical or pneumatic conveyors Five (5) independently driven "satellite" applicator rolls available Screw conveyor option available Benefits Dryer reduces drying process to one smooth operation Self-cleaning drum ensures 100% of product is dried and recovered Linear actuators, transducers, and PLC provide closed loop feedback for dynamic on-the-fly positioning Auto gap control option eliminates need for manual adjustment of drum and roller gap

Suppliers

Company
Product
Description
Supplier Links
Single Drum Dryers -  - Hebeler LLC.
Tonawanda, NY, United States
Single Drum Dryers
Single Drum Dryers
Description Drum dryers convert viscous liquids and pastes into dry powders, flakes, or sheets Standard atmospheric model consists of a single heated drum supported on trunnions that turn in journal or roller type bearings Feed materials are applied to drum with splash or dip devices, or with applicator rolls Heat conducted through the drum wall evaporates moisture from wet product film during partial revolution of drum Single layer applications dry to a lacy sheet or flake Multiple layer applications dry to uniform thickness and density with minimum dusting Can be equipped with "satellite" applicator rolls spaced around periphery of drum to eliminate void areas, permitting drying between successive layers of fresh material, and forming thick consistent product sheets gradually Mechanical support skids are available for single drum dryers Features Standard sizes as large as 60" x 192" with 251 square feet of drying surface Includes liquid or paste feed and adjustable knife Contains long-life roller bearings, compact hollow-bore gear drives, and fully automatic drum and roll gap control Turnkey system comprises pre-concentrating evaporators, PLC controls, drum temperature regulation, mezzanines, size reduction, sifters, and mechanical or pneumatic conveyors Five (5) independently driven "satellite" applicator rolls available Screw conveyor option available Benefits Dryer reduces drying process to one smooth operation Self-cleaning drum ensures 100% of product is dried and recovered Linear actuators, transducers, and PLC provide closed loop feedback for dynamic on-the-fly positioning Auto gap control option eliminates need for manual adjustment of drum and roller gap

Description

  • Drum dryers convert viscous liquids and pastes into dry powders, flakes, or sheets
  • Standard atmospheric model consists of a single heated drum supported on trunnions that turn in journal or roller type bearings
  • Feed materials are applied to drum with splash or dip devices, or with applicator rolls
  • Heat conducted through the drum wall evaporates moisture from wet product film during partial revolution of drum
  • Single layer applications dry to a lacy sheet or flake
  • Multiple layer applications dry to uniform thickness and density with minimum dusting
  • Can be equipped with "satellite" applicator rolls spaced around periphery of drum to eliminate void areas, permitting drying between successive layers of fresh material, and forming thick consistent product sheets gradually
  • Mechanical support skids are available for single drum dryers

Features

  • Standard sizes as large as 60" x 192" with 251 square feet of drying surface
  • Includes liquid or paste feed and adjustable knife
  • Contains long-life roller bearings, compact hollow-bore gear drives, and fully automatic drum and roll gap control
  • Turnkey system comprises pre-concentrating evaporators, PLC controls, drum temperature regulation, mezzanines, size reduction, sifters, and mechanical or pneumatic conveyors
  • Five (5) independently driven "satellite" applicator rolls available
  • Screw conveyor option available

Benefits

  • Dryer reduces drying process to one smooth operation
  • Self-cleaning drum ensures 100% of product is dried and recovered
  • Linear actuators, transducers, and PLC provide closed loop feedback for dynamic on-the-fly positioning
  • Auto gap control option eliminates need for manual adjustment of drum and roller gap
Supplier's Site

Technical Specifications

  Hebeler LLC.
Product Category Process Dryers
Product Name Single Drum Dryers
Equipment Type Rotary Dryer (Internal Drum); Roller / Flaker - Dryer
Unlock Full Specs
to access all available technical data

Similar Products

CapDryer -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Equipment Type Belt Conveyor Dryer
View Details
Process Dryer - WaveMix Mini - Marion Process Solutions
Marion Process Solutions
Specs
Equipment Type Paddle / Agitator Dryer
Applications / Materials Handled Free Flowing Powders / Granules; Foods / Grains
Heat Source RF / Microwave / Dielectric
View Details
Dryer for Metallization Pastes - DRITECH™ - Despatch - ITW EAE
Specs
Equipment Type Belt Conveyor Dryer
Applications / Materials Handled Pastes
Temperature 752 F (400 C)
View Details
Rotary Dryer Modules -  - HiTemp Technology Corporation
HiTemp Technology Corporation
Specs
Equipment Type Rotary Dryer (Internal Drum); Screw / Auger Conveyor Dryer
Applications / Materials Handled Waste / Sludge
Evaporation Rate 110 lbs/hr (500 kg/hr)
View Details