CentriVap Centrifugal Vacuum Concentrators use a combination of centrifugal force, vacuum and heat to speed evaporation of multiple small samples. They offer maximum throughput required by biology, microbiology, biochemistry, pharmaceutical research and analytical chemistry laboratories. As many as 148 samples may be processed at once. Sample sizes range from a few microliters up to 25 microliters. The accessory Microtiter Plate Rotor holds four standard or two deep well plates.
CentriVap Centrifugal Vacuum Concentrators are available as a compact benchtop component or as a “system” combined with the CentriVap Cold Trap. The CentriVap Cold Trap helps protect the accessory vacuum pump from the corrosive effects of vapors and fumes as they evaporate from the samples. The CentriVap Ultra Low Cold Trap provides protection from low freezing point solvents. The CentriVap Mobile System combines a concentrator and cold trap into a single mobile console.
The Gel Dryer is available as a benchtop component of CentriVap Gel Dryer Systems or separately. When part of the system, it shares the vacuum pump with the concentrator via vacuum tubing and a 3-way valve.
Below is a brand listing of the CentriVap Centrifugal Vacuum Concentrators, Cold Traps and Gel Dryers available from Labconco. Click on any brand to find out more about it. If you are still unsure which brand is best for your application, use the Advanced Product Search to help you narrow down your choices.
| Labconco Corporation | |
|---|---|
| Product Category | Evaporators |
| Product Number | 7310037 |
| Product Name | Refrigerated CentriVap CentrifugalVacuum Concentrator |
| Application | Chemical; Pharmaceuticals; Temperature-sensitive |
| Type | Rotory; Vacuum |
| Materials of Construction | Up to 12" Diameter Centrifugal Chamber |
| Power Source | Electric |