The Refrigerated CentriVap Benchtop Vacuum Concentrator is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of temperature sensitive biological or analytical samples. Exclusive features include: refrigeration system that cools to -4° C, protecting delicate samples from heat during the evaporation process; brushed, stainless steel and glacier white, epoxy-coated steel exterior with blue accents; 300-watt heater; Quick-Start One Button Start Up to simultaneously activate rotor, heater, timers and vacuum pump; and memory to store nine user-set programs. Other features include: centrifugal motion provided by a brushless motor capable of up to 1725 RPM; Quick-Stop System to stop vacuum pump, open valve and stop rotor; automatic vacuum release valve; lid latch with safety sensor; epoxy-coated, 12" diameter chamber to accommodate a variety of rotors; large, phenol-free lid seal; built-in vacuum delay; easy-to-read LCD display; separate heat and run times, each from 1 to 999 minutes; PREHEAT or PRECOOL button to reach set point temperature; audible alarm to signal completion of set point run time; electrical receptacle for connection of accessory vacuum pump; and vacuum port with quick disconnect fitting for connection of a gauge to monitor vacuum level.
| Labconco Corporation | |
|---|---|
| Product Category | Evaporators |
| Product Number | 7310030 |
| Product Name | Refrigerated CentriVap CentrifugalVacuum Concentrator |
| Application | Chemical; Pharmaceuticals; Temperature-sensitive |
| Type | Rotory; Vacuum |
| Materials of Construction | Up to 12" Diameter Centrifugal Chamber |
| Power Source | Electric |