4' Protector ClassMate Laboratory Hood, by-pass airflow design, clear 0.25" thick tempered safety glass sides, back and baffle, angled tempered safety glass vertical-rising sash and viewing window, 8.625" ID exhaust collar, pivoting air foil with Clean-Sweep openings, low profile spill trough, ADA-compliant light and blower switches, tissue screen, interior access plates, dry-powder glacier white epoxy-coated steel and aluminum frame. Contact Labconco for explosion-proof models.
| Labconco Corporation | |
|---|---|
| Product Category | Fume Hoods |
| Product Number | 6970401 |
| Product Name | 4' Protector ClassMate Laboratory Hood |
| Fume Hood Type | General Purpose |
| Hood Design | Bypass |
| Sash Options | Vertical |
| Certifications | SEFA, ASHRAE, ANSI, UL, CSA |
| Hood Face Velocity | 100 SFPM (50.8 cm/s) |