Labconco Corporation Paramount Ductless Enclosure 6963503

Description
5' Paramount Ductless Enclosure, also known as a ductless fume hood, is a self-contained work station that allows for safe handling of organic, formaldehyde, acid gas, sulfur compounds or ammonia chemical fumes and vapors as well as particulates. No ducting is required. Exclusive features: patented slotted rear baffle to promote horizontal laminar air flow, Clean-Sweep Air foil, Upper Containment Sash Foil, Upper Dilution Air Supply. Other features: advanced electronic commutated motor (ECM) technology that uses less energy and runs quieter than comparable models, organic chemical vapor sensor to detect chemicals breaking through the filter, digital display of airflow and filter status, touchpad control of enclosure operation, ergonomic angled sash, tempered safety glass front sash and sides, epoxy-coated aluminum frame. Accommodates six filters (sold separately). Seven filter options are available: Activated Carbon Filter for Organic Vapors; Impregnated Carbon Filter for Acid-Sulfur; Impregnated Carbon Filter for Ammonia-Amine; Impregnated Carbon Filter for Formaldehyde-Formali n; Mixed Bed Carbon Filter for Organic Vapors; Acid-Sulfur and Ammonia-Amine; Impregnated Carbon Filter for Radioisotopes; and HEPA Filter for particulates.
Description
5' Paramount Ductless Enclosure, also known as a ductless fume hood, is a self-contained work station that allows for safe handling of organic, formaldehyde, acid gas, sulfur compounds or ammonia chemical fumes and vapors as well as particulates. No ducting is required. Exclusive features: patented slotted rear baffle to promote horizontal laminar air flow, Clean-Sweep Air foil, Upper Containment Sash Foil, Upper Dilution Air Supply. Other features: advanced electronic commutated motor (ECM) technology that uses less energy and runs quieter than comparable models, organic chemical vapor sensor to detect chemicals breaking through the filter, digital display of airflow and filter status, touchpad control of enclosure operation, ergonomic angled sash, tempered safety glass front sash and sides, epoxy-coated aluminum frame. Accommodates six filters (sold separately). Seven filter options are available: Activated Carbon Filter for Organic Vapors; Impregnated Carbon Filter for Acid-Sulfur; Impregnated Carbon Filter for Ammonia-Amine; Impregnated Carbon Filter for Formaldehyde-Formali n; Mixed Bed Carbon Filter for Organic Vapors; Acid-Sulfur and Ammonia-Amine; Impregnated Carbon Filter for Radioisotopes; and HEPA Filter for particulates.

Suppliers

Company
Product
Description
Supplier Links
Paramount Ductless Enclosure - 6963503 - Labconco Corporation
Kansas City, MO, USA
Paramount Ductless Enclosure
6963503
Paramount Ductless Enclosure 6963503
5' Paramount Ductless Enclosure, also known as a ductless fume hood, is a self-contained work station that allows for safe handling of organic, formaldehyde, acid gas, sulfur compounds or ammonia chemical fumes and vapors as well as particulates. No ducting is required. Exclusive features: patented slotted rear baffle to promote horizontal laminar air flow, Clean-Sweep Air foil, Upper Containment Sash Foil, Upper Dilution Air Supply. Other features: advanced electronic commutated motor (ECM) technology that uses less energy and runs quieter than comparable models, organic chemical vapor sensor to detect chemicals breaking through the filter, digital display of airflow and filter status, touchpad control of enclosure operation, ergonomic angled sash, tempered safety glass front sash and sides, epoxy-coated aluminum frame. Accommodates six filters (sold separately). Seven filter options are available: Activated Carbon Filter for Organic Vapors; Impregnated Carbon Filter for Acid-Sulfur; Impregnated Carbon Filter for Ammonia-Amine; Impregnated Carbon Filter for Formaldehyde-Formali n; Mixed Bed Carbon Filter for Organic Vapors; Acid-Sulfur and Ammonia-Amine; Impregnated Carbon Filter for Radioisotopes; and HEPA Filter for particulates.

5' Paramount Ductless Enclosure, also known as a ductless fume hood, is a self-contained work station that allows for safe handling of organic, formaldehyde, acid gas, sulfur compounds or ammonia chemical fumes and vapors as well as particulates. No ducting is required. Exclusive features: patented slotted rear baffle to promote horizontal laminar air flow, Clean-Sweep Air foil, Upper Containment Sash Foil, Upper Dilution Air Supply. Other features: advanced electronic commutated motor (ECM) technology that uses less energy and runs quieter than comparable models, organic chemical vapor sensor to detect chemicals breaking through the filter, digital display of airflow and filter status, touchpad control of enclosure operation, ergonomic angled sash, tempered safety glass front sash and sides, epoxy-coated aluminum frame. Accommodates six filters (sold separately). Seven filter options are available: Activated Carbon Filter for Organic Vapors; Impregnated Carbon Filter for Acid-Sulfur; Impregnated Carbon Filter for Ammonia-Amine; Impregnated Carbon Filter for Formaldehyde-Formalin; Mixed Bed Carbon Filter for Organic Vapors; Acid-Sulfur and Ammonia-Amine; Impregnated Carbon Filter for Radioisotopes; and HEPA Filter for particulates.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Fume Hoods
Product Number 6963503
Product Name Paramount Ductless Enclosure
Fume Hood Type General Purpose
Hood Design Ductless
Filter Type Ductless; Carbon/HEPA
Sash Options Pivoting Sash
Certifications SEFA, ASHRAE, ANSI, UL, CAN/CSA
Unlock Full Specs
to access all available technical data

Similar Products

Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Fume Hood with Wet Fume Scrubber - AirMax™ AC5030TE - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type ULPA
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Protector SS Perchloric Acid Lab Hood - 7282100 - Labconco Corporation
Specs
Fume Hood Type Perchloric Acid
Hood Design Bypass
Sash Options Vertical
View Details