Labconco Corporation Vacuum Desiccator 5530000

Description
Vacuum Desiccator, provides a cubic foot of contamination- and corrosion-free space for cooling, drying and storage of moisture sensitive materials including thin layer chromatography plates, halide salt cells for IR spectrophotometers and chemical standards. Features: Epoxy-coated cold rolled steel side hinged door with fully-gasketed, clear 3/8" tempered safety glass window which provides an unobstructed view; two removable aluminum shelves with twelve 7/8" (22 mm) holes and nine molded-in shelf supports; stainless steel pan; 3-way vacuum release needle valve that accomodates 1/4" ID vacuum tubing to allow for slow vacuum release and refilling with a dry inert gas; epoxy-coated steel wire support stand. Body is constructed of molded fiberglass reinforced polyester. Cabinet is vacuum tested to 29 inches of mercury. A vacuum source and optional granular desiccant are recommended for operation (not included).
Description
Vacuum Desiccator, provides a cubic foot of contamination- and corrosion-free space for cooling, drying and storage of moisture sensitive materials including thin layer chromatography plates, halide salt cells for IR spectrophotometers and chemical standards. Features: Epoxy-coated cold rolled steel side hinged door with fully-gasketed, clear 3/8" tempered safety glass window which provides an unobstructed view; two removable aluminum shelves with twelve 7/8" (22 mm) holes and nine molded-in shelf supports; stainless steel pan; 3-way vacuum release needle valve that accomodates 1/4" ID vacuum tubing to allow for slow vacuum release and refilling with a dry inert gas; epoxy-coated steel wire support stand. Body is constructed of molded fiberglass reinforced polyester. Cabinet is vacuum tested to 29 inches of mercury. A vacuum source and optional granular desiccant are recommended for operation (not included).

Suppliers

Company
Product
Description
Supplier Links
Vacuum Desiccator - 5530000 - Labconco Corporation
Kansas City, MO, USA
Vacuum Desiccator
5530000
Vacuum Desiccator 5530000
Vacuum Desiccator, provides a cubic foot of contamination- and corrosion-free space for cooling, drying and storage of moisture sensitive materials including thin layer chromatography plates, halide salt cells for IR spectrophotometers and chemical standards. Features: Epoxy-coated cold rolled steel side hinged door with fully-gasketed, clear 3/8" tempered safety glass window which provides an unobstructed view; two removable aluminum shelves with twelve 7/8" (22 mm) holes and nine molded-in shelf supports; stainless steel pan; 3-way vacuum release needle valve that accomodates 1/4" ID vacuum tubing to allow for slow vacuum release and refilling with a dry inert gas; epoxy-coated steel wire support stand. Body is constructed of molded fiberglass reinforced polyester. Cabinet is vacuum tested to 29 inches of mercury. A vacuum source and optional granular desiccant are recommended for operation (not included).

Vacuum Desiccator, provides a cubic foot of contamination- and corrosion-free space for cooling, drying and storage of moisture sensitive materials including thin layer chromatography plates, halide salt cells for IR spectrophotometers and chemical standards. Features: Epoxy-coated cold rolled steel side hinged door with fully-gasketed, clear 3/8" tempered safety glass window which provides an unobstructed view; two removable aluminum shelves with twelve 7/8" (22 mm) holes and nine molded-in shelf supports; stainless steel pan; 3-way vacuum release needle valve that accomodates 1/4" ID vacuum tubing to allow for slow vacuum release and refilling with a dry inert gas; epoxy-coated steel wire support stand. Body is constructed of molded fiberglass reinforced polyester. Cabinet is vacuum tested to 29 inches of mercury. A vacuum source and optional granular desiccant are recommended for operation (not included).

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Sample Dryers
Product Number 5530000
Product Name Vacuum Desiccator
Configuration Desiccator
Desiccator Type Vacuum Desiccant Filled
Features Shelves
Unlock Full Specs
to access all available technical data

Similar Products

Silica Gel & Desiccators - 838798 - RS Components, Ltd.
Specs
Configuration Desiccator
View Details
FreeZone 12 Liter Console System - 7754034 - Labconco Corporation
Specs
Configuration Freeze Dryer
Volume/Capacity 0.0120 cubic meters (0.0157 cubic yards)
Temperature Range -50 C (-58 F)
View Details
GEA Process Engineering Inc.
Specs
Configuration Freeze Dryer
View Details