Protector Stainless Steel Perchloric Acid Laboratory Hood, by-pass airflow design, seamless Type 316 stainless steel liner with integral work surface and drainage trough, built-in washdown system with internal piping and spray nozzles and remote control fixture on upper left side, 11" OD exhaust connection, ergonomic air foil with aerodynamic Clean-Sweep airflow openings, 3/16" thick tempered safety glass vertical-rising sash(es), ADA-compliant light and blower switches, front access panels, black enamel-coated hardboard surface to support the integral work surface is included, glacier white dry powder-coated steel exterior. Contact Labconco for explosion-proof models.
| Labconco Corporation | |
|---|---|
| Product Category | Fume Hoods |
| Product Number | 4882100 |
| Product Name | Protector SS Perchloric Acid Lab Hood |
| Fume Hood Type | Perchloric Acid |
| Hood Design | Bypass |
| Sash Options | Vertical |
| Certifications | SEFA, NFPA, ASTM, ASHRAE, ANSI, UL, CSA |
| Hood Face Velocity | 100 SFPM (50.8 cm/s) |