Labconco Corporation 6' Protector XVS Ventilation Station 4868060

Description
Protector XVS Ventilation Station provides user protection by keeping powders and fumes contained during light duty, fume-generating or weighing procedures. Patented features include air foil with Clean-Sweep openings to enhance airflow and zoned-perforated rear baffle that creates horizontal laminar airflow to maximize containment. Exclusive features include deep 29" (35.5" on catalog number 4866060) interior to accommodate large apparatus, upper dilution air supply and upper containment sash foil. Other features include side-entry air foils, built-in top-mounted airflow monitor; low profile design; dry powder, sturdy epoxy-coated aluminum frame and steel rear panel and baffle; 3/16" thick, non-static producing tempered safety glass sides and top for excellent visibility, ambient light and protection; 8" high sash opening; ergonomic 1/4" thick tempered safety glass angled sash that is hinged to pivot up and lock for loading; and two utility ports. Requires exhausting to the outside or to the FilterMate Portable Exhauster from the top or bottom through one of two 2" x 10" rectangular openings.
Description
Protector XVS Ventilation Station provides user protection by keeping powders and fumes contained during light duty, fume-generating or weighing procedures. Patented features include air foil with Clean-Sweep openings to enhance airflow and zoned-perforated rear baffle that creates horizontal laminar airflow to maximize containment. Exclusive features include deep 29" (35.5" on catalog number 4866060) interior to accommodate large apparatus, upper dilution air supply and upper containment sash foil. Other features include side-entry air foils, built-in top-mounted airflow monitor; low profile design; dry powder, sturdy epoxy-coated aluminum frame and steel rear panel and baffle; 3/16" thick, non-static producing tempered safety glass sides and top for excellent visibility, ambient light and protection; 8" high sash opening; ergonomic 1/4" thick tempered safety glass angled sash that is hinged to pivot up and lock for loading; and two utility ports. Requires exhausting to the outside or to the FilterMate Portable Exhauster from the top or bottom through one of two 2" x 10" rectangular openings.

Suppliers

Company
Product
Description
Supplier Links
6' Protector XVS Ventilation Station - 4868060 - Labconco Corporation
Kansas City, MO, USA
6' Protector XVS Ventilation Station
4868060
6' Protector XVS Ventilation Station 4868060
Protector XVS Ventilation Station provides user protection by keeping powders and fumes contained during light duty, fume-generating or weighing procedures. Patented features include air foil with Clean-Sweep openings to enhance airflow and zoned-perforated rear baffle that creates horizontal laminar airflow to maximize containment. Exclusive features include deep 29" (35.5" on catalog number 4866060) interior to accommodate large apparatus, upper dilution air supply and upper containment sash foil. Other features include side-entry air foils, built-in top-mounted airflow monitor; low profile design; dry powder, sturdy epoxy-coated aluminum frame and steel rear panel and baffle; 3/16" thick, non-static producing tempered safety glass sides and top for excellent visibility, ambient light and protection; 8" high sash opening; ergonomic 1/4" thick tempered safety glass angled sash that is hinged to pivot up and lock for loading; and two utility ports. Requires exhausting to the outside or to the FilterMate Portable Exhauster from the top or bottom through one of two 2" x 10" rectangular openings.

Protector XVS Ventilation Station provides user protection by keeping powders and fumes contained during light duty, fume-generating or weighing procedures. Patented features include air foil with Clean-Sweep openings to enhance airflow and zoned-perforated rear baffle that creates horizontal laminar airflow to maximize containment. Exclusive features include deep 29" (35.5" on catalog number 4866060) interior to accommodate large apparatus, upper dilution air supply and upper containment sash foil. Other features include side-entry air foils, built-in top-mounted airflow monitor; low profile design; dry powder, sturdy epoxy-coated aluminum frame and steel rear panel and baffle; 3/16" thick, non-static producing tempered safety glass sides and top for excellent visibility, ambient light and protection; 8" high sash opening; ergonomic 1/4" thick tempered safety glass angled sash that is hinged to pivot up and lock for loading; and two utility ports. Requires exhausting to the outside or to the FilterMate Portable Exhauster from the top or bottom through one of two 2" x 10" rectangular openings.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Fume Hoods
Product Number 4868060
Product Name 6' Protector XVS Ventilation Station
Fume Hood Type General Purpose
Hood Design Conventional
Filter Type FilterMate Filters
Sash Options Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Ductless Chemical Workstation - AC632TA - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Paramount Ductless Enclosure - 6963300 - Labconco Corporation
Specs
Fume Hood Type General Purpose
Hood Design Ductless
Filter Type Ductless; Carbon/HEPA
View Details