Protector XVS Ventilation Station provides user protection by keeping powders and fumes contained during light duty, fume-generating or weighing procedures. Patented features include air foil with Clean-Sweep openings to enhance airflow and zoned-perforated rear baffle that creates horizontal laminar airflow to maximize containment. Exclusive features include deep 23" interior to accommodate large apparatus, upper dilution air supply and upper containment sash foil. Other features include side-entry air foils, built-in top-mounted airflow monitor; low profile design; dry powder, sturdy epoxy-coated aluminum frame and steel rear panel and baffle; 3/16" thick, non-static producing tempered safety glass sides and top for excellent visibility, ambient light and protection; 8" high sash opening; ergonomic 1/4" thick tempered safety glass angled sash that is hinged to pivot up and lock for loading; and two utility ports. Requires exhausting to the outside or to the FilterMate Portable Exhauster from the top or bottom through one of two 2" x 10" rectangular openings.
| Labconco Corporation | |
|---|---|
| Product Category | Fume Hoods |
| Product Number | 4863010 |
| Product Name | 3' Protector XVS Ventilation Station |
| Fume Hood Type | General Purpose |
| Hood Design | Conventional |
| Filter Type | FilterMate Filters |
| Sash Options | Vertical |