Labconco Corporation 2' Purifier Filtered PCR Enclosure 3970225

Description
Purifier Filtered PCR Enclosures, provides ISO Class 5 conditions appropriate for polymerase chain reaction experiments. Exclusive features: variable digital timer for UV exposure with eight settings in minutes of 5, 10, 15, 30, 60, 120, 240 and continuous; bi-fold doors that close the sash opening; Guardian Airflow Monitor that continuously monitors downflow airflow and has two LED lights to indicate when airflow is within or outside set point range; aerodynamic air foil; UV-resistant, glacier white and gray, dry powder epoxy-coated aluminum and steel construction; UV-opaque and resistant 1/4" thick clear tempered safety glass sash and sides; ergonomic 10 degree angled and hinged sash that pivots upward, locks to a loading height of 20" and has wiping seals to contain contaminants. Other features: 99.99% efficient HEPA filter, variable speed built-in blower with motorized impeller and solid state control rated for 10 amps, Minihelic pressure gauge, air diffuser, fluorescent lamp, 254 nm UV lamp with 3-way switch (fluorescent, UV and off), blower switch, 9.4" high sash opening, two utility ports with iris openings and plugs, one year warranty.
Description
Purifier Filtered PCR Enclosures, provides ISO Class 5 conditions appropriate for polymerase chain reaction experiments. Exclusive features: variable digital timer for UV exposure with eight settings in minutes of 5, 10, 15, 30, 60, 120, 240 and continuous; bi-fold doors that close the sash opening; Guardian Airflow Monitor that continuously monitors downflow airflow and has two LED lights to indicate when airflow is within or outside set point range; aerodynamic air foil; UV-resistant, glacier white and gray, dry powder epoxy-coated aluminum and steel construction; UV-opaque and resistant 1/4" thick clear tempered safety glass sash and sides; ergonomic 10 degree angled and hinged sash that pivots upward, locks to a loading height of 20" and has wiping seals to contain contaminants. Other features: 99.99% efficient HEPA filter, variable speed built-in blower with motorized impeller and solid state control rated for 10 amps, Minihelic pressure gauge, air diffuser, fluorescent lamp, 254 nm UV lamp with 3-way switch (fluorescent, UV and off), blower switch, 9.4" high sash opening, two utility ports with iris openings and plugs, one year warranty.

Suppliers

Company
Product
Description
Supplier Links
2' Purifier Filtered PCR Enclosure - 3970225 - Labconco Corporation
Kansas City, MO, USA
2' Purifier Filtered PCR Enclosure
3970225
2' Purifier Filtered PCR Enclosure 3970225
Purifier Filtered PCR Enclosures, provides ISO Class 5 conditions appropriate for polymerase chain reaction experiments. Exclusive features: variable digital timer for UV exposure with eight settings in minutes of 5, 10, 15, 30, 60, 120, 240 and continuous; bi-fold doors that close the sash opening; Guardian Airflow Monitor that continuously monitors downflow airflow and has two LED lights to indicate when airflow is within or outside set point range; aerodynamic air foil; UV-resistant, glacier white and gray, dry powder epoxy-coated aluminum and steel construction; UV-opaque and resistant 1/4" thick clear tempered safety glass sash and sides; ergonomic 10 degree angled and hinged sash that pivots upward, locks to a loading height of 20" and has wiping seals to contain contaminants. Other features: 99.99% efficient HEPA filter, variable speed built-in blower with motorized impeller and solid state control rated for 10 amps, Minihelic pressure gauge, air diffuser, fluorescent lamp, 254 nm UV lamp with 3-way switch (fluorescent, UV and off), blower switch, 9.4" high sash opening, two utility ports with iris openings and plugs, one year warranty.

Purifier Filtered PCR Enclosures, provides ISO Class 5 conditions appropriate for polymerase chain reaction experiments. Exclusive features: variable digital timer for UV exposure with eight settings in minutes of 5, 10, 15, 30, 60, 120, 240 and continuous; bi-fold doors that close the sash opening; Guardian Airflow Monitor that continuously monitors downflow airflow and has two LED lights to indicate when airflow is within or outside set point range; aerodynamic air foil; UV-resistant, glacier white and gray, dry powder epoxy-coated aluminum and steel construction; UV-opaque and resistant 1/4" thick clear tempered safety glass sash and sides; ergonomic 10 degree angled and hinged sash that pivots upward, locks to a loading height of 20" and has wiping seals to contain contaminants. Other features: 99.99% efficient HEPA filter, variable speed built-in blower with motorized impeller and solid state control rated for 10 amps, Minihelic pressure gauge, air diffuser, fluorescent lamp, 254 nm UV lamp with 3-way switch (fluorescent, UV and off), blower switch, 9.4" high sash opening, two utility ports with iris openings and plugs, one year warranty.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Clean Benches
Product Number 3970225
Product Name 2' Purifier Filtered PCR Enclosure
Laminar Flow Direction Vertical
Air Cleanliness Class Class 100
HEPA Filter Efficiency 99.99%
Features and Options Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Laminar Flow Clean Bench - EdgeGARD® e3 HF EG601 - Baker
Specs
Laminar Flow Direction Horizontal
Air Cleanliness Class Class 100
HEPA Filter Efficiency 99.99%
View Details
Combination PCR Workstation - AC648TLFUVC - AirClean Systems
Specs
Laminar Flow Direction Vertical
Air Cleanliness Class Class 100
Features and Options Lighting
View Details
Table Top Work Station (TT) -  - Envirco
Specs
Air Cleanliness Class Class 100
Width 36 to 72 inch (914 to 1829 mm)
View Details
6' Purifier Horizontal Clean Bench - 3610000 - Labconco Corporation
Specs
Laminar Flow Direction Horizontal
Air Cleanliness Class Class 100
HEPA Filter Efficiency 99.99%
View Details