Labconco Corporation 5' XPert Bulk Powder Enclosures 3963502

Description
XPert Bulk Powder Enclosure is designed to provide user protection from hazardous airborne particulates and fumes generated during powder transfer operations. Patented features include an ergonomic air foil with Clean-Sweep openings to enhance airflow and a zone-perforated rear baffle that creates horizontal laminar airflow to maximize containment. Exclusive features include: upper dilution air supply with by-pass air, upper containment sash foil, side-entry air foils, a stainless steel work surface with front spill trough to catch spills, transfer caddy with caddy latch and positioning plate, push-button operated electric hydraulic lift mechanism for raising the container to the optimal ergonomic height, and an electronic beam to sense the location of the container and trigger the lift mechanism to automatically stop at the optimal access height. Other features include a generous 30.0” interior depth and 31.5” interior height for large equipment; Guardian digital airflow monitor; tempered safety glass front sash and sides; ergonomic angled pivoting sash with sealed gas-assisted springs, 12.0” high sash opening, 25.75" locking height and 28.75" maximum loading height; epoxy-coated steel exterior, 2” square tubular epoxy-coated steel base stand, left-side mounted waste chute, fourplex electrical receptacle, and two utility ports.
Description
XPert Bulk Powder Enclosure is designed to provide user protection from hazardous airborne particulates and fumes generated during powder transfer operations. Patented features include an ergonomic air foil with Clean-Sweep openings to enhance airflow and a zone-perforated rear baffle that creates horizontal laminar airflow to maximize containment. Exclusive features include: upper dilution air supply with by-pass air, upper containment sash foil, side-entry air foils, a stainless steel work surface with front spill trough to catch spills, transfer caddy with caddy latch and positioning plate, push-button operated electric hydraulic lift mechanism for raising the container to the optimal ergonomic height, and an electronic beam to sense the location of the container and trigger the lift mechanism to automatically stop at the optimal access height. Other features include a generous 30.0” interior depth and 31.5” interior height for large equipment; Guardian digital airflow monitor; tempered safety glass front sash and sides; ergonomic angled pivoting sash with sealed gas-assisted springs, 12.0” high sash opening, 25.75" locking height and 28.75" maximum loading height; epoxy-coated steel exterior, 2” square tubular epoxy-coated steel base stand, left-side mounted waste chute, fourplex electrical receptacle, and two utility ports.

Suppliers

Company
Product
Description
Supplier Links
5' XPert Bulk Powder Enclosures - 3963502 - Labconco Corporation
Kansas City, MO, USA
5' XPert Bulk Powder Enclosures
3963502
5' XPert Bulk Powder Enclosures 3963502
XPert Bulk Powder Enclosure is designed to provide user protection from hazardous airborne particulates and fumes generated during powder transfer operations. Patented features include an ergonomic air foil with Clean-Sweep openings to enhance airflow and a zone-perforated rear baffle that creates horizontal laminar airflow to maximize containment. Exclusive features include: upper dilution air supply with by-pass air, upper containment sash foil, side-entry air foils, a stainless steel work surface with front spill trough to catch spills, transfer caddy with caddy latch and positioning plate, push-button operated electric hydraulic lift mechanism for raising the container to the optimal ergonomic height, and an electronic beam to sense the location of the container and trigger the lift mechanism to automatically stop at the optimal access height. Other features include a generous 30.0” interior depth and 31.5” interior height for large equipment; Guardian digital airflow monitor; tempered safety glass front sash and sides; ergonomic angled pivoting sash with sealed gas-assisted springs, 12.0” high sash opening, 25.75" locking height and 28.75" maximum loading height; epoxy-coated steel exterior, 2” square tubular epoxy-coated steel base stand, left-side mounted waste chute, fourplex electrical receptacle, and two utility ports.

XPert Bulk Powder Enclosure is designed to provide user protection from hazardous airborne particulates and fumes generated during powder transfer operations. Patented features include an ergonomic air foil with Clean-Sweep openings to enhance airflow and a zone-perforated rear baffle that creates horizontal laminar airflow to maximize containment. Exclusive features include: upper dilution air supply with by-pass air, upper containment sash foil, side-entry air foils, a stainless steel work surface with front spill trough to catch spills, transfer caddy with caddy latch and positioning plate, push-button operated electric hydraulic lift mechanism for raising the container to the optimal ergonomic height, and an electronic beam to sense the location of the container and trigger the lift mechanism to automatically stop at the optimal access height. Other features include a generous 30.0” interior depth and 31.5” interior height for large equipment; Guardian digital airflow monitor; tempered safety glass front sash and sides; ergonomic angled pivoting sash with sealed gas-assisted springs, 12.0” high sash opening, 25.75" locking height and 28.75" maximum loading height; epoxy-coated steel exterior, 2” square tubular epoxy-coated steel base stand, left-side mounted waste chute, fourplex electrical receptacle, and two utility ports.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Fume Hoods
Product Number 3963502
Product Name 5' XPert Bulk Powder Enclosures
Fume Hood Type General Purpose
Hood Design Bypass
Filter Type FilterMate Filters
Sash Options Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Ductless Fume Hood - Independence™ ACRJ6030 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; HEPA
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Xpert™ Filtered Balance System - 3950422 - Labconco Corporation
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Pivoting Sash
View Details