Labconco Corporation Fume Adsorber-2 3955421

Description
Designed for histology cover slipping and staining areas, the Fume Adsorber-2 uses carbon filtration to adsorb odors and organic vapors. Features include: two built-in, motorized impellers to provide face velocity up to 35 fpm; two replaceable carbon filters; glacier white, dry powder, epoxy-coated steel housing with perforated baffle for uniform airflow; clear, one-piece, 3/8" thick, shatter-resistant acrylic canopy; quDesigned for histology cover slipping and staining areas, the Fume Adsorber-2 uses carbon filtration to adsorb odors and vapors emitted from formaldehyde. Features include: two built-in, motorized impellers to provide face velocity up to 35 fpm; two replaceable carbon filtersDesigned for histology cover slipping and staining areas, the Fume Adsorber-2 uses carbon filtration to adsorb odors and vapors emitted from formaldehyde. Features include: two built-in, motorized impellers to provide face velocity up to 35 fpm; two replaceable carbon filters; glacier white, dry powder, epoxy-coated steel housing with perforated baffle for uniform airflow; clear, one-piece, 3/8" thick, shatter-resistant acrylic canopy; quiet operation at 58-63 dBA; pre-wired rear-mounted auxiliary electrical receptacle and top-mounted blower switch with circuit breaker; rear-mounted air sampling port; 15.4" high x 23.4" deep exterior dimensions; and 13.5" high x 14.5" deep interior dimensions.; glacier white, dry powder, epoxy-coated steel housing with perforated baffle for uniform airflow; clear, one-piece, 3/8" thick, shatter-resistant acrylic canopy; quiet operation at 58-63 dBA; pre-wired rear-mounted auxiliary electrical receptacle and top-mounted blower switch with circuit breaker; rear-mounted air sampling port; 15.4" high x 23.4" deep exterior dimensions; and 13.5" high x 14.5" deep interior dimensions.iet operation at 58-63 dBA; pre-wired rear-mounted auxiliary electrical receptacle and top-mounted blower switch with circuit breaker; rear-mounted air sampling port; 15.4" high x 23.4" deep exterior dimensions; and 13.5" high x 14.5" deep interior dimensions.
Description
Designed for histology cover slipping and staining areas, the Fume Adsorber-2 uses carbon filtration to adsorb odors and organic vapors. Features include: two built-in, motorized impellers to provide face velocity up to 35 fpm; two replaceable carbon filters; glacier white, dry powder, epoxy-coated steel housing with perforated baffle for uniform airflow; clear, one-piece, 3/8" thick, shatter-resistant acrylic canopy; quDesigned for histology cover slipping and staining areas, the Fume Adsorber-2 uses carbon filtration to adsorb odors and vapors emitted from formaldehyde. Features include: two built-in, motorized impellers to provide face velocity up to 35 fpm; two replaceable carbon filtersDesigned for histology cover slipping and staining areas, the Fume Adsorber-2 uses carbon filtration to adsorb odors and vapors emitted from formaldehyde. Features include: two built-in, motorized impellers to provide face velocity up to 35 fpm; two replaceable carbon filters; glacier white, dry powder, epoxy-coated steel housing with perforated baffle for uniform airflow; clear, one-piece, 3/8" thick, shatter-resistant acrylic canopy; quiet operation at 58-63 dBA; pre-wired rear-mounted auxiliary electrical receptacle and top-mounted blower switch with circuit breaker; rear-mounted air sampling port; 15.4" high x 23.4" deep exterior dimensions; and 13.5" high x 14.5" deep interior dimensions.; glacier white, dry powder, epoxy-coated steel housing with perforated baffle for uniform airflow; clear, one-piece, 3/8" thick, shatter-resistant acrylic canopy; quiet operation at 58-63 dBA; pre-wired rear-mounted auxiliary electrical receptacle and top-mounted blower switch with circuit breaker; rear-mounted air sampling port; 15.4" high x 23.4" deep exterior dimensions; and 13.5" high x 14.5" deep interior dimensions.iet operation at 58-63 dBA; pre-wired rear-mounted auxiliary electrical receptacle and top-mounted blower switch with circuit breaker; rear-mounted air sampling port; 15.4" high x 23.4" deep exterior dimensions; and 13.5" high x 14.5" deep interior dimensions.

Suppliers

Company
Product
Description
Supplier Links
Fume Adsorber-2 - 3955421 - Labconco Corporation
Kansas City, MO, USA
Fume Adsorber-2
3955421
Fume Adsorber-2 3955421
Designed for histology cover slipping and staining areas, the Fume Adsorber-2 uses carbon filtration to adsorb odors and organic vapors. Features include: two built-in, motorized impellers to provide face velocity up to 35 fpm; two replaceable carbon filters; glacier white, dry powder, epoxy-coated steel housing with perforated baffle for uniform airflow; clear, one-piece, 3/8" thick, shatter-resistant acrylic canopy; quDesigned for histology cover slipping and staining areas, the Fume Adsorber-2 uses carbon filtration to adsorb odors and vapors emitted from formaldehyde. Features include: two built-in, motorized impellers to provide face velocity up to 35 fpm; two replaceable carbon filtersDesigned for histology cover slipping and staining areas, the Fume Adsorber-2 uses carbon filtration to adsorb odors and vapors emitted from formaldehyde. Features include: two built-in, motorized impellers to provide face velocity up to 35 fpm; two replaceable carbon filters; glacier white, dry powder, epoxy-coated steel housing with perforated baffle for uniform airflow; clear, one-piece, 3/8" thick, shatter-resistant acrylic canopy; quiet operation at 58-63 dBA; pre-wired rear-mounted auxiliary electrical receptacle and top-mounted blower switch with circuit breaker; rear-mounted air sampling port; 15.4" high x 23.4" deep exterior dimensions; and 13.5" high x 14.5" deep interior dimensions.; glacier white, dry powder, epoxy-coated steel housing with perforated baffle for uniform airflow; clear, one-piece, 3/8" thick, shatter-resistant acrylic canopy; quiet operation at 58-63 dBA; pre-wired rear-mounted auxiliary electrical receptacle and top-mounted blower switch with circuit breaker; rear-mounted air sampling port; 15.4" high x 23.4" deep exterior dimensions; and 13.5" high x 14.5" deep interior dimensions.iet operation at 58-63 dBA; pre-wired rear-mounted auxiliary electrical receptacle and top-mounted blower switch with circuit breaker; rear-mounted air sampling port; 15.4" high x 23.4" deep exterior dimensions; and 13.5" high x 14.5" deep interior dimensions.

Designed for histology cover slipping and staining areas, the Fume Adsorber-2 uses carbon filtration to adsorb odors and organic vapors. Features include: two built-in, motorized impellers to provide face velocity up to 35 fpm; two replaceable carbon filters; glacier white, dry powder, epoxy-coated steel housing with perforated baffle for uniform airflow; clear, one-piece, 3/8" thick, shatter-resistant acrylic canopy; quDesigned for histology cover slipping and staining areas, the Fume Adsorber-2 uses carbon filtration to adsorb odors and vapors emitted from formaldehyde. Features include: two built-in, motorized impellers to provide face velocity up to 35 fpm; two replaceable carbon filtersDesigned for histology cover slipping and staining areas, the Fume Adsorber-2 uses carbon filtration to adsorb odors and vapors emitted from formaldehyde. Features include: two built-in, motorized impellers to provide face velocity up to 35 fpm; two replaceable carbon filters; glacier white, dry powder, epoxy-coated steel housing with perforated baffle for uniform airflow; clear, one-piece, 3/8" thick, shatter-resistant acrylic canopy; quiet operation at 58-63 dBA; pre-wired rear-mounted auxiliary electrical receptacle and top-mounted blower switch with circuit breaker; rear-mounted air sampling port; 15.4" high x 23.4" deep exterior dimensions; and 13.5" high x 14.5" deep interior dimensions.; glacier white, dry powder, epoxy-coated steel housing with perforated baffle for uniform airflow; clear, one-piece, 3/8" thick, shatter-resistant acrylic canopy; quiet operation at 58-63 dBA; pre-wired rear-mounted auxiliary electrical receptacle and top-mounted blower switch with circuit breaker; rear-mounted air sampling port; 15.4" high x 23.4" deep exterior dimensions; and 13.5" high x 14.5" deep interior dimensions.iet operation at 58-63 dBA; pre-wired rear-mounted auxiliary electrical receptacle and top-mounted blower switch with circuit breaker; rear-mounted air sampling port; 15.4" high x 23.4" deep exterior dimensions; and 13.5" high x 14.5" deep interior dimensions.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Fume Hoods
Product Number 3955421
Product Name Fume Adsorber-2
Fume Hood Type General Purpose
Hood Design Conventional
Filter Type Ductless
Sash Options Vertical
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Folding Sash Polypropylene Ductless Fume Hood - AC4036 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
Xpert™ Balance Enclosures - 3930221 - Labconco Corporation
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Pivoting Sash
View Details