Labconco Corporation Fume Adsorber 3955202

Description
Designed for histology cover slipping and staining areas, the Fume Adsorber uses carbon filtration to adsorb odors and vapors emitted by formaldehyde. Features include: built-in, motorized impeller to provide face velocity up to 35 fpm; replaceable carbon filter; glacier white, dry powder, epoxy-coated steel housing with perforated baffle for uniform airflow; clear, one-piece, 3/8" thick, shatter-resistant acrylic canopy; quiet operation at 58-63 dBA; pre-wired rear-mounted auxiliary electrical receptacle and top-mounted blower switch with circuit breaker; rear-mounted air sampling port; 15.4" high x 23.4" deep exterior dimensions; and 13.5" high x 14.5" deep interior dimensions.
Description
Designed for histology cover slipping and staining areas, the Fume Adsorber uses carbon filtration to adsorb odors and vapors emitted by formaldehyde. Features include: built-in, motorized impeller to provide face velocity up to 35 fpm; replaceable carbon filter; glacier white, dry powder, epoxy-coated steel housing with perforated baffle for uniform airflow; clear, one-piece, 3/8" thick, shatter-resistant acrylic canopy; quiet operation at 58-63 dBA; pre-wired rear-mounted auxiliary electrical receptacle and top-mounted blower switch with circuit breaker; rear-mounted air sampling port; 15.4" high x 23.4" deep exterior dimensions; and 13.5" high x 14.5" deep interior dimensions.

Suppliers

Company
Product
Description
Supplier Links
Fume Adsorber - 3955202 - Labconco Corporation
Kansas City, MO, USA
Fume Adsorber
3955202
Fume Adsorber 3955202
Designed for histology cover slipping and staining areas, the Fume Adsorber uses carbon filtration to adsorb odors and vapors emitted by formaldehyde. Features include: built-in, motorized impeller to provide face velocity up to 35 fpm; replaceable carbon filter; glacier white, dry powder, epoxy-coated steel housing with perforated baffle for uniform airflow; clear, one-piece, 3/8" thick, shatter-resistant acrylic canopy; quiet operation at 58-63 dBA; pre-wired rear-mounted auxiliary electrical receptacle and top-mounted blower switch with circuit breaker; rear-mounted air sampling port; 15.4" high x 23.4" deep exterior dimensions; and 13.5" high x 14.5" deep interior dimensions.

Designed for histology cover slipping and staining areas, the Fume Adsorber uses carbon filtration to adsorb odors and vapors emitted by formaldehyde. Features include: built-in, motorized impeller to provide face velocity up to 35 fpm; replaceable carbon filter; glacier white, dry powder, epoxy-coated steel housing with perforated baffle for uniform airflow; clear, one-piece, 3/8" thick, shatter-resistant acrylic canopy; quiet operation at 58-63 dBA; pre-wired rear-mounted auxiliary electrical receptacle and top-mounted blower switch with circuit breaker; rear-mounted air sampling port; 15.4" high x 23.4" deep exterior dimensions; and 13.5" high x 14.5" deep interior dimensions.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Fume Hoods
Product Number 3955202
Product Name Fume Adsorber
Fume Hood Type General Purpose
Hood Design Conventional
Filter Type Ductless
Sash Options Vertical
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Folding Sash Ductless Fume Hood - Endeavour™ ACPT4036 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Bonded Activated Carbon and HEPA
View Details
Xpert™ Balance Enclosures - 3930421 - Labconco Corporation
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Pivoting Sash
View Details