Labconco Corporation 4' XPert Filtered Balance System, Tall 3950460

Description
XPert Filtered Balance Systems provide user protection by keeping powders and particulates contained during weighing procedures. Patented features include an ergonomic air foil with Clean-Sweep openings to enhance airflow and a zone-perforated rear baffle that creates horizontal laminar airflow to maximize containment. Exclusive features include: 23.4" deep interior to accommodate large micro and analytical balances; upper dilution air supply; upper containment sash foil; side-entry air foils; and true bag-in/bag-out filter disposal system. Other features include: 99.99% efficient exhaust HEPA filter; variable speed, built-in blower with dynamically balanced, vibration-isolated motorized impeller; intrinsically-safe, negative pressure design; pressure gauge; space-saving design; upper diffuser screen; quiet operation from 58 to 70 decibels; epoxy-coated aluminum and steel construction; fluorescent lamp and switches for blower and light; speed control; 1/4" thick tempered safety glass front sash and sides; ergonomic 10° angled and hinged pivoting sash with wiping seal; two utility ports; and independently-verifi ed particulate containment.
Description
XPert Filtered Balance Systems provide user protection by keeping powders and particulates contained during weighing procedures. Patented features include an ergonomic air foil with Clean-Sweep openings to enhance airflow and a zone-perforated rear baffle that creates horizontal laminar airflow to maximize containment. Exclusive features include: 23.4" deep interior to accommodate large micro and analytical balances; upper dilution air supply; upper containment sash foil; side-entry air foils; and true bag-in/bag-out filter disposal system. Other features include: 99.99% efficient exhaust HEPA filter; variable speed, built-in blower with dynamically balanced, vibration-isolated motorized impeller; intrinsically-safe, negative pressure design; pressure gauge; space-saving design; upper diffuser screen; quiet operation from 58 to 70 decibels; epoxy-coated aluminum and steel construction; fluorescent lamp and switches for blower and light; speed control; 1/4" thick tempered safety glass front sash and sides; ergonomic 10° angled and hinged pivoting sash with wiping seal; two utility ports; and independently-verifi ed particulate containment.

Suppliers

Company
Product
Description
Supplier Links
4' XPert Filtered Balance System, Tall - 3950460 - Labconco Corporation
Kansas City, MO, USA
4' XPert Filtered Balance System, Tall
3950460
4' XPert Filtered Balance System, Tall 3950460
XPert Filtered Balance Systems provide user protection by keeping powders and particulates contained during weighing procedures. Patented features include an ergonomic air foil with Clean-Sweep openings to enhance airflow and a zone-perforated rear baffle that creates horizontal laminar airflow to maximize containment. Exclusive features include: 23.4" deep interior to accommodate large micro and analytical balances; upper dilution air supply; upper containment sash foil; side-entry air foils; and true bag-in/bag-out filter disposal system. Other features include: 99.99% efficient exhaust HEPA filter; variable speed, built-in blower with dynamically balanced, vibration-isolated motorized impeller; intrinsically-safe, negative pressure design; pressure gauge; space-saving design; upper diffuser screen; quiet operation from 58 to 70 decibels; epoxy-coated aluminum and steel construction; fluorescent lamp and switches for blower and light; speed control; 1/4" thick tempered safety glass front sash and sides; ergonomic 10° angled and hinged pivoting sash with wiping seal; two utility ports; and independently-verifi ed particulate containment.

XPert Filtered Balance Systems provide user protection by keeping powders and particulates contained during weighing procedures. Patented features include an ergonomic air foil with Clean-Sweep openings to enhance airflow and a zone-perforated rear baffle that creates horizontal laminar airflow to maximize containment. Exclusive features include: 23.4" deep interior to accommodate large micro and analytical balances; upper dilution air supply; upper containment sash foil; side-entry air foils; and true bag-in/bag-out filter disposal system. Other features include: 99.99% efficient exhaust HEPA filter; variable speed, built-in blower with dynamically balanced, vibration-isolated motorized impeller; intrinsically-safe, negative pressure design; pressure gauge; space-saving design; upper diffuser screen; quiet operation from 58 to 70 decibels; epoxy-coated aluminum and steel construction; fluorescent lamp and switches for blower and light; speed control; 1/4" thick tempered safety glass front sash and sides; ergonomic 10° angled and hinged pivoting sash with wiping seal; two utility ports; and independently-verified particulate containment.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Fume Hoods
Product Number 3950460
Product Name 4' XPert Filtered Balance System, Tall
Fume Hood Type General Purpose
Hood Design Conventional
Filter Type FilterMate Filters
Sash Options Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Ductless Fume Hood - Independence™ ACRJ6030 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; HEPA
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
16' Protector XL Floor-Mounted Lab Hood - 9716005 - Labconco Corporation
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Horizontal
View Details