Labconco Corporation 5' XPert Filtered Balance Station 3946522

Description
XPert Filtered Balance Stations are designed to protect the user during powder weighing operations. Ducting to an outside blower is required. Patented features include an ergonomic air foil with Clean-Sweep openings to enhance airflow and a zone-perforated rear baffle that creates horizontal laminar airflow to maximize containment. Exclusive features include: 23.4" deep interior to accommodate large micro and analytical balances; upper containment sash foil; upper dilution air supply; side-entry air foils; and true bag-in/bag-out filter disposal system. Other features include: epoxy-coated aluminum and steel construction; 99.99% efficient exhaust HEPA filter; Minihelic pressure gauge; upper diffuser screen; fluorescent lamp and switches for light and remote blower; 1/4" thick tempered safety glass front sash and sides; ergonomic 10° angled and hinged pivoting sash with wiping seal and 12.0" high sash opening, 25.75" locking height and 28.25" maximum height; two utility ports; 6.06" ID exhaust collar; and independently-verifi ed particulate containment.
Description
XPert Filtered Balance Stations are designed to protect the user during powder weighing operations. Ducting to an outside blower is required. Patented features include an ergonomic air foil with Clean-Sweep openings to enhance airflow and a zone-perforated rear baffle that creates horizontal laminar airflow to maximize containment. Exclusive features include: 23.4" deep interior to accommodate large micro and analytical balances; upper containment sash foil; upper dilution air supply; side-entry air foils; and true bag-in/bag-out filter disposal system. Other features include: epoxy-coated aluminum and steel construction; 99.99% efficient exhaust HEPA filter; Minihelic pressure gauge; upper diffuser screen; fluorescent lamp and switches for light and remote blower; 1/4" thick tempered safety glass front sash and sides; ergonomic 10° angled and hinged pivoting sash with wiping seal and 12.0" high sash opening, 25.75" locking height and 28.25" maximum height; two utility ports; 6.06" ID exhaust collar; and independently-verifi ed particulate containment.

Suppliers

Company
Product
Description
Supplier Links
5' XPert Filtered Balance Station - 3946522 - Labconco Corporation
Kansas City, MO, USA
5' XPert Filtered Balance Station
3946522
5' XPert Filtered Balance Station 3946522
XPert Filtered Balance Stations are designed to protect the user during powder weighing operations. Ducting to an outside blower is required. Patented features include an ergonomic air foil with Clean-Sweep openings to enhance airflow and a zone-perforated rear baffle that creates horizontal laminar airflow to maximize containment. Exclusive features include: 23.4" deep interior to accommodate large micro and analytical balances; upper containment sash foil; upper dilution air supply; side-entry air foils; and true bag-in/bag-out filter disposal system. Other features include: epoxy-coated aluminum and steel construction; 99.99% efficient exhaust HEPA filter; Minihelic pressure gauge; upper diffuser screen; fluorescent lamp and switches for light and remote blower; 1/4" thick tempered safety glass front sash and sides; ergonomic 10° angled and hinged pivoting sash with wiping seal and 12.0" high sash opening, 25.75" locking height and 28.25" maximum height; two utility ports; 6.06" ID exhaust collar; and independently-verifi ed particulate containment.

XPert Filtered Balance Stations are designed to protect the user during powder weighing operations. Ducting to an outside blower is required. Patented features include an ergonomic air foil with Clean-Sweep openings to enhance airflow and a zone-perforated rear baffle that creates horizontal laminar airflow to maximize containment. Exclusive features include: 23.4" deep interior to accommodate large micro and analytical balances; upper containment sash foil; upper dilution air supply; side-entry air foils; and true bag-in/bag-out filter disposal system. Other features include: epoxy-coated aluminum and steel construction; 99.99% efficient exhaust HEPA filter; Minihelic pressure gauge; upper diffuser screen; fluorescent lamp and switches for light and remote blower; 1/4" thick tempered safety glass front sash and sides; ergonomic 10° angled and hinged pivoting sash with wiping seal and 12.0" high sash opening, 25.75" locking height and 28.25" maximum height; two utility ports; 6.06" ID exhaust collar; and independently-verified particulate containment.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Fume Hoods
Product Number 3946522
Product Name 5' XPert Filtered Balance Station
Fume Hood Type General Purpose
Hood Design Conventional
Filter Type FilterMate Filters
Sash Options Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene Total Exhaust Fume Hood - AC5000TE - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Sash Options Vertical
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
5' XPert Nano Enclsoure - 3888562 - Labconco Corporation
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Vertical
View Details