Labconco Corporation Protector Demonstration Hood System 3945000

Description
Protector® Demonstration Hoods are low profile, light-duty fume hoods designed to provide close observation of procedures during educational demonstrations. Exclusive features include: deep 23" interior; ergonomic air foil with aerodynamic Clean-Sweep airflow openings; upper containment sash foil; upper dilution air supply; and side-entry air foils. Other features include: glacier white and gray, dry powder epoxy-coated aluminum frame; tempered safety glass front sash, sides, rear baffle and top for total visibility; lower exhaust tissue screen; two utility ports with iris openings; and 2" x 10" rectangular exhaust collars on the top and bottom to allow for connection to a FilterMate™ Portable Exhauster. Includes cart of glacier white epoxy-coated tubular steel with black 1" thick solid epoxy dished work surface, handle bar, bottom shelf and 4" diameter toe-locking casters; and FilterMate™ Portable Exhauster designed for use with two Carbon Filters or one Carbon Filter and one HEPA Filters (filters not included), 8 feet of 5" ID flexible gray polypropylene hose, two clamps, a 4.88" OD Lower Transition Adapter for connection to the bottom of the Demonstration Hood, and an IEC 3-wire electrical cord with plug.
Description
Protector® Demonstration Hoods are low profile, light-duty fume hoods designed to provide close observation of procedures during educational demonstrations. Exclusive features include: deep 23" interior; ergonomic air foil with aerodynamic Clean-Sweep airflow openings; upper containment sash foil; upper dilution air supply; and side-entry air foils. Other features include: glacier white and gray, dry powder epoxy-coated aluminum frame; tempered safety glass front sash, sides, rear baffle and top for total visibility; lower exhaust tissue screen; two utility ports with iris openings; and 2" x 10" rectangular exhaust collars on the top and bottom to allow for connection to a FilterMate™ Portable Exhauster. Includes cart of glacier white epoxy-coated tubular steel with black 1" thick solid epoxy dished work surface, handle bar, bottom shelf and 4" diameter toe-locking casters; and FilterMate™ Portable Exhauster designed for use with two Carbon Filters or one Carbon Filter and one HEPA Filters (filters not included), 8 feet of 5" ID flexible gray polypropylene hose, two clamps, a 4.88" OD Lower Transition Adapter for connection to the bottom of the Demonstration Hood, and an IEC 3-wire electrical cord with plug.

Suppliers

Company
Product
Description
Supplier Links
Protector Demonstration Hood System - 3945000 - Labconco Corporation
Kansas City, MO, USA
Protector Demonstration Hood System
3945000
Protector Demonstration Hood System 3945000
Protector® Demonstration Hoods are low profile, light-duty fume hoods designed to provide close observation of procedures during educational demonstrations. Exclusive features include: deep 23" interior; ergonomic air foil with aerodynamic Clean-Sweep airflow openings; upper containment sash foil; upper dilution air supply; and side-entry air foils. Other features include: glacier white and gray, dry powder epoxy-coated aluminum frame; tempered safety glass front sash, sides, rear baffle and top for total visibility; lower exhaust tissue screen; two utility ports with iris openings; and 2" x 10" rectangular exhaust collars on the top and bottom to allow for connection to a FilterMate™ Portable Exhauster. Includes cart of glacier white epoxy-coated tubular steel with black 1" thick solid epoxy dished work surface, handle bar, bottom shelf and 4" diameter toe-locking casters; and FilterMate™ Portable Exhauster designed for use with two Carbon Filters or one Carbon Filter and one HEPA Filters (filters not included), 8 feet of 5" ID flexible gray polypropylene hose, two clamps, a 4.88" OD Lower Transition Adapter for connection to the bottom of the Demonstration Hood, and an IEC 3-wire electrical cord with plug.

Protector® Demonstration Hoods are low profile, light-duty fume hoods designed to provide close observation of procedures during educational demonstrations. Exclusive features include: deep 23" interior; ergonomic air foil with aerodynamic Clean-Sweep airflow openings; upper containment sash foil; upper dilution air supply; and side-entry air foils. Other features include: glacier white and gray, dry powder epoxy-coated aluminum frame; tempered safety glass front sash, sides, rear baffle and top for total visibility; lower exhaust tissue screen; two utility ports with iris openings; and 2" x 10" rectangular exhaust collars on the top and bottom to allow for connection to a FilterMate™ Portable Exhauster. Includes cart of glacier white epoxy-coated tubular steel with black 1" thick solid epoxy dished work surface, handle bar, bottom shelf and 4" diameter toe-locking casters; and FilterMate™ Portable Exhauster designed for use with two Carbon Filters or one Carbon Filter and one HEPA Filters (filters not included), 8 feet of 5" ID flexible gray polypropylene hose, two clamps, a 4.88" OD Lower Transition Adapter for connection to the bottom of the Demonstration Hood, and an IEC 3-wire electrical cord with plug.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Fume Hoods
Product Number 3945000
Product Name Protector Demonstration Hood System
Fume Hood Type General Purpose
Hood Design Conventional
Filter Type FilterMate Filters
Sash Options Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Folding Sash Ductless Fume Hood - Endeavour™ ACPT4036 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Bonded Activated Carbon and HEPA
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Xpert™ Balance Enclosures - 3930230 - Labconco Corporation
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Pivoting Sash
View Details