Labconco Corporation Xpert™ Filtered Balance Station 3940401

Description
XPert Filtered Balance Stations are designed to protect the user during powder weighing operations. Ducting to an outside blower is required. Patented features include an ergonomic air foil with Clean-Sweep openings to enhance airflow and a zone-perforated rear baffle that creates horizontal laminar airflow to maximize containment. Exclusive features include: 23.4" deep interior to accommodate large micro and analytical balances; upper containment sash foil; upper dilution air supply; side-entry air foils; and true bag-in/bag-out filter disposal system. Other features include: epoxy-coated aluminum and steel construction; 99.99% efficient exhaust HEPA filter; pressure gauge; upper diffuser screen; fluorescent lamp and switches for light and remote blower; 1/4" thick tempered safety glass front sash and sides; ergonomic 10° angled and hinged pivoting sash with wiping seal; two utility ports; 6.06" ID exhaust collar; and independently-verifi ed particulate containment. Sash has opening height of 9.4" (23.9 cm), 16.5" (41.9 cm) locking height and 19.0" (48.3 cm) maximum loading height. Includes built-in airflow monitor.
Description
XPert Filtered Balance Stations are designed to protect the user during powder weighing operations. Ducting to an outside blower is required. Patented features include an ergonomic air foil with Clean-Sweep openings to enhance airflow and a zone-perforated rear baffle that creates horizontal laminar airflow to maximize containment. Exclusive features include: 23.4" deep interior to accommodate large micro and analytical balances; upper containment sash foil; upper dilution air supply; side-entry air foils; and true bag-in/bag-out filter disposal system. Other features include: epoxy-coated aluminum and steel construction; 99.99% efficient exhaust HEPA filter; pressure gauge; upper diffuser screen; fluorescent lamp and switches for light and remote blower; 1/4" thick tempered safety glass front sash and sides; ergonomic 10° angled and hinged pivoting sash with wiping seal; two utility ports; 6.06" ID exhaust collar; and independently-verifi ed particulate containment. Sash has opening height of 9.4" (23.9 cm), 16.5" (41.9 cm) locking height and 19.0" (48.3 cm) maximum loading height. Includes built-in airflow monitor.

Suppliers

Company
Product
Description
Supplier Links
Xpert™ Filtered Balance Station - 3940401 - Labconco Corporation
Kansas City, MO, USA
Xpert™ Filtered Balance Station
3940401
Xpert™ Filtered Balance Station 3940401
XPert Filtered Balance Stations are designed to protect the user during powder weighing operations. Ducting to an outside blower is required. Patented features include an ergonomic air foil with Clean-Sweep openings to enhance airflow and a zone-perforated rear baffle that creates horizontal laminar airflow to maximize containment. Exclusive features include: 23.4" deep interior to accommodate large micro and analytical balances; upper containment sash foil; upper dilution air supply; side-entry air foils; and true bag-in/bag-out filter disposal system. Other features include: epoxy-coated aluminum and steel construction; 99.99% efficient exhaust HEPA filter; pressure gauge; upper diffuser screen; fluorescent lamp and switches for light and remote blower; 1/4" thick tempered safety glass front sash and sides; ergonomic 10° angled and hinged pivoting sash with wiping seal; two utility ports; 6.06" ID exhaust collar; and independently-verifi ed particulate containment. Sash has opening height of 9.4" (23.9 cm), 16.5" (41.9 cm) locking height and 19.0" (48.3 cm) maximum loading height. Includes built-in airflow monitor.

XPert Filtered Balance Stations are designed to protect the user during powder weighing operations. Ducting to an outside blower is required. Patented features include an ergonomic air foil with Clean-Sweep openings to enhance airflow and a zone-perforated rear baffle that creates horizontal laminar airflow to maximize containment. Exclusive features include: 23.4" deep interior to accommodate large micro and analytical balances; upper containment sash foil; upper dilution air supply; side-entry air foils; and true bag-in/bag-out filter disposal system. Other features include: epoxy-coated aluminum and steel construction; 99.99% efficient exhaust HEPA filter; pressure gauge; upper diffuser screen; fluorescent lamp and switches for light and remote blower; 1/4" thick tempered safety glass front sash and sides; ergonomic 10° angled and hinged pivoting sash with wiping seal; two utility ports; 6.06" ID exhaust collar; and independently-verified particulate containment.

Sash has opening height of 9.4" (23.9 cm), 16.5" (41.9 cm) locking height and 19.0" (48.3 cm) maximum loading height. Includes built-in airflow monitor.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Fume Hoods
Product Number 3940401
Product Name Xpert™ Filtered Balance Station
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Pivoting Sash
Certifications SEFA, ASHRAE, ANSI, UL, CAN/CSA
Unlock Full Specs
to access all available technical data

Similar Products

Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Sliding Sash Polypropylene Ductless Fume Hood - AC6036S - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
4' Protector ClassMate HOPEC IV Lab Hood - 6971400 - Labconco Corporation
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Vertical
View Details