XPert Balance Enclosures provide user protection by keeping powders, particulates and fume contained during weighing procedures. Patented (U.S. Patent No. 6,461,233) features including the Clean-Sweep air foil, upper containment sash foil and zoneperforated rear baffle maximize containment. The deep 23" interior dimension easily accommodates large micro and analytical balances. Additional patent is pending.
These vented balance safety enclosures may be ducted to the outside or connected to the FilterMate Portable Exhauster for HEPA and/or carbon filtered exhaust back into the laboratory.
| Labconco Corporation | |
|---|---|
| Product Category | Fume Hoods |
| Product Number | 3930430 |
| Product Name | Xpert Balance Enclosures |
| Fume Hood Type | General Purpose |
| Hood Design | Bypass |
| Sash Options | Pivoting Sash |
| Certifications | ASHRAE 110-1995 |