Labconco Corporation Xpert™ Balance Enclosures 3930321

Description
XPert Balance Enclosure provides user protection by keeping powders and fumes contained during weighing procedures. Patented features include air foil with Clean-Sweep openings to enhance airflow and zoned-perforated rear baffle that creates horizontal laminar airflow to maximize containment. Exclusive features include deep 23.4" interior to accommodate large micro or analytical balances, upper dilution air supply and upper containment sash foil. Other features include side-entry air foils, built-in top-mounted airflow monitor; low profile design; dry powder, sturdy epoxy-coated aluminum frame and steel rear panel and baffle; 3/16" thick, non-static producing tempered safety glass sides and top for excellent visibility, ambient light and protection; ergonomic 1/4" thick tempered safety glass angled pivoting sash with wiping seal; and two utility ports. Requires exhausting to the outside or to the FilterMate Portable Exhauster from the top or bottom. Sash has opening height of 8.0", 16.5" locking height and 19.0" maximum loading height.
Description
XPert Balance Enclosure provides user protection by keeping powders and fumes contained during weighing procedures. Patented features include air foil with Clean-Sweep openings to enhance airflow and zoned-perforated rear baffle that creates horizontal laminar airflow to maximize containment. Exclusive features include deep 23.4" interior to accommodate large micro or analytical balances, upper dilution air supply and upper containment sash foil. Other features include side-entry air foils, built-in top-mounted airflow monitor; low profile design; dry powder, sturdy epoxy-coated aluminum frame and steel rear panel and baffle; 3/16" thick, non-static producing tempered safety glass sides and top for excellent visibility, ambient light and protection; ergonomic 1/4" thick tempered safety glass angled pivoting sash with wiping seal; and two utility ports. Requires exhausting to the outside or to the FilterMate Portable Exhauster from the top or bottom. Sash has opening height of 8.0", 16.5" locking height and 19.0" maximum loading height.

Suppliers

Company
Product
Description
Supplier Links
Xpert™ Balance Enclosures - 3930321 - Labconco Corporation
Kansas City, MO, USA
Xpert™ Balance Enclosures
3930321
Xpert™ Balance Enclosures 3930321
XPert Balance Enclosure provides user protection by keeping powders and fumes contained during weighing procedures. Patented features include air foil with Clean-Sweep openings to enhance airflow and zoned-perforated rear baffle that creates horizontal laminar airflow to maximize containment. Exclusive features include deep 23.4" interior to accommodate large micro or analytical balances, upper dilution air supply and upper containment sash foil. Other features include side-entry air foils, built-in top-mounted airflow monitor; low profile design; dry powder, sturdy epoxy-coated aluminum frame and steel rear panel and baffle; 3/16" thick, non-static producing tempered safety glass sides and top for excellent visibility, ambient light and protection; ergonomic 1/4" thick tempered safety glass angled pivoting sash with wiping seal; and two utility ports. Requires exhausting to the outside or to the FilterMate Portable Exhauster from the top or bottom. Sash has opening height of 8.0", 16.5" locking height and 19.0" maximum loading height.

XPert Balance Enclosure provides user protection by keeping powders and fumes contained during weighing procedures. Patented features include air foil with Clean-Sweep openings to enhance airflow and zoned-perforated rear baffle that creates horizontal laminar airflow to maximize containment. Exclusive features include deep 23.4" interior to accommodate large micro or analytical balances, upper dilution air supply and upper containment sash foil. Other features include side-entry air foils, built-in top-mounted airflow monitor; low profile design; dry powder, sturdy epoxy-coated aluminum frame and steel rear panel and baffle; 3/16" thick, non-static producing tempered safety glass sides and top for excellent visibility, ambient light and protection; ergonomic 1/4" thick tempered safety glass angled pivoting sash with wiping seal; and two utility ports. Requires exhausting to the outside or to the FilterMate Portable Exhauster from the top or bottom.

Sash has opening height of 8.0", 16.5" locking height and 19.0" maximum loading height.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Fume Hoods
Product Number 3930321
Product Name Xpert™ Balance Enclosures
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Pivoting Sash
Certifications ASHRAE 110-1995
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Ductless Chemical Workstation - AC632TA - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
4' Protector XL Benchtop Lab Hood - 9750403 - Labconco Corporation
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Vertical
View Details