Labconco Corporation 3' Purifier Horizontal Clean Bench 3600000

Description
Purifier Horizontal Clean Bench, provides Class 5 conditions per ISO 14644-1 and 2 (formerly Class 100) for work with materials that do not generate harmful aerosols or vapors, yet require a particulate-free environment. Exclusive features: double-gasket; negative pressure HEPA filter leak protection; angled front profile. Other features: 99.99% efficient HEPA filter; prefilter; Minihelic II pressure gauge; front-mounted light and blower switches; fluorescent lighting; variable speed motor/blower(s) with vibration isolation pads; polarized and grounded electrical outlet(s); dark gray melamine-laminated hard board work surface; glacier white epoxy-coated steel frame and exterior panels.
Description
Purifier Horizontal Clean Bench, provides Class 5 conditions per ISO 14644-1 and 2 (formerly Class 100) for work with materials that do not generate harmful aerosols or vapors, yet require a particulate-free environment. Exclusive features: double-gasket; negative pressure HEPA filter leak protection; angled front profile. Other features: 99.99% efficient HEPA filter; prefilter; Minihelic II pressure gauge; front-mounted light and blower switches; fluorescent lighting; variable speed motor/blower(s) with vibration isolation pads; polarized and grounded electrical outlet(s); dark gray melamine-laminated hard board work surface; glacier white epoxy-coated steel frame and exterior panels.

Suppliers

Company
Product
Description
Supplier Links
3' Purifier Horizontal Clean Bench - 3600000 - Labconco Corporation
Kansas City, MO, USA
3' Purifier Horizontal Clean Bench
3600000
3' Purifier Horizontal Clean Bench 3600000
Purifier Horizontal Clean Bench, provides Class 5 conditions per ISO 14644-1 and 2 (formerly Class 100) for work with materials that do not generate harmful aerosols or vapors, yet require a particulate-free environment. Exclusive features: double-gasket; negative pressure HEPA filter leak protection; angled front profile. Other features: 99.99% efficient HEPA filter; prefilter; Minihelic II pressure gauge; front-mounted light and blower switches; fluorescent lighting; variable speed motor/blower(s) with vibration isolation pads; polarized and grounded electrical outlet(s); dark gray melamine-laminated hard board work surface; glacier white epoxy-coated steel frame and exterior panels.

Purifier Horizontal Clean Bench, provides Class 5 conditions per ISO 14644-1 and 2 (formerly Class 100) for work with materials that do not generate harmful aerosols or vapors, yet require a particulate-free environment.

Exclusive features: double-gasket; negative pressure HEPA filter leak protection; angled front profile.

Other features: 99.99% efficient HEPA filter; prefilter; Minihelic II pressure gauge; front-mounted light and blower switches; fluorescent lighting; variable speed motor/blower(s) with vibration isolation pads; polarized and grounded electrical outlet(s); dark gray melamine-laminated hard board work surface; glacier white epoxy-coated steel frame and exterior panels.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Clean Benches
Product Number 3600000
Product Name 3' Purifier Horizontal Clean Bench
Laminar Flow Direction Horizontal
Air Cleanliness Class Class 100
HEPA Filter Efficiency 99.99%
Features and Options Lighting; Pre-filter
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Laminar Flow Clean Bench - EdgeGARD® e3 HF EG501XD - Baker
Specs
Laminar Flow Direction Horizontal
Air Cleanliness Class Class 100
HEPA Filter Efficiency 99.99%
View Details
Table Top Work Station (TT) -  - Envirco
Specs
Air Cleanliness Class Class 100
Width 36 to 72 inch (914 to 1829 mm)
View Details
Vertical Laminar Flow Workstation - AC648LF - AirClean Systems
Specs
Laminar Flow Direction Vertical
Air Cleanliness Class Class 100
Features and Options Lighting; Pre-filter
View Details
2' Purifier Filtered PCR Enclosure - 3970202 - Labconco Corporation
Specs
Laminar Flow Direction Vertical
Air Cleanliness Class Class 100
HEPA Filter Efficiency 99.99%
View Details