Labconco Corporation 6' Purifier Cell Logic Biosafety Cabinet 3461091

Description
Purifier Cell Logic Class II ,Type B2 Biosafety Cabinets are specially designed for cell research and work with agents that require Biosafety Level 1, 2 or 3 containment. This biosafety cabinet features the Temp-Zone package option, which includes a temperature-controll ed area on the work surface, where warm or chilled samples may be transferred and kept at an optimum and uniform temperature. Easy-Clean Prop Rods allow for hands-free elevation of the work surface for ease of cleaning and access to the channels and drain.
Description
Purifier Cell Logic Class II ,Type B2 Biosafety Cabinets are specially designed for cell research and work with agents that require Biosafety Level 1, 2 or 3 containment. This biosafety cabinet features the Temp-Zone package option, which includes a temperature-controll ed area on the work surface, where warm or chilled samples may be transferred and kept at an optimum and uniform temperature. Easy-Clean Prop Rods allow for hands-free elevation of the work surface for ease of cleaning and access to the channels and drain.

Suppliers

Company
Product
Description
Supplier Links
6' Purifier Cell Logic Biosafety Cabinet - 3461091 - Labconco Corporation
Kansas City, MO, USA
6' Purifier Cell Logic Biosafety Cabinet
3461091
6' Purifier Cell Logic Biosafety Cabinet 3461091
Purifier Cell Logic Class II ,Type B2 Biosafety Cabinets are specially designed for cell research and work with agents that require Biosafety Level 1, 2 or 3 containment. This biosafety cabinet features the Temp-Zone package option, which includes a temperature-controll ed area on the work surface, where warm or chilled samples may be transferred and kept at an optimum and uniform temperature. Easy-Clean Prop Rods allow for hands-free elevation of the work surface for ease of cleaning and access to the channels and drain.

Purifier Cell Logic Class II ,Type B2 Biosafety Cabinets are specially designed for cell research and work with agents that require Biosafety Level 1, 2 or 3 containment.

This biosafety cabinet features the Temp-Zone package option, which includes a temperature-controlled area on the work surface, where warm or chilled samples may be transferred and kept at an optimum and uniform temperature. Easy-Clean Prop Rods allow for hands-free elevation of the work surface for ease of cleaning and access to the channels and drain.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Biological Safety Cabinets
Product Number 3461091
Product Name 6' Purifier Cell Logic Biosafety Cabinet
Cabinet Type Class II Type B2
Inflow Velocity 105 SFPM (53.34 cm/s)
Recirculated Air 70 %
Exhausted Air 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Aseptic Containment Enclosure - AeroPROTECT 360° - Baker
Specs
Width 60 to 144 inch (1524 to 3658 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72AS - AirClean Systems
Specs
Width 70 inch (1778 mm)
Depth 24 inch (610 mm)
Height 60 inch (1524 mm)
View Details
Hazardous Drug Biosafety Cabinet, Class II, Type A2 - CellGard ES HD NU-481 - NuAire, Inc.
Specs
Inflow Velocity 104 SFPM (53 cm/s)
Width 46.38 to 70.39 inch (1178 to 1788 mm)
Depth 26.14 inch (664 mm)
View Details
5' Purifier Cell Logic Biosafey Cabinet - 3450988 - Labconco Corporation
Specs
Cabinet Type Class II Type A
Inflow Velocity 105 SFPM (53.34 cm/s)
Recirculated Air 70 %
View Details