AirClean Systems Filtered Cyanoacrylate Fuming Chamber CyanoSafe™ CAS30T

Description
The CyanoSafe™ Filtered Cyanoacrylate Fuming Chamber is designed to safely and effectively process evidentiary items using the cyanoacrylate fuming method. It provides a controlled environment for the processing of latent fingerprints on most non-porous surfaces while eliminating personnel exposure to hazardous cyanoacrylate fumes. The CyanoSafe™ utilizes solid-state heating elements that accelerate cyanoacrylate polymerization while providing proper humidity levels inside the chamber. Once the cyanoacrylate has been placed into the heating tray, simply press the button labeled "PROCESS" on the automatic controller. The chamber locks down and a humidity sensor is activated as the fuming process begins. Once the desired results are achieved the operator simply presses "PURGE" which automatically removes all harmful cyanoacrylate fumes from the chamber. Standard Features Integral vapor-proof fluorescent lighting Built-in solid state gas detection No installation required - plugs directly into a standard 110V or 220V electrical outlet Chamber lock-out during processing to prevent accidental cyanoacrylate exposure Cyanoacrylate accelerator with automatic temperature shut-off Automated processing time of up to 59 minutes Recirculation fans assure even distribution of cyanoacrylate fumes and humidity Hanging rods and clips Control clip provided for hanging test print card Lab event timer AirSafe™ Cyano Automatic Safety Controller Safety Features Filter safety lockout to ensure correct filter replacement Brushless, sparkless blower is post-filter Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Shipped fully assembled Tested to UL 61010-1 and CSA C22.2 No. 61010-1 Real time monitoring of installed filtration bed
Request a Quote
Description
The CyanoSafe™ Filtered Cyanoacrylate Fuming Chamber is designed to safely and effectively process evidentiary items using the cyanoacrylate fuming method. It provides a controlled environment for the processing of latent fingerprints on most non-porous surfaces while eliminating personnel exposure to hazardous cyanoacrylate fumes. The CyanoSafe™ utilizes solid-state heating elements that accelerate cyanoacrylate polymerization while providing proper humidity levels inside the chamber. Once the cyanoacrylate has been placed into the heating tray, simply press the button labeled "PROCESS" on the automatic controller. The chamber locks down and a humidity sensor is activated as the fuming process begins. Once the desired results are achieved the operator simply presses "PURGE" which automatically removes all harmful cyanoacrylate fumes from the chamber. Standard Features Integral vapor-proof fluorescent lighting Built-in solid state gas detection No installation required - plugs directly into a standard 110V or 220V electrical outlet Chamber lock-out during processing to prevent accidental cyanoacrylate exposure Cyanoacrylate accelerator with automatic temperature shut-off Automated processing time of up to 59 minutes Recirculation fans assure even distribution of cyanoacrylate fumes and humidity Hanging rods and clips Control clip provided for hanging test print card Lab event timer AirSafe™ Cyano Automatic Safety Controller Safety Features Filter safety lockout to ensure correct filter replacement Brushless, sparkless blower is post-filter Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Shipped fully assembled Tested to UL 61010-1 and CSA C22.2 No. 61010-1 Real time monitoring of installed filtration bed
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Creedmoor, NC, United States
Filtered Cyanoacrylate Fuming Chamber
CyanoSafe™ CAS30T
Filtered Cyanoacrylate Fuming Chamber CyanoSafe™ CAS30T
The CyanoSafe™ Filtered Cyanoacrylate Fuming Chamber is designed to safely and effectively process evidentiary items using the cyanoacrylate fuming method. It provides a controlled environment for the processing of latent fingerprints on most non-porous surfaces while eliminating personnel exposure to hazardous cyanoacrylate fumes. The CyanoSafe™ utilizes solid-state heating elements that accelerate cyanoacrylate polymerization while providing proper humidity levels inside the chamber. Once the cyanoacrylate has been placed into the heating tray, simply press the button labeled "PROCESS" on the automatic controller. The chamber locks down and a humidity sensor is activated as the fuming process begins. Once the desired results are achieved the operator simply presses "PURGE" which automatically removes all harmful cyanoacrylate fumes from the chamber. Standard Features Integral vapor-proof fluorescent lighting Built-in solid state gas detection No installation required - plugs directly into a standard 110V or 220V electrical outlet Chamber lock-out during processing to prevent accidental cyanoacrylate exposure Cyanoacrylate accelerator with automatic temperature shut-off Automated processing time of up to 59 minutes Recirculation fans assure even distribution of cyanoacrylate fumes and humidity Hanging rods and clips Control clip provided for hanging test print card Lab event timer AirSafe™ Cyano Automatic Safety Controller Safety Features Filter safety lockout to ensure correct filter replacement Brushless, sparkless blower is post-filter Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Shipped fully assembled Tested to UL 61010-1 and CSA C22.2 No. 61010-1 Real time monitoring of installed filtration bed

The CyanoSafe™ Filtered Cyanoacrylate Fuming Chamber is designed to safely and effectively process evidentiary items using the cyanoacrylate fuming method. It provides a controlled environment for the processing of latent fingerprints on most non-porous surfaces while eliminating personnel exposure to hazardous cyanoacrylate fumes. The CyanoSafe™ utilizes solid-state heating elements that accelerate cyanoacrylate polymerization while providing proper humidity levels inside the chamber.
Once the cyanoacrylate has been placed into the heating tray, simply press the button labeled "PROCESS" on the automatic controller. The chamber locks down and a humidity sensor is activated as the fuming process begins. Once the desired results are achieved the operator simply presses "PURGE" which automatically removes all harmful cyanoacrylate fumes from the chamber.

Standard Features

  • Integral vapor-proof fluorescent lighting
  • Built-in solid state gas detection
  • No installation required - plugs directly into a standard 110V or 220V electrical outlet
  • Chamber lock-out during processing to prevent accidental cyanoacrylate exposure
  • Cyanoacrylate accelerator with automatic temperature shut-off
  • Automated processing time of up to 59 minutes
  • Recirculation fans assure even distribution of cyanoacrylate fumes and humidity
  • Hanging rods and clips
  • Control clip provided for hanging test print card
  • Lab event timer
  • AirSafe™ Cyano Automatic Safety Controller

Safety Features

  • Filter safety lockout to ensure correct filter replacement
  • Brushless, sparkless blower is post-filter
  • Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
  • Shipped fully assembled
  • Tested to UL 61010-1 and CSA C22.2 No. 61010-1
  • Real time monitoring of installed filtration bed
Supplier's Site

Technical Specifications

  AirClean Systems
Product Category Biological Safety Cabinets
Product Number CyanoSafe™ CAS30T
Product Name Filtered Cyanoacrylate Fuming Chamber
Width 29 inch (737 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ductless Endoscopy Workstation - AC648C - AirClean Systems
Specs
Width 48 inch (1219 mm)
Depth 24 inch (610 mm)
Height 32 inch (813 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD48A - AirClean Systems
Specs
Width 47 inch (1194 mm)
Depth 24 inch (610 mm)
Height 60 inch (1524 mm)
View Details
Endocavity Ultrasound Probe Workstation - ACVP50 - AirClean Systems
Specs
Width 16 inch (406 mm)
Depth 12 inch (305 mm)
Height 16 inch (406 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD60AS - AirClean Systems
Specs
Width 58 inch (1473 mm)
Depth 24 inch (610 mm)
Height 60 inch (1524 mm)
View Details